- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Contact Resistance | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF11.3714.0013.01 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 56.699046g | - | 10A | 7A | - | 250VAC | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 7A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.0470.7110.1 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 90.000012g | - | 10A | 15A | - | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.4253.153 Schurter Inc. | 27 |
| - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 80.000001g | TIN/TIN COPPER | - | - | 250V | 250VAC | Bulk | - | FELCOM 54 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | 111.3mm | 4A | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 87.90mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5432.6253.301 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 99.999994g | TIN/TIN COPPER | - | - | 250V | 250VAC | Bulk | - | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | Male, Female | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 143.5mm | 6A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 121.60mm | - | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC11.0021.206 Schurter Inc. | 89 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 18.499992g | - | 10A | - | - | 250VAC | Bulk | - | DC11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.60mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD14.1132.107 Schurter Inc. | 27 |
| - | 13 Weeks | - | - | - | - | - | - | - | 38.100001g | - | 10A | 10A | - | 250VAC | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UR | - | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD14.1133.109 Schurter Inc. | 27 |
| - | 13 Weeks | - | - | - | - | - | - | - | 37.899996g | - | 10A | 10A | - | 250VAC | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UR | - | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF11.0572.0012.01 Schurter Inc. | 148 |
| Datasheet | 22 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 61.000009g | - | 16A | 20A | - | 250VAC | Bulk | - | EF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 710W-00/02 Qualtek | 446 |
| - | 20 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | 100 | - | - | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | 2007 | 710W | - | yes | Active | Not Applicable | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | 3 | - | - | Receptacle | - | 250V | - | - | - | - | - | Straight | - | - | 15A | - | 250V | CSA, UL, VDE | - | - | - | Rectangular - 32.50mm x 25.00mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6163.0008 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 19.01g | - | 16A | - | - | 250VAC | Bulk | - | 1621 | - | - | Obsolete | Vendor Undefined | Screw | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Rectangular - 32.40mm x 24.40mm | - | - | - | - | - | SNAP | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9233S1B-3-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233S1-15-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244S-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222SB-1-07 Schaffner EMC Inc. | 13 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | 12 mH | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6200.2300 Schurter Inc. | 1053 | - | - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 12.000013g | - | - | - | - | 250VAC | Bulk | - | 6200 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 10A | - | 250V | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 31.50mm | 5mOhm | SOCKET | - | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | 1 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | 44mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9233S1-3-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233U-15-06 Schaffner EMC Inc. | 638 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.75mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 200 μH | - | - | SNAP | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Front or Rear Side Mount | 25mm | - | 51.85mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GSF1.0002.31 Schurter Inc. | 34 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | - | - | 15.699994g | - | - | - | 250V | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | Male | - | - | - | - | - | - | - | Right Angle | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | No | - | - | - | Mounting Hardware | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9233S1R-3-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233S1-6-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - |