- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Body Depth | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV03/Z0000/05 Bulgin | 10 | - | Datasheet | 24 Weeks | - | Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 15A | - | - | - | 250VAC | - | Bulk | 2005 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -40°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 66.6mm | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | - | - | - | - | Rectangular - 34.40mm x 76.50mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder, Twin Fused | Switch On-Off | - | - | 78.7mm | 34.4mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 761-18/004 Qualtek | 2787 |
| Datasheet | 31 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | Plastic | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Bulk | 2001 | 761 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.157 (3.9mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | STANDARD: UL | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | - | - | 10A | - | CSA; SEMKO | 250V | CSA, SEMKO, UL | - | - | - | 0.05 inch | 0.04 inch | Rectangular - 66.04mm x 27.00mm | - | - | 115.25kV | 6A | - | IEC 320-C14 | 1 | 6A | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6110.4310 Schurter Inc. | 143 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | THERMOPLASTIC | - | 7.800003g | - | - | 10A | - | - | - | 250V | 250VAC | - | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 120°C | -25°C | - | Male | - | - | - | - | - | - | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | - | - | CCC,CUL,UL | - | CCC, cULus, ENEC | 1.181 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.906 inch | 1.122 inch | Rectangular - 27.50mm x 20.00mm | SOCKET | - | 250V | 15A | - | IEC 320-C16 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.5333 Schurter Inc. | 49 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 53g | - | - | 2A | 2A | - | - | - | 250VAC | - | Bulk | - | KFB2 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | - | 2A | - | - | - | CCC, cULus, ENEC | - | 3 | - | - | - | Rectangular - 28.50mm x 43.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Switch On-Off | Shielded | 59mm | - | 30.5mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4310.0030 Schurter Inc. | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Polyamide | 21.799989g | - | - | 10A | - | 120°C | -25°C | 250V | 250VAC | - | Bulk | - | 8101 | - | - | Obsolete | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | 3 | - | - | Grey | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | 10A | - | CSA, VDE | - | cCSAus, PSE, TUV, VDE | 1.161 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.866 inch | 2.165 inch | - | - | - | - | - | SNAP | IEC 320-C15 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5008.2001 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5008 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP40 | 47.9mm | 1A | - | - | 250V | cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 18.00mm | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 18mm | - | 27.2mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222ESR-1-06 Schaffner EMC Inc. | 13 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301490008 Molex | 60 | - | Datasheet | 3 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Safeway 130149 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301490048 Molex | 4 | - | Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 125V | - | 125V | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | NEMA L5-30R | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 5120.1506.0 Schurter Inc. | 73 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | 41.999989g | - | - | - | 10A | - | - | 250V | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | 54.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | 3 | - | - | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN261S-4-06-10 Schaffner EMC Inc. | 167 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Tray | 2003 | FN 9260 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.3mm | 4.6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | - | Rectangular - 29.50mm x 33.00mm | - | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 34mm | 35mm | 35mm | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222S1R-1-07 Schaffner EMC Inc. | 20 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 43.9mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | - | Rectangular - 28.50mm x 21.90mm | - | 12 mH | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5120.1503.0 Schurter Inc. | 29 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | 41.999989g | - | - | - | 4A | - | - | 250V | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | 54.5mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | 3 | - | - | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 4A | - | - | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN9222ESR-10-06 Schaffner EMC Inc. | 6 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6163.0009 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | POLYAMIDE | - | 18.729991g | - | - | 16A | - | - | - | - | 250VAC | - | Bulk | - | 1621 | e3 | - | Active | Vendor Undefined | Screw | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.40mm x 24.40mm | - | - | - | - | SNAP | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6160.0036 Schurter Inc. | 182 |
| - | 13 Weeks | - | Panel | Panel Mount, Snap-In | - | PA6 | - | - | - | - | 2.5A | 7A | - | - | 250V | 250VAC | - | Bulk | - | 2578 | e3 | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | 2 | - | - | - | Male | - | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | ENEC, VDE | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() KP01.1452.01 Schurter Inc. | 27 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 28.349523g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 31.2mm | 10A | 60Hz | - | 250V | CCC, CSA, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | 36mm | 56.1mm | 56.1mm | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PX0575/10/PC Bulgin | 330 | - | Datasheet | 24 Weeks | Nickel | Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYAMIDE | Nylon | - | TIN | Brass | - | 15A | - | - | - | 250VAC | - | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades | 3 | 70°C | -40°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 9.17mm | 3 | Right Angle | - | 24.2mm | 10A | - | - | 250V | CCC, CSA, ENEC, UL, VDE | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.40mm x 19.80mm | PLUG | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4302.5337 Schurter Inc. | 62 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | THRMOPLASTIC | Thermoplastic | 79g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 6A | - | - | 250V | CCC, cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 43.00mm | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded | 59mm | 59mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1656550 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | 16A | - | - | - | - | 250VAC | - | Bulk | 2014 | - | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | EAC | - | - | - | - | - | - | - | - | - | - | - | Special - Italy | - | - | - | Unfiltered - Commercial | No | Yes | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - |