- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC22.2221.111 Schurter Inc. | 27 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 2A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | - | 4 mH | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | DPST | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded | - | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4787.2000 Schurter Inc. | 297 | - | - | 16 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | THRMOPLASTIC | - | 13.000014g | Thermoplastic | - | - | 10A | - | - | 250VAC | - | Bulk | - | 4787 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | STANDARDS: UL 94V-0, VDE | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 31.1mm | 10A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 25.00mm x 20.00mm | 10MOhm | PLUG | 250V | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 40mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301450048 Molex | In Stock | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Safeway 130145 | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L5-30P | - | 30A | - | - | Unfiltered - Commercial | No | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1301490040 Molex | 5 | - | Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 20A | - | - | 250V | Bulk | - | Safeway 130149 | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA L6-20R | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 746W-15/08 Qualtek | 6 |
| - | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | - | - | 250VAC | - | Bulk | 2007 | 746W | - | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | 125V | - | - | - | - | - | Straight | - | - | 20A | - | 125V | cUL, UL, VDE | - | Rectangular - 38.00mm x 29.50mm | - | - | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BZV15/Z0000/10 Bulgin | 11 |
| Datasheet | 24 Weeks | Nickel | - | Panel Mount, Snap-In | Module | - | Nylon | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | 2015 | Polysnap® BZV | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | 250V | CSA, ENEC, IMQ, UL | - | Rectangular - 34.40mm x 76.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | - | - | 3mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9244ES-1-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke | 22.4mm | 29.9mm | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244EU-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 25mm | - | 51.85mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233ES1-3-06 Schaffner EMC Inc. | 11 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke | 22.4mm | - | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233ES1-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke | 22.4mm | - | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233ES1R-8-06 Schaffner EMC Inc. | 27 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() EC12.1201.001 Schurter Inc. | 75 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | 99.988768mg | - | - | - | - | - | 250V | - | - | Bulk | - | EC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | 125V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 20A | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 33.90mm x 48.00mm | - | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN1393-2.5-05-11 Schaffner EMC Inc. | 20 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 240V | - | - | Tray | - | FN 390 | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 90mm | 2.5A | 400Hz | 250V | CSA, ENEC, UL | - | Rectangular - 29.00mm x 60.00mm | - | - | - | - | 250V | 2.5A | SNAP | IEC 320-C14 | 1 | 2.5A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Front or Rear Side Mount, Voltage Selector | 65mm | 50mm | 50mm | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301490013 Molex | 12 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 20A | - | - | 250V | Bulk | - | Safeway 130149 | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | NEMA 6-20 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 5110.1033.3 Schurter Inc. | 1 |
| Datasheet | 15 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | 5110 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 10A | - | 125V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9244R-10-06 Schaffner EMC Inc. | 120 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | 100nF | 250V | - | - | - | - | - | - | IP40 | 43.9mm | 11.6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301470147 Molex | 1 | - | Datasheet | 9 Weeks | - | Cable, Wall | Wall Mount | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2010 | Watertite 130147 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 20A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L14-20R | - | 20A | - | - | Unfiltered - Commercial | No | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 4310.0028 Schurter Inc. | In Stock | - | - | 13 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | PA6 | Polyamide | 22.349999g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 4022 | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | - | 3 | 70°C | -25°C | Grey | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 55.5mm | 10A | - | - | cCSAus, PSE, TUV, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 15A | SNAP | IEC 320-C13 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 22mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9226-10-06 Schaffner EMC Inc. | 200 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange, Right Angle | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9226 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 46.05mm | 10A | 400Hz | 250V | CSA, ENEC, SEMKO, UL | - | Rectangular - 34.40mm x 22.60mm | - | - | - | 270 μH | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | 48mm | 48mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() DC11.0001.007 Schurter Inc. | 131 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 16.99999g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | DC11 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |