- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSP1.8401.1 Schurter Inc. | 861 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 11.619988g | - | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP1 | - | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | 3 | 70°C | -25°C | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 24.3mm | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | Unfiltered - Commercial | No | - | - | - | - | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222E-15-06HI Schaffner EMC Inc. | 48 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 15A | 400Hz | - | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | SNAP | IEC 320-C16 | - | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 48mm | - | 22.5mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN376-4-22 Schaffner EMC Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2009 | FN 370 | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 59.5mm | 4A | 400Hz | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount, Voltage Selector | - | 50mm | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GRF4.0026.013.C Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 37.000012g | - | - | - | - | - | 250VAC | Bulk | - | GRF4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | 250V | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRF4.0417.011.C Schurter Inc. | 49 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 37.000012g | - | - | - | - | - | 250VAC | Bulk | - | GRF4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | - | - | - | 0.039 1.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5150.0041.0 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | - | 47.999995g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 5150 | - | - | Obsolete | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 54.5mm | - | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.50mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1504.0 Schurter Inc. | 53 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | 41.999989g | - | - | - | 6A | 250V | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | 250V | - | - | - | - | - | - | - | IP40 | 54.5mm | 6A | - | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 6A | - | No | No | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() F1400CA06 Curtis Industries | 27 |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F1400 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | - | CE, CSA, TUV, UL | - | - | Rectangular - 30.50mm x 22.90mm | - | - | 250V | 6A | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.5202 Schurter Inc. | 53 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | 65.999986g | - | - | - | - | - | - | - | - | KFA | - | - | Active | Vendor Undefined | - | - | - | Receptacle, Male Blades - Module | - | - | - | - | Male | 250V | - | - | - | - | - | - | - | - | - | 1A | - | - | 250V | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() CG20.6199.151 Schurter Inc. | In Stock | - | Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 92.999987g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | CG Bowdencable | - | yes | Obsolete | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD14.4198.199 Schurter Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | 44.400003g | - | - | 10A | 10A | - | 250VAC | Bulk | - | KD | - | - | Obsolete | Vendor Undefined | - | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6110.4130 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 7.200013g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | IEC 320-C16 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PF0011/15/48 Bulgin | 250 | - | Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | POLYAMIDE | - | - | TIN | BRASS | - | - | - | 250VAC | Bulk | 2015 | PF | e3 | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -40°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 30.5mm | - | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included | - | - | - | 31mm | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - | ||
![]() FN9244ER-15-06HI Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 15A | 400Hz | - | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | SNAP | IEC 320-C16 | - | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() PX0717/2/15/ST Bulgin | 23 |
| Datasheet | 24 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | - | GLASS FILLED POLYETHELENE | Thermoplastic | - | TIN | Brass | - | - | - | 250VAC | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | 6 | Solder Tabs | - | Receptacle, Female Sockets | 3 per connection (2) | 70°C | -20°C | Black | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | Straight | - | 51.2mm | 10A | - | - | 250V | cULus | - | - | Rectangular - 32.50mm x 48.40mm | - | - | 250V | 10A | - | IEC 320-2-2/F | 2 | 15A | Unfiltered - Commercial | No | - | - | - | - | - | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222B-10-07 Schaffner EMC Inc. | 88 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | - | Wire Leads | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | 225 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 48mm | 48mm | 22.5mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() KP01.1352.03 Schurter Inc. | 27 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 29.000003g | - | - | - | - | - | 250VAC | Bulk | - | KP | - | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Variable Size | - | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KP01.1453.01 Schurter Inc. | 27 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | 250VAC | Bulk | - | KP | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6135.0141.0310 Schurter Inc. | In Stock | - | Datasheet | 19 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 43.999991g | - | - | 10A | 15A | - | 250VAC | Bulk | - | 6135 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 27.40mm x 59.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6145.3431.001 Schurter Inc. | 90 |
| - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | 48.999996g | - | - | 10A | 15A | - | 250VAC | Bulk | - | 6145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |