- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6135.0139.0310 Schurter Inc. | 27 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 43.999991g | - | - | 10A | 15A | - | 250VAC | Bulk | - | 6135 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 27.40mm x 59.00mm | - | 250V | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | IP40 | ||
![]() EF11.2105.0010.01 Schurter Inc. | 27 | - | - | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 62.00001g | - | - | 16A | 20A | - | 250VAC | Bulk | - | EF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | - | - | - | IEC 320-C20 | - | 20A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | IP40 | ||
![]() DF11.1682.0010.01 Schurter Inc. | 27 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 56.699046g | - | - | 10A | 15A | - | 250VAC | Bulk | - | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | IP40 | ||
![]() DF11.2217.0010.01 Schurter Inc. | 27 |
| - | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 56.699046g | - | - | 10A | 10A | - | 250VAC | Bulk | - | DF11 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | IP40 | ||
![]() 6162.0156 Schurter Inc. | 200 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | PA6 | Polyamide | 9.00001g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6010 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 34mm | - | 10A | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | Unfiltered - Commercial | No | - | - | - | V-Lock Notch | - | 30.5mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() BVB01/Z0000/02 Bulgin | 57 | - | Datasheet | 24 Weeks | Panel | Panel Mount, Flange | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 2005 | Polysnap® BVB | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 33.00mm x 53.20mm | - | - | - | - | IEC 320-C14 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 49mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FN9244SB-15-06 Schaffner EMC Inc. | 7 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9244SR-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | IEC 320-C14 | - | 12A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9244S1R-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | Straight | IP40 | 57.9mm | - | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 250V | 12A | - | IEC 320-C14 | 1 | 12A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9222S1B-3-07 Schaffner EMC Inc. | 13 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | - | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | 2.5 mH | - | - | - | IEC 320-C14 | - | 3A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1301470151 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | - | - | - | - | - | - | - | - | - | 208V | - | - | 2014 | Watertite 130147 | yes | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FN9222S1R-8-06 Schaffner EMC Inc. | 13 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | - | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | 400 μH | - | - | - | IEC 320-C14 | - | 8A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9233-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9233 | yes | Active | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 82.3mm | - | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | 900 μH | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9244S1R-8-06 Schaffner EMC Inc. | 13 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 8A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9244S1B-10-06 Schaffner EMC Inc. | 13 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9244SR-15-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9222ES-1-06 Schaffner EMC Inc. | 46 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | IEC 320-C14 | - | 1A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9244S1B-15-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | - | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9233B-10-06 Schaffner EMC Inc. | 97 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Tray | 2011 | FN 9233 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | - | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | 450 μH | 250V | - | SNAP | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 03NB4 Delta Electronics | 537 |
| Datasheet | 18 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | - | - | - | - | 115/250VAC | Bulk | 2008 | NB | - | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | STANDARDS: CSA; UL; VDE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | unknown | 3A | - | 115V | CSA, UL, VDE | - | - | Variable Size | - | - | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | - | - | - | ROHS3 Compliant | - | - |