- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Filtered | Fused | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage-IEC | Voltage, Rating | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Switch Function | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Product | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1301550161 Molex | 2 | - | Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2010 | Watertite 130155 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 50A | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P4W), California Style | - | 50A | - | - | Unfiltered - Commercial | No | - | Yes | - | - | - | - | Cord Grip, Locking Blade, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 6424.0253.20 Schurter Inc. | 172 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 34.500009g | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | 10A | - | - | - | 250V | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 57.00mm | PLUG | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6220.2100 Schurter Inc. | 426 |
| Datasheet | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 15.800011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 25.5mm | - | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | 250V | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | 34mm | 44mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4320 Schurter Inc. | 134 | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | 12.270014g | Thermoplastic | TIN/TIN COPPER | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 30.5mm | - | 10A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | - | 250V | - | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | Light Pipe | - | 35mm | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6090 Schurter Inc. | 68 | - | - | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | Polyamide | 32.510014g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6765 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | 10A | - | - | - | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.20mm x 58.20mm | - | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | - | - | - | - | 50mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF11.2173.0012.01 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | 56.699046g | - | - | - | 10A | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | - | 10A | - | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | SPST | Unfiltered - Commercial | No | - | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4302.5335 Schurter Inc. | 9 |
| - | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | THRMOPLASTIC | Thermoplastic | 53g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 4A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 43.00mm | - | - | - | 250V | - | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Switch On-Off | - | - | Shielded | 59mm | 59mm | 30mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9280-10-06 Schaffner EMC Inc. | 40 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | 106.000001g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | FN 9280 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP40 | 54.9mm | - | 10A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 320 μH | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | Front or Rear Side Mount | 62.2mm | 49.8mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6173.0021 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | - | - | - | - | 16A | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5120.0004.0 Schurter Inc. | 65 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | Black | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | 6A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | 800 μH | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | Shielded | 24.6mm | 48.6mm | 48.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.0501.0 Schurter Inc. | 66 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | 41.999989g | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | - | 2A | - | - | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | No | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5120.0216.0 Schurter Inc. | 13 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | - | 10A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Variable Size | - | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9244E-10-06 Schaffner EMC Inc. | 94 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 11.6A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GSF2.2013.01 Schurter Inc. | 27 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | GSF2 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6200.4310 Schurter Inc. | 18 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 12.000013g | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6200 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | - | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | - | - | - | 30mm | - | 0.039 1.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6650.4530 Schurter Inc. | 151 |
| Datasheet | 17 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | - | POLYETHYLENE | - | 13.000014g | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6650 | e3 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 32.50mm x 27.50mm | PLUG | - | - | 250V | - | 15A | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.0504 Schurter Inc. | 72 | - | - | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 16.900001g | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41.4mm | - | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | 250V | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | - | - | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.5085 Schurter Inc. | 21 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | Aluminium | 161.000004g | - | - | - | 10A | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | FKID | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 67mm | - | 10A | - | - | - | - | cULus, ENEC | - | - | - | - | Rectangular - 29.50mm x 61.00mm | - | - | 1.5 mH | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | - | Yes | Fuse Holder | Switch On-Off | - | - | Shielded | 65mm | - | 50mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6100.3300.15 Schurter | In Stock | - | - | 10 Weeks | - | - | PANEL | - | POLYETHYLENE | Thermoplastic (TP) | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 50 | Not Filtered | No | SCHURTER AG | 6100.3300.15 | + 70 C | - 25 C | Panel Mount | ROHS COMPLIANT | Active | 5.8 | Details | Yes | 0.338401 oz | - | - | 250 VAC | - | - | - | - | - | - | - | - | EAR99 | IEC-320 C-14 | - | - | - | - | - | - | STANDARDS: IEC/EN 60320-1/C14, UL 498; UL 94V-0, CSA C22.2, VDE, QUICK CONNECT | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | compliant | 10 A | - | - | Quick Connect | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | Not Switched | - | - | - | - | - | SOLDER | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | Inlets | 10/15A, 250VAC | - | - | 48 mm | 23 mm | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() FN9244U-10-06 Schaffner EMC Inc. | 124 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | 57.85mm | - | 10A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | 250V | - | 10A | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | Front or Rear Side Mount | 25mm | - | 51.85mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - |