- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Body Breadth | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5008.3011 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | - | 250VAC | Bulk | - | 5008 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Pins | - | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP40 | 47.9mm | 1A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 18.00mm | - | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | 18mm | - | 27.2mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4707.2100 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 24.299992g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | - | 4707 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | cULus, ENEC | - | - | Variable Size | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6100.4110 Schurter Inc. | 15108 |
| - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | 6.89999g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6100-4 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 25.5mm | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 30mm | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() EC11.0031.401 Schurter Inc. | 27 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 32.39999g | - | - | 16A | - | - | 250VAC | Bulk | - | EC11 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 16A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 46.50mm | SOCKET | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | - | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 36mm | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN9222-1-06 Schaffner EMC Inc. | 7 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9222 | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | - | 85°C | -25°C | - | Male | STANDARDS: ENEC, UL | - | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.9mm | 1.2A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | 0.886 inch | Rectangular - 28.50mm x 21.50mm | - | - | 780 μH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 3 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9244B-10-06 Schaffner EMC Inc. | 120 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | - | - | - | - | - | - | - | IP40 | 43.9mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 4304.4061 Schurter Inc. | 71 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | ALUMINUM ALLOY | - | 129.999998g | - | - | - | - | - | 250VAC | Bulk | - | FKI | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 67mm | 1A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5120.0200.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | Steel | 41.999989g | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 54.5mm | 1A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 12 mH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | - | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC11.0001.303 Schurter Inc. | 674 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 16.499989g | - | - | 10A | - | 250V | 250VAC | Bulk | - | DC11 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | Black | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.60mm | SOCKET | - | - | 250V | 12A | - | IEC 320-C14 | 1 | 12A | - | SPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 30mm | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() GSF1.0123.01 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Through Hole | - | Module | POLYETHYLENE | - | 17.400002g | - | - | - | - | 250V | 250VAC | Bulk | - | GSF1 | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4300.0099 Schurter Inc. | In Stock | - | Datasheet | - | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 8.000009g | - | - | - | - | - | 250VAC | Bulk | - | 0721-PS/-PP | yes | Obsolete | Vendor Undefined | Solder | - | Receptacle, Male Pins | - | - | - | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 11mm | 2 | Straight | IP40 | - | 2.5A | - | - | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 24.50mm x 12.50mm | SOCKET | 250V | - | 250V | 2.5A | - | IEC 320-C8, Non-Polarized | 1 | 2.5A | 2 | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 28.2mm | - | 1.2mm | 0.031 ~ 0.047 0.79mm ~ 1.19mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4302.5005 Schurter Inc. | 43 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 63.000011g | - | - | - | - | - | 250VAC | Bulk | - | KFB1 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 51mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off | Shielded | 34mm | - | 44mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5220.0143.1 Schurter Inc. | 21 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 56.699046g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | 5220 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | Black | Male | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.8mm | 1A | - | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 32.00mm | SOCKET | - | 11 mH | 250V | 1A | - | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1659.0000 Schurter Inc. | 40 |
| Datasheet | 14 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 1659 | - | Active | Vendor Undefined | Screw | - | Plug, Female Sockets | - | - | 3 | - | - | - | Receptacle | - | - | - | 250V | - | - | - | - | - | - | Right Angle | - | - | 16A | - | - | 250V | CCC, cULus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320-C21 | - | 20A | - | - | Unfiltered - Commercial | 16 mm | No | No | - | - | Cable Clamp | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC11.0001.203 Schurter Inc. | 45 | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 16.499989g | TIN/TIN COPPER | - | 10A | - | - | 250VAC | Bulk | - | DC11 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.60mm | SOCKET | 250V | - | 250V | 12A | - | IEC 320-C14 | - | 12A | 1 | SPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | 34mm | 30mm | 27.2mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CMF1.1011.12 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | 10.840007g | - | - | 2.5A | - | - | 250VAC | Bulk | - | CMF1 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins - Module | - | - | 2 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | - | IP40 | - | - | - | - | - | CCC, cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | - | SOCKET | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 6A | - | SPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4301.5053 Schurter Inc. | 66 |
| - | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | 250VAC | Bulk | - | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | 44mm | 44mm | 34mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() KD14.4101.151 Schurter Inc. | 27 | - | - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 40.600004g | - | - | - | - | - | 250VAC | Bulk | - | KD | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 55mm | 10A | - | - | 125V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 66.50mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | 83.5mm | 30mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DF12.0470.9310.1 Schurter Inc. | 228 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | 90.000012g | - | - | 10A | - | - | 250VAC | Bulk | - | DF12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 55°C | -10°C | - | Male | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | 62.2mm | 10A | 60Hz | - | 250V | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 100 μH | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Circuit Breaker, Switch On-Off | - | 92.5mm | - | 33.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC12.1202.031 Schurter Inc. | 31 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 2 | - | - | - | Male | - | 8536.69.40.30 | - | 250V | - | - | - | - | - | - | - | IP40 | - | 1A | - | - | - | CQC, cULus, ENEC | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | - | IEC 320-C18 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |