- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF0033/30/63 Bulgin | 200 | - | Datasheet | 24 Weeks | Nickel | Panel, Snap in | Panel Mount, Snap-In | Module | POLYAMIDE | Nylon | - | TIN | BRASS | - | - | - | 250VAC | Bulk | 2005 | PF | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -20°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 44mm | - | 10A | - | 250V | CSA, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | 31mm | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4752.4400 Schurter Inc. | 165 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | 75.999997g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 4752 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | - | Female | STANDARDS: IEC/EN 60320-2-2/F; UL 94V-0; UL 498; CSA C22.2; VDE | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP30 | - | - | 10A | - | - | cULus, ENEC | 12 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 96.20mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.2144 Schurter Inc. | 21 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 18.600009g | - | - | - | - | 250V | 250VAC | Bulk | - | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 27.7mm | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 42.00mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BZM27/Z0000/61B Bulgin | 50 | - | Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 15A | - | 250VAC | Bulk | 2005 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | STANDARDS: UL; VDE; CSA | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | - | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 45.90mm x 21.30mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 48.5mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 06AN2 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | - | - | - | - | - | Bulk | - | A | - | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | - | 3 | Straight | - | 46mm | unknown | 6A | - | 115V | CE, CSA, SEMKO, UL | - | - | Rectangular - 66.00mm x 27.00mm | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | 67.3mm | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC22.6223.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 6A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 800 μH | 250V | - | SNAP | IEC 320-C14 | - | 6A | 2 | DPST | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off, Illuminated | - | Shielded | - | - | - | 0.165 4.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC22.1123.111 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | 1A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 10 mH | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off, Illuminated | - | Shielded | - | - | - | 0.165 4.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRM2.1180.013 Schurter Inc. | In Stock | - | - | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | Thermoplastic | 45.999993g | - | - | - | - | 250V | 250VAC | Bulk | - | GRM2 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | 10A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 34.20mm x 40.90mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Cover, Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9244EU-3-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 25mm | - | 51.85mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GSP1.870C.1 Schurter Inc. | 11 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | 11.800007g | - | - | 10A | 15A | - | 250VAC | Bulk | - | GSP1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | - | 15A | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() FN9244ER-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222ES1R-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | - | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() BZV03/Z0000/02 Bulgin | 61 |
| Datasheet | 24 Weeks | - | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 15A | - | 250VAC | Bulk | 2008 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 34.40mm x 48.40mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() GRF4.0029.013.C Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 37.000012g | - | - | - | - | - | - | Bulk | - | GRF4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN1393-1-05-11 Schaffner EMC Inc. | 46 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 240V | - | Tray | - | FN 390 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 69.5mm | - | 1A | 400Hz | 250V | CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Front or Rear Side Mount, Voltage Selector | 65mm | - | 50mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6220.5330 Schurter Inc. | 8865 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 15.389992g | - | - | - | - | 250V | 250VAC | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 30.5mm | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 30mm | - | 0.118 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 06ME3G Delta Electronics | 154 |
| Datasheet | 18 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | - | - | - | - | - | - | - | 115/250VAC | Bulk | 2008 | ME | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | 30MHz | - | CSA, UL, VDE | - | - | Rectangular - 30.50mm x 22.86mm | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 50.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 10GEEW3E-R Delta Electronics | In Stock | - | Datasheet | 18 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 115/250VAC | Bulk | 2008 | GE | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | 115V | CSA, UL, VDE | - | - | Rectangular - 28.45mm x 21.60mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 20GEEG3EM Delta Electronics | In Stock | - | Datasheet | 18 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | 20A | - | - | 115/250VAC | Bulk | 2008 | GE | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | STANDARDS: IEC, UL 2601; UL 544; CSA; VDE | - | - | - | NO | NO | YES | - | 3 | - | - | - | - | - | - | - | CSA, UL, VDE | - | - | Rectangular - 34.50mm x 26.50mm | - | - | - | - | - | SNAP | IEC 320-C20 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | 16A, 250VAC | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 04BEEG3F Delta Electronics | 37 |
| Datasheet | 18 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 115/250VAC | Bulk | 2008 | BE | - | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 4A | - | 115V | CSA, UL, VDE | - | - | Rectangular - 29.00mm x 33.10mm | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |