- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CE10.6100.151 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | - | SOCKET | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5411.6253.121 Schurter Inc. | 37 |
| - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 69.99999g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | - | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 per connection (2) | - | - | - | Male | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 86.2mm | 6A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 63.00mm | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 28.5mm | - | 30mm | - | 0.047 1.20mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CEB0.6100.151 Schurter Inc. | 21 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | Bulk | - | CE | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | - | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | - | - | - | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5424.1251.151 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 81.500003g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | - | FELCOM 54 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 per connection (2) | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | 106.8mm | 1A | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6145.1477.000 Schurter Inc. | 21 |
| - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | - | 10A | 15A | - | 250VAC | Bulk | - | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF11.0879.0014.02 Schurter Inc. | 37 |
| - | 22 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 51.999999g | - | - | 10A | 2.5A | - | 250VAC | Bulk | - | DF11 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 73.50mm | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 2.5A | - | - | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DC22.1221.111 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 1A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | - | 10 mH | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | DPST | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Switch On-Off | Shielded | - | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PX0718/1/15/ST Bulgin | 20 | - | Datasheet | 24 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | GLASS FILLED POLYETHELENE | - | - | TIN | Brass | - | - | - | 250VAC | Bulk | 2005 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades - Module | - | 3 per connection (2) | 70°C | -20°C | Black | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 6 | Straight | - | 32.3mm | 10A | - | 250V | cULus | - | - | Rectangular - 32.50mm x 55.20mm | 100MOhm | - | - | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 15A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 57.1mm | 35mm | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4707.1000 Schurter Inc. | 21 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 24.299992g | - | - | - | - | - | 250VAC | Bulk | - | 4707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4312 Schurter Inc. | 1034 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | THRMOPLASTIC | - | 12.270014g | TIN/TIN COPPER | - | 10A | - | 250V | 250VAC | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | PLUG | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4220 Schurter Inc. | 194 |
| Datasheet | 13 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 11.800007g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | PLUG | 250V | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301460107 Molex | 4 | - | - | 3 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 02BEEG3H Delta Electronics | 159 |
| Datasheet | 18 Weeks | - | Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | Bulk | 2008 | BE | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | STANDARDS: CSA; UL; VDE | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | 2A | - | 115V | CSA, UL, VDE | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | 115V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.5102.201 Schurter Inc. | 43 | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Metal | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | 2 | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.2102 Schurter Inc. | 117 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 18.600009g | - | - | 10A | - | 250V | 250VAC | Bulk | - | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | Black | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 42.00mm | - | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | - | DPST | Unfiltered - Commercial | Red | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PX0580/PC/7/LC Bulgin | 1738 | - | Datasheet | 24 Weeks | Nickel | Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | Nylon | - | - | Brass | - | 15A | - | 250VAC | Bulk | 2005 | PX | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades | - | 3 | 70°C | -40°C | Black | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Right Angle | - | 23.7mm | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.25mm x 22.48mm | - | PLUG | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 49.8mm | - | - | 0.126 3.20mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6162.0005 Schurter Inc. | 120 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | PA6 | Polyamide | 9.059997g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 1061 | e3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | 26.7mm | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 34.6mm | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222SR-10-06 Schaffner EMC Inc. | 80 | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | 225 μH | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 16 AWG | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() BZM27/Z0000/57B Bulgin | 2007 | - | Datasheet | 24 Weeks | Nickel, Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | NYLON | - | - | - | Brass | - | - | - | 250VAC | Bulk | 2002 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | Male | STANDARDS: UL; VDE; CSA | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 32.3mm | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 54.90mm x 21.30mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 57.5mm | 57.5mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6220.5320 Schurter Inc. | 7553 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 15.389992g | - | - | - | - | - | 250VAC | Bulk | - | 6220 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 30.5mm | 10A | - | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | - | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 30mm | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |