- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Panel Cutout Dimensions | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9222ES1B-10-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 250V | Bulk | 2008 | FN 9222E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN379-6-21 Schaffner EMC Inc. | 7 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | NOT SPECIFIED | NOT SPECIFIED | 250V | Bulk | 2009 | FN 370 | yes | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 70mm | 6A | 400Hz | 250V | CSA, UL, VDE | Variable Size | - | - | - | SNAP | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Front or Rear Side Mount, Voltage Selector | 58mm | - | 50mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9299B-6-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 152.999995g | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2002 | FN 9290 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Male | - | 220nF | 250V | - | - | - | - | - | - | IP40 | 55.6mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.80mm x 47.10mm | 780 μH | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | 87.2mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | No SVHC | RoHS Compliant | UL94 V-2 | ||
![]() FN9233EB-3-06 Schaffner EMC Inc. | 21 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 250V | Bulk | 2008 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.50mm | - | - | - | SNAP | IEC 320-C14 | - | 3A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ESB-10-06 Schaffner EMC Inc. | 12 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 29.40mm x 20.80mm | - | 250V | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ES1B-10-06 Schaffner EMC Inc. | 12 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 10A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ES1B-12-06 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9233EB-12-06HI Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 250V | Bulk | 2008 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CSA, ENEC, UL | Rectangular - 28.50mm x 21.50mm | - | - | - | SNAP | IEC 320-C16 | - | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN382-6-.. Schaffner EMC Inc. | 77 |
| Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | NOT SPECIFIED | NOT SPECIFIED | 250V | Bulk | - | FN 380 | yes | Not For New Designs | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | Male | 8548.90.01.00 | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 56.5mm | 6A | 400Hz | 250V | CSA, UL, VDE | Variable Size | - | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | 58mm | - | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ES1B-3-06 Schaffner EMC Inc. | 21 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 3A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ESR-1-06 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 29.40mm x 20.80mm | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ES1B-6-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.90mm | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ES1B-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.90mm | - | - | - | - | IEC 320-C14 | - | 8A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244EB-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.50mm | - | - | - | SNAP | IEC 320-C14 | - | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ESB-15-06 Schaffner EMC Inc. | 21 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 29.40mm x 20.80mm | - | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244EB-12-06HI Schaffner EMC Inc. | 12 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CSA, ENEC, UL | Rectangular - 28.50mm x 21.50mm | - | - | - | SNAP | IEC 320-C16 | - | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ER-12-06HI Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 250V | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | 250V | CSA, ENEC, UL | Rectangular - 28.50mm x 21.50mm | - | - | - | SNAP | IEC 320-C16 | - | 12A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9244ER-3-06 Schaffner EMC Inc. | 119 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 250V | Tray | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.50mm | - | 250V | - | SNAP | IEC 320-C14 | - | 3A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9222R-12-07 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | 250V | Bulk | 2008 | FN 9222 | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 28.50mm x 21.50mm | 110 μH | - | - | - | IEC 320-C14 | - | 12A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() FN9222SB-15-07 Schaffner EMC Inc. | 37 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 250V | Bulk | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | Rectangular - 29.40mm x 20.80mm | 75 μH | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 |