- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Diode Type | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1656505 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | 16A | - | - | 250VAC | Bulk | 2014 | - | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | EAC | - | - | - | - | - | - | - | - | - | - | Special - Germany | - | - | - | Unfiltered - Commercial | No | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 6162.0015 Schurter Inc. | 225 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 8.950001g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.9100 Schurter Inc. | In Stock | - | - | 9 Weeks | - | Panel, Rivet, Screw | Rivet | - | POLYETHYLENE | - | 7.899992g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6110-9 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | - | - | CCC, cULus, ENEC | - | - | - | - | SOCKET | - | - | - | - | SNAP | IEC 320-C16 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() K31S10A Altech Corporation | 40 |
| - | 8 Weeks | Nickel | - | - | - | - | Polyamide | - | - | Brass | - | - | 120V | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | Screw | - | MAINS POWER CONNECTOR | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() K31S20A Altech Corporation | 12 |
| - | 8 Weeks | Nickel | - | - | - | Plastic | Polyamide | - | - | Brass | - | - | 250V | - | - | - | - | - | - | Active | 1 (Unlimited) | Screw | - | MAINS POWER CONNECTOR | 2 | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP44 | ||
![]() F31S58A Altech Corporation | 47 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() F31S28A Altech Corporation | 41 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() K31S75A Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 857-01/046 Qualtek | In Stock | - | Datasheet | 25 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 115/250VAC | Bulk | 2003 | 857 | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 60Hz | - | 115V | CSA, UL, VDE | - | - | - | Rectangular - 30.50mm x 22.86mm | - | 5 mH | 400μA | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 4797.0025 Schurter Inc. | 313 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 20.400005g | - | - | 16A | - | - | 250VAC | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | Black | Female | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 16A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 37.60mm x 29.50mm | PLUG | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PX0595/20/63 Bulgin | 1350 | - | Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | - | - | TIN | BRASS | 10A | - | - | 250VAC | Bulk | 2005 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.40mm x 19.80mm | - | - | - | - | - | - | IEC 320-C16 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | 10/15A, 250/125VAC | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.0504.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | 41.999989g | - | - | - | 6A | 250V | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | 54.5mm | 6A | - | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | - | - | 250V | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 1301550146 Molex | 14 | - | Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Safeway 130155 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P4W), California Style | - | 50A | - | Unfiltered - Commercial | No | Yes | - | - | - | Locking Blade | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() BZV01/A0620/01 Bulgin | 140 | - | Datasheet | 24 Weeks | - | Snap in | Panel Mount, Snap-In | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 2005 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -40°C | Black | Male | STANDARDS: IEC/EN; VDE; UL; CSA | 15nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 6A | - | - | 250V | CSA, ENEC, UL, VDE | - | - | - | Rectangular - 34.40mm x 56.60mm | - | 700 μH | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 36.1mm | 58.9mm | 57mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 1301460108 Molex | 21 |
| Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | 20A | 250V | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 20A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L2-20P | - | 20A | - | Unfiltered - Commercial | No | No | - | - | - | Cord Grip, Locking Blade, Strain Relief | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() PS00/A0620/6300 Bulgin | 129 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2002 | PS00 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 15nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 56.9mm | 6A | - | - | 250V | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.00mm | - | 700 μH | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 22.5mm | 49.8mm | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 723-15/48 Qualtek | 461 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | 2007 | 723 | - | - | Obsolete | Not Applicable | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | - | - | - | 10A | - | - | 250V | CSA, UL, VDE | - | - | - | Rectangular - 27.30mm x 31.12mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | PIN | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5150.0031.1 Schurter Inc. | 57 |
| Datasheet | - | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 47.999995g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 5150 | - | - | Obsolete | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 42.5mm | 15A | - | TIN | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() F2200CA03 Curtis Industries | 37 |
| Datasheet | 8 Weeks | - | Flanges, Panel | Panel Mount, Flange, Right Angle | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F2200 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | CE, CSA, TUV, UL | - | - | - | Variable Size | - | - | - | 250V | 3A | - | IEC 320-C14 | 1 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSP1.8111.1 Schurter Inc. | 120 | - | - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | POLYETHYLENE | Thermoplastic | 12.600002g | - | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 25.5mm | 10A | - | - | 250V | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |