- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | ELV | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CG60.6101.151 Schurter Inc. | 34 |
| Datasheet | 10 Weeks | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 92.999987g | - | - | - | - | - | - | 250VAC | 125VAC | Bulk | - | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | - | 10A | 60Hz | 250V | cULus, ENEC | - | - | - | Rectangular - 28.50mm x 81.00mm | - | SOCKET | - | - | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | 97mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6173.0002 Schurter Inc. | 87 |
| Datasheet | 13 Weeks | - | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 1681 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSF1.0211.31 Schurter Inc. | 11 |
| Datasheet | 13 Weeks | - | - | - | BOARD AND PANEL | - | - | PBTB | - | 17.400002g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | - | TIN/TIN COPPER | Unfiltered - Commercial | No | - | - | - | 16A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9289B-6-100 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 103.999999g | - | - | - | - | - | - | - | - | Bulk | 2012 | FN 9280 | - | - | Active | 1 (Unlimited) | Spring-Cage | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | 6A | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.80mm x 47.10mm | - | - | - | 780 μH | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 51.8mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9290B-4-100 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | 147.99999g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2012 | FN 9290 | - | - | Active | 1 (Unlimited) | Spring-Cage | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | - | 4A | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.80mm x 47.10mm | - | - | - | 1.7 mH | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Front or Rear Side Mount | 76.8mm | 49.8mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() FN378-4-.. Schaffner EMC Inc. | 77 |
| Datasheet | - | - | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | - | - | Bulk | - | FN 370 | - | yes | Not For New Designs | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 59.5mm | - | 4A | 400Hz | - | CSA, UL, VDE | - | - | - | Variable Size | - | - | - | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | Front or Rear Side Mount, Voltage Selector | 58mm | - | 50mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6423.0153.15 Schurter Inc. | 11 |
| Datasheet | 16 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 37.899996g | - | TIN | - | - | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | - | PLUG | - | - | - | - | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PS00/A1020/6300 Bulgin | 30 | - | Datasheet | 24 Weeks | - | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2002 | PS00 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | 15nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 56.9mm | - | 10A | - | 250V | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 21.00mm | - | - | - | 350 μH | - | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 49.8mm | 49.8mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 703W-00/52 Qualtek | 19 | - | - | 20 Weeks | - | Tin | Flanges, PCB, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | Thermoplastic | - | - | TIN | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 703W | e3 | yes | Active | Not Applicable | Solder | - | Receptacle, Male Blades | - | 3 | - | - | Black | Receptacle | STANDARDS: CSA; UL; VDE | - | 250V | NO | NO | NO | GENERAL PURPOSE | 7mm | 3 | Right Angle | - | - | - | 15A | - | 250V | CSA, UL, VDE | - | - | - | Rectangular - 31.30mm x 23.30mm | - | - | - | - | - | - | 250V | - | 15A | - | IEC 320-C14 | - | 15A | - | 2 | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.118 3.00mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 03IB2D Delta Electronics | 7 |
| Datasheet | 18 Weeks | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | 115/250VAC | - | Bulk | 2008 | IB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | STANDARD: CSA; UL; VDE | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | unknown | 3A | - | 115V | CSA, UL, VDE | - | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5145.0885.811 Schurter Inc. | 7 |
| Datasheet | 22 Weeks | - | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Thermoplastic | 85.048569g | - | - | - | - | 15A | 250V | - | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | - | 250V | - | - | - | - | - | - | - | IP40 | - | - | 15A | - | 500mV | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | 2 | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | 91.5mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9244EB-3-06 Schaffner EMC Inc. | 210 | - | Datasheet | 10 Weeks | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 66.3mm | - | 3.5A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | 250V | - | 3A | SNAP | IEC 320-C14 | 1 | 3A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() CGL0.6101.151 Schurter Inc. | 87 |
| Datasheet | 10 Weeks | - | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 92.999987g | - | - | - | - | - | - | 250VAC | - | Bulk | - | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 69mm | - | 10A | 60Hz | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 81.00mm | - | SOCKET | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 1A | - | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | 97mm | - | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9244S1B-8-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | 57.9mm | - | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | 250V | - | 8A | - | IEC 320-C14 | 1 | 8A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6135.0140.0210 Schurter Inc. | 145 |
| Datasheet | 19 Weeks | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 43.999991g | - | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 6135 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | - | - | - | - | CCC, cULus, ENEC | 3 | - | - | Rectangular - 27.40mm x 59.00mm | - | - | 250V | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() PX0595/10/28 Bulgin | 21 |
| Datasheet | 24 Weeks | - | - | - | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | NICKEL | BRASS | 10A | 15A | - | 250VAC | - | Bulk | 2012 | PX | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.40mm x 19.80mm | - | PLUG | - | - | - | - | - | - | - | - | IEC 320-C16 | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() PS0SSSS6A TE Connectivity Corcom Filters | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 120VAC | 250VAC | Bulk | 2009 | P, Corcom | - | - | Active | 1 (Unlimited) | Quick Connect - 0.187 (4.7mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 40°C | -10°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | - | - | - | 6A | 30MHz | 250V | CSA, UL, VDE | - | - | - | Variable Size | - | - | - | - | Compliant | 250μA | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Conversion Clip, Shielded, Voltage Selector | - | - | - | 0.031 ~ 0.114 0.79mm ~ 2.90mm | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() Q-716 Qualtek | 408 | - | Datasheet | 14 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 125V | - | 125VAC | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | 125V | cUL, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-20P | - | 20A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cable Clamp | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301420043 Molex | 2129 |
| Datasheet | 9 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Super-Safeway 130142 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA L14-30R | - | 30A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 709-00/00 Qualtek | In Stock | - | Datasheet | 22 Weeks | - | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Nylon | - | - | - | - | - | 250VAC | - | Bulk | 2001 | 709 | - | yes | Active | Not Applicable | Screw | EAR99 | Plug, Female Sockets | - | 3 | 70°C | -40°C | - | Receptacle | - | - | 250V | - | - | - | - | - | - | Straight | - | - | - | 10A | - | 250V | CSA, UL, VDE | 8 | - | - | - | 10GOhm | - | - | - | - | - | 250V | - | 10A | - | IEC 320-C15 | - | - | 18 AWG | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |