- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Throw Configuration | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9244EB-6-06 Schaffner EMC Inc. | 176 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9244E | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 66.3mm | 7.2A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301470033 Molex | 9 | - | - | 3 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 480V | - | - | - | - | - | - | Active | Not Applicable | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() GSP1.6101.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | PLASTIC | - | 11.800007g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP1 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | NO | NO | YES | - | 7mm | - | Right Angle | IP40 | - | - | - | - | CCC, cURus, ENEC | 3 | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | - | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP1.7101.1 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | PLASTIC | - | 11.800007g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP1 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | - | NO | NO | YES | - | 7mm | - | Right Angle | IP40 | - | - | - | - | CCC, cURus, ENEC | 3 | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | - | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.9110.13 Schurter Inc. | 136 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYETHYLENE | - | 12.600002g | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 2 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 30.30mm x 22.50mm | SOCKET | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.2102.01 Schurter Inc. | 11 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 15.600005g | - | - | 10A | 10A | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6423.0251.25 Schurter Inc. | 11 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 37.899996g | TIN | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | Male, Female | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | Straight | - | - | 10A | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 65.50mm | PLUG | - | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6182.0001 Schurter Inc. | 11 |
| - | 13 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Polyamide | 11.540014g | - | - | 10A | - | - | 250VAC | Tape & Reel (TR) | - | 5091 | e3 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Socket | 3 | - | - | Black | - | STANDARDS: UL; CSA; VDE, QUICK CONNECT TERMINAL | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 23.20mm x 15.80mm | - | - | - | - | - | SNAP | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.2012 Schurter Inc. | 80 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.499989g | - | - | 10A | - | - | 250VAC | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.80mm | - | - | 250V | - | 15A | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5130.2601 Schurter Inc. | 61 |
| Datasheet | 13 Weeks | Panel | - | - | - | - | - | 87.500009g | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | IP40 | 67.5mm | - | - | - | cULus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | - | - | No | No | - | - | - | Shielded | 30.6mm | - | 39mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KE10.6200.109 Schurter Inc. | 65 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 36.500011g | - | - | 10A | 10A | - | 250VAC | Bulk | - | KE | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 52.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EC12.3101.001 Schurter Inc. | 205 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 124.999993g | - | - | - | - | - | 250VAC | Bulk | - | EC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | - | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 12A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 33.90mm x 48.00mm | - | 500μA | 250V | - | - | SNAP | IEC 320-C20 | - | 12A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | Shielded | - | - | 37mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KE10.6100.505 Schurter Inc. | 66 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 37.500012g | - | - | 10A | 10A | - | 250VAC | Bulk | - | KE | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 52.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.1106.01 Schurter Inc. | 66 |
| - | 13 Weeks | - | - | - | - | - | - | 15.600005g | - | - | 10A | 10A | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.1102.01 Schurter Inc. | 66 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 15.600005g | - | - | 10A | 10A | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.0021.31 Schurter Inc. | 80 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | - | - | PBTB | - | 18.300014g | - | - | - | - | 250V | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | - | - | TIN/TIN COPPER | Unfiltered - Commercial | No | - | - | - | 16A, 250V | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.0023.01 Schurter Inc. | 91 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 18.300014g | - | - | 10A | 10A | 250V | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSF1.2200.51 Schurter Inc. | 86 |
| Datasheet | 13 Weeks | Through Hole | - | Module | - | POLYETHYLENE | - | 14.600004g | - | - | - | - | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.1304.31 Schurter Inc. | 86 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 15.999989g | - | - | 10A | 10A | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6422.0051.20 Schurter Inc. | 32 |
| Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 24.999999g | TIN | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 46.70mm | PLUG | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | DPST | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |