- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9233S-15-06 Schaffner EMC Inc. | 146 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | 200 μH | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | 29.9mm | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() DD11.0113.1110 Schurter Inc. | 104 | - | - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 32.000006g | - | - | - | - | - | 250VAC | Bulk | - | DD11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 38.1mm | 10A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | - | - | 65mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9233SB-1-06 Schaffner EMC Inc. | 172 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | IEC 320-C14 | - | 1A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301410043 Molex | 1 | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 15A | 125V | - | Bulk | 2016 | Super-Safeway 130141 | - | - | Active | Not Applicable | Screw | - | Plug, Male Blades | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60A | - | - | CSA | - | - | - | - | - | - | - | NEMA L1-15P | - | - | Unfiltered - Commercial | No | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() PX0575/10/48 Bulgin | 3359 | - | Datasheet | 24 Weeks | Nickel | Panel | Panel Mount, Snap-In | - | - | POLYAMIDE | Nylon | - | TIN | Brass | - | 15A | - | 250VAC | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -40°C | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 27.13mm | - | - | - | CCC, CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.40mm x 19.80mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | Unfiltered - Commercial | No | - | - | - | - | - | 22.5mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() PX0598/30/63 Bulgin | 21 |
| Datasheet | 24 Weeks | Nickel | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | Nylon | - | TIN | Brass | 16A | - | - | 250VAC | Bulk | 2012 | PX | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -40°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 34.5mm | - | - | - | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.30mm x 24.30mm | PLUG | - | 250V | 16A | - | IEC 320-C20 | 1 | 20A | Unfiltered - Commercial | No | - | - | - | - | - | 27mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.4320 Schurter Inc. | In Stock | - | - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | Thermoplastic | 7.800003g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | Black | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | IEC 320-C16 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4312.0000 Schurter Inc. | 655 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Bulkhead | - | 3 | - | Plastic | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 4761 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | - | - | Black | - | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | cURus, ENEC | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | Unfiltered - Commercial | No | - | - | - | Gasket | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9233E-6-06 Schaffner EMC Inc. | 157 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9233E | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | 1.6 mH | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233E-15-06 Schaffner EMC Inc. | 155 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9233E | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | 200 μH | 250V | 15A | - | IEC 320-C14 | 1 | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 22.5mm | 48mm | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN283E-6-06 Schaffner EMC Inc. | 68 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2013 | FN 280 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.6mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.00mm x 60.00mm | - | - | - | - | SNAP | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Earth Line Choke, Front or Rear Side Mount | 65mm | - | 50mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN382B-4-22 Schaffner EMC Inc. | 75 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | - | Tray | 2015 | FN 380 | - | - | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 56.5mm | 4A | 400Hz | 250V | CSA, UL, VDE | - | Variable Size | - | - | - | - | - | IEC 320-C14 | - | 4A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Bleed Resistor | 58mm | - | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9299-10-100 Schaffner EMC Inc. | 55 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 153.999996g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2012 | FN 9290 | - | - | Active | 1 (Unlimited) | Spring-Cage | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.80mm x 47.10mm | - | 320 μH | - | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | 76.8mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301490012 Molex | 21 |
| Datasheet | 3 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | 15A | 125V | - | Bulk | 2010 | Safeway 130149 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | - | - | - | - | - | - | NEMA 5-15R | - | 15A | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() BZH11/Z0000/00 Bulgin | 391 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | 1 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 15A | - | 250VAC | Bulk | 2003 | Polysnap® BZH | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | Receptacle | STANDARDS: UL; VDE; CSA | - | 250V | NO | NO | NO | GENERAL PURPOSE | 6 | Straight | - | 36.1mm | 10A | - | 250V | CSA, ENEC, UL, VDE | - | Rectangular - 76.50mm x 34.40mm | - | - | - | - | - | IEC 320-2-2/F; IEC 320-C14 | 2 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 79.5mm | 79.5mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() GSF1.0222.31 Schurter Inc. | 11 |
| - | 13 Weeks | - | Through Hole | - | Module | - | POLYETHYLENE | - | 14.94g | - | - | - | - | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6205.4115 Schurter Inc. | 21 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 11.600001g | TIN | - | - | - | 250V | 250VAC | Bulk | - | 6205 | e3 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UL | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KM00.1105.1101 Schurter Inc. | 37 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Thermoplastic | 30.000004g | - | - | 10A | 10A | - | 250VAC | Bulk | - | KM | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | 250V | CCC, cULus, ENEC | - | Rectangular - 28.00mm x 47.00mm | - | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Terminating Cover | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() PX0695/20/28 Bulgin | 147 | - | Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | - | POLYAMIDE | - | - | TIN | BRASS | 10A | - | - | 250VAC | Bulk | 2011 | PX | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 3 | 70°C | -40°C | - | - | STANDARDS: CSA, UL, VDE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 35.7mm | - | - | - | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.26mm x 24.77mm | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | - | Unfiltered - Commercial | No | - | - | - | - | - | 35.5mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() GSF1.1101.01 Schurter Inc. | 86 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | 15.600005g | - | - | 10A | 10A | - | 250VAC | Bulk | - | GSF1 | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 |