- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1200CA10 Curtis Industries | 37 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F1200 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | - | CE, CSA, TUV, UL | - | Rectangular - 30.50mm x 22.90mm | - | - | 250V | 10A | - | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 10KENG3EAM-R Delta Electronics | In Stock | - | Datasheet | 18 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | 115/250VAC | Bulk | 2002 | KEN | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | 10A | - | - | 115V | CSA, UL, VDE | - | Rectangular - 28.45mm x 21.90mm | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Bleed Resistor | - | - | - | 0.032 ~ 0.063 0.81mm ~ 1.60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 703W-00/53 Qualtek | 7434 | - | - | 20 Weeks | Tin | Flanges, PCB, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | Thermoplastic | - | Nylon | - | BRONZE | 10A | - | - | 250VAC | Bulk | 2007 | 703W | - | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Black | Receptacle | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 7mm | 3 | Right Angle | - | - | 15A | - | - | 250V | CSA, UL, VDE | - | Rectangular - 31.30mm x 23.30mm | - | - | 250V | 15A | SNAP | IEC 320-C14 | - | 15A | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1301490053 Molex | 35 |
| Datasheet | 11 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Safeway 130149 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Blades | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | NEMA L16-30P | - | 30A | - | Unfiltered - Commercial | No | - | - | - | - | Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5003.0421.1 Schurter Inc. | 42 |
| Datasheet | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 41.999989g | - | - | - | - | - | 125V | 125VDC | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | 1MOhm | - | 85°C | -25°C | - | Female | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 61mm | 15A | - | TIN | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | 125V | 15A | SNAP | Special - Molex HCS | 1 | 15A | 3 | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PF0016/20/63 Bulgin | 37 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYAMIDE | - | - | - | TIN | BRASS | - | - | - | 250VAC | Bulk | 2015 | PF | e3 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 2 | 70°C | -40°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 2 | Straight | - | 32.6mm | - | - | - | - | CSA, ENEC, UL, VDE | - | Rectangular - 27.30mm x 31.12mm | - | - | 250V | 10A | - | IEC 320-C18 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | - | 31mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PF0011/30/28 Bulgin | 37 |
| Datasheet | 24 Weeks | - | Snap in | Panel Mount, Snap-In | Module | POLYAMIDE | - | - | - | NICKEL | BRASS | - | - | - | 250VAC | Bulk | 2010 | PF | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | - | - | - | - | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF0011/20/28 Bulgin | 128 |
| Datasheet | 24 Weeks | Nickel | Snap in | Panel Mount, Snap-In | - | POLYAMIDE | Nylon | - | - | - | BRASS | - | - | - | 250VAC | Bulk | 2010 | PF | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | - | 10A | - | - | 250V | CSA, ENEC, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF0033/10/28 Bulgin | 68 |
| Datasheet | 24 Weeks | - | Snap in | Panel Mount, Snap-In | Module | POLYAMIDE | - | - | - | TIN | BRASS | - | - | - | 250VAC | Bulk | 2010 | PF | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -20°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 42mm | - | - | - | - | CSA, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 31.12mm | PLUG | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included, Twin Fused | - | - | - | - | 31mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() KE10.6100.109 Schurter Inc. | 37 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 37.500012g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | KE | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CSA, ENEC, UL | - | Rectangular - 27.50mm x 52.50mm | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0013 Schurter Inc. | 11 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 8.880006g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6010 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSP2.8203.13 Schurter Inc. | 11 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYAMIDE | - | 11.000012g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CD41.4501.151 Schurter Inc. | 21 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | 250V | 250VAC | Bulk | - | CD | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 69mm | 6A | 60Hz | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 67.50mm | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Voltage Selector | 83.5mm | - | 30mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BZV03/Z0000/06 Bulgin | 185 | - | Datasheet | 24 Weeks | - | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 15A | - | 250VAC | Bulk | 2005 | Polysnap® BZV | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 66.6mm | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | Rectangular - 34.40mm x 76.50mm | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | - | 78.7mm | 34.4mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() CD34.1133.151 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 82.000003g | - | - | - | - | - | - | - | Bulk | - | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | Rectangular - 28.50mm x 67.50mm | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() GSP2.8201.15 Schurter Inc. | 11 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | 10.000011g | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | GSP2 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 1301420018 Molex | 21 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Super-Safeway 130142 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | Cord-Clamp Strain Relief, Grounding Tab, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301460035 Molex | 21 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | NEMA 5-15P | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | Cord Grip, Ground Indicator, Lighted, Strain Relief | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN9222R-15-07 Schaffner EMC Inc. | 49 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 15A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | 75 μH | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN282-1-06 Schaffner EMC Inc. | 63 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Tray | 2005 | FN 280 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 64.8mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.00mm x 60.00mm | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Front or Rear Side Mount | 82mm | 32mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | - |