- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN281-1-06 Schaffner EMC Inc. | 80 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | FN 280 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Front or Rear Side Mount | 82mm | 32mm | 32mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6160.0106 Schurter Inc. | 124 |
| Datasheet | 14 Weeks | - | Panel Mount, Flange | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | - | Bulk | - | 2577 | - | Active | Vendor Undefined | Quick Connect - 0.110 (2.8mm) | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 20.60mm x 11.70mm | - | - | - | - | - | IEC 320-C8 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() PMRBU Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 125V | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | MAINS POWER CONNECTOR | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() F1500CB15 Curtis Industries | 52 |
| Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | 15A | - | - | 250VAC | - | Bulk | 2009 | F1500 | yes | Active | 1 (Unlimited) | Wire Leads | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UL | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301500157 Molex | 2918 |
| Datasheet | 11 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Safeway 130150 | yes | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP44 | - | - | - | - | CSA | - | - | - | - | - | - | - | - | Pin and Sleeve (3P4W) | - | 30A | - | Unfiltered - Commercial | No | - | - | - | Chemical Resistant, Flip Lid, Impact Resistant, Push-Twist Lock, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 723W-X2/02 Qualtek | 4 | - | - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | 2005 | 723W | yes | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | Straight | - | - | 10A | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1301490042 Molex | 22 |
| Datasheet | 11 Weeks | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 250V | - | 125/250VAC | Bulk | - | Safeway 130149 | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | CSA, UL | - | - | - | - | - | - | - | - | NEMA L14-20R | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 6183.0001 Schurter Inc. | 218 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | Polyamide | - | - | - | - | 16A | - | - | 250VAC | - | Bulk | - | 5213 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | 3 | - | - | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cURus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 37.40mm x 29.20mm | - | - | 250V | - | - | IEC 320-2-2/J | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.0034 Schurter Inc. | 107 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 24.700004g | - | - | - | 10A | - | 125V | 250VAC | - | Bulk | - | KEC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 13A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6136.0375.0410 Schurter Inc. | 41 |
| Datasheet | 19 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 38.000013g | - | - | - | 16A | 20A | - | 250VAC | - | Bulk | - | 6136 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 43.20mm x 50.80mm | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6160.0150 Schurter Inc. | 237 |
| - | 14 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | - | Bulk | - | 2579 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | 2 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | IEC 320-C8 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() FN9233ER-15-06 Schaffner EMC Inc. | 12 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 15A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | 200 μH | - | - | SNAP | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() KE10.6200.107 Schurter Inc. | 82 |
| Datasheet | 13 Weeks | - | - | - | - | - | 36.500011g | - | - | - | 10A | 10A | - | 250VAC | - | Bulk | - | KE | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 52.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 1301420017 Molex | 8 | - | Datasheet | 4 Weeks | Free Hanging | Free Hanging (In-Line) | 125 | - | - | - | - | - | - | - | 20A | - | - | - | Bulk | 2010 | Super-Safeway 130142 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | 20A | - | Unfiltered - Commercial | No | No | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9222S1R-12-06 Schaffner EMC Inc. | 155 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 110 μH | 250V | 12A | - | IEC 320-C14 | 1 | 12A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301550145 Molex | 2398 |
| Datasheet | 6 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 50A | 480V | - | - | Bulk | 2010 | Safeway 130155 | - | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P4W), California Style | - | 50A | - | Unfiltered - Commercial | No | Yes | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9244SB-8-06 Schaffner EMC Inc. | 163 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 8A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244SB-12-06 Schaffner EMC Inc. | 156 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | IEC 320-C14 | - | 12A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GRF4.0416.013.C Schurter Inc. | 50 |
| - | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 37.000012g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | GRF4 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 29mm | 10A | 60Hz | 250V | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | 250V | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 59.3mm | - | 31.4mm | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5707.0601.313.01 Schurter Inc. | 7 |
| Datasheet | 14 Weeks | Flanges | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | - | - | 5707 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 2 | - | - | - | Male | - | 100nF | 125V | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 6A | - | - | cURus, ENEC | 3 | - | Rectangular - 30.50mm x 33.50mm | - | - | 250V | - | - | IEC 320-C18 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Shielded | 42mm | - | 51mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - |