- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSF1.4402.01 Schurter Inc. | 37 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | 15.600005g | - | - | - | - | - | 250VAC | Tray | - | GSF1 | e3 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | - | 0.236 6.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.2021 Schurter Inc. | 50 |
| - | 13 Weeks | Screw | - | - | - | 17.499991g | - | - | - | - | 250V | - | - | - | KEB2 | - | - | Active | Vendor Undefined | Quick Connect | - | Receptacle, Male Blades - Module | - | - | - | Male | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | No | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() KD14.1133.107 Schurter Inc. | 37 |
| - | 13 Weeks | - | - | - | - | 37.899996g | - | - | 10A | 10A | - | 250VAC | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0012.511 Schurter Inc. | 37 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 85.048569g | - | - | 6A | 6A | - | 250VAC | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.0991.531 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 85.048569g | - | - | 6A | 6A | - | 250VAC | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.2858.230 Schurter Inc. | 21 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 85.048569g | - | - | 2A | 2A | - | 250VAC | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 2A | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.0470.831 Schurter Inc. | 82 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | 85.048569g | - | - | - | 15A | - | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | 125V | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0470.730 Schurter Inc. | 37 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 85.048569g | - | - | 10A | 10A | - | 250VAC | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() CDC4.1101.151 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | 82.000003g | - | - | - | - | - | - | Bulk | - | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | - | IEC 320-C14 | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5424.6253.301 Schurter Inc. | In Stock | - | - | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | 81.500003g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | Bulk | - | FELCOM 54 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 per connection (2) | - | - | Male | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | 111.3mm | 6A | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | 250V | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | 0.118 3.00mm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5145.2841.111 Schurter Inc. | 21 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | 85.048569g | - | - | 1A | 1A | - | 250VAC | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | 125V | - | - | - | IEC 320-C14 | - | 1A | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() CDD4.4101.151 Schurter Inc. | 21 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | PET-POLYSTER | 82.000003g | - | - | - | - | - | 250VAC | Bulk | - | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | 125V | - | - | SNAP | IEC 320-C14 | - | 4A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5145.2451.211 Schurter Inc. | 37 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 85.048569g | - | - | 2A | 2A | - | 250VAC | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 2A | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.2773.811 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 85.048569g | - | - | 15A | 15A | - | 250VAC | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() CD34.4133.151 Schurter Inc. | 37 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | 82.000003g | - | - | - | - | - | - | Bulk | - | CD | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 67.50mm | - | - | - | - | IEC 320-C14 | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DF12.1250.3310.2 Schurter Inc. | 50 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | 88.00001g | - | - | 10A | 15A | - | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | IEC 320-C14 | - | 15A | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KE20.2100.151 Schurter Inc. | 37 |
| - | 13 Weeks | - | PANEL | - | POLYETHYLENE | 38.000013g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | - | KE | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | cURus, ENEC | - | - | Rectangular - 27.50mm x 52.50mm | - | SOLDER | - | SNAP | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KD13.1132.107 Schurter Inc. | 37 |
| - | 13 Weeks | - | - | - | - | 37.399995g | - | - | 10A | 10A | - | 250VAC | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() KD14.1133.105 Schurter Inc. | 37 |
| - | 13 Weeks | - | - | - | - | 37.899996g | - | - | 10A | 10A | - | 250VAC | Bulk | - | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | IP40 | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() BZH01/Z0000/69 Bulgin | 580 | - | Datasheet | 24 Weeks | Panel | Panel Mount, Snap-In | Module | - | - | NOT SPECIFIED | NOT SPECIFIED | 10A | - | - | 250VAC | Bulk | 2015 | Polysnap® BZH | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | Male | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 31.5mm | - | CSA, ENEC, UL, VDE | - | - | Rectangular - 60.30mm x 34.40mm | - | - | - | - | IEC 320-C14 | 1 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | 62.7mm | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | ROHS3 Compliant | - | - | - |