- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6163.0021 Schurter Inc. | 87 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 15.340012g | - | - | - | - | - | 250VAC | - | Bulk | - | 2565 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Straight | IP20 | - | - | - | - | cCSAus, UL, VDE | - | - | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | - | IEC 320-C6 | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.4330 Schurter Inc. | 7 |
| - | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | 7.800003g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Black | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | - | - | - | IEC 320-C16 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PE163210 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2009 | PE1 | - | yes | Active | 1 (Unlimited) | - | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 30MHz | - | CE, CSA, TUV, UL | - | - | Rectangular - 29.20mm x 61.20mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded, Voltage Selector | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 862-06/002 Qualtek | 439 |
| - | 25 Weeks | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | - | Bulk | 2007 | 862 | - | - | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 2.2MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 6A | 60Hz | 115V | CSA, UL, VDE | - | - | Rectangular - 66.04mm x 27.00mm | - | - | 1.3 mH | 450μA | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6162.0006 Schurter Inc. | In Stock | - | - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | PA6 | - | 9.089991g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 1061 | e3 | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6102.5325 Schurter Inc. | 66 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | 7.899992g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6102-5 | - | - | Active | Vendor Undefined | 3 | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP30 | 23mm | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | 250V | 10A | - | IEC 320-C18 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BZM27/Z0000/53D Bulgin | 1226 | - | Datasheet | 24 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | NYLON | - | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2010 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | - | - | - | CSA, ENEC, UL, VDE | - | - | Rectangular - 45.90mm x 21.30mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.0004 Schurter Inc. | In Stock | - | - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 15.699994g | - | - | - | - | - | 250VAC | - | Bulk | - | KEB1 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 35.5mm | 10A | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | 30mm | - | 2.5mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301550167 Molex | 2107 |
| - | 4 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | MAINS POWER CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 6102.5220 Schurter Inc. | 67 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | Thermoplastic | 6.000006g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6102-5 | - | - | Active | Vendor Undefined | 3 | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 2 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP30 | 23mm | 15A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | 250V | 10A | - | IEC 320-C18 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 716W-X2/02 Qualtek | 4147 |
| - | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | 100 | - | Thermoplastic | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 716W | - | yes | Active | Not Applicable | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | Black | Receptacle | - | 250V | - | - | - | - | - | Straight | - | - | 15A | - | 250V | CSA, UL, VDE | - | - | Rectangular - 32.60mm x 25.30mm | - | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 2 | - | Unfiltered - Commercial | No | - | - | - | - | 25.25mm | 35.1mm | 27.7mm | - | 0.031 ~ 0.059 0.79mm ~ 1.50mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 5145.0470.811 Schurter Inc. | 21 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 85.048569g | - | - | - | 15A | - | - | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | 60Hz | 125V | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | - | 15A | 125V | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9255S-2-06 Schaffner EMC Inc. | 25 |
| Datasheet | 12 Weeks | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 2A | - | - | 250VAC | Bulk | - | FN 9255 | - | - | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CE, CQC, ENEC, UR | - | - | Rectangular - 29.50mm x 21.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | 0.059 ~ 0.087 1.50mm ~ 2.20mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() EF11.2561.0010.01 Schurter Inc. | 243 |
| Datasheet | 22 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | 125 | - | Thermoplastic | 62.00001g | - | - | 16A | 20A | 250V | 250VAC | 125/250VAC | Bulk | - | EF11 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 20A | - | - | cULus, ENEC | - | - | Rectangular - 32.50mm x 79.50mm | - | 125V | - | - | - | - | - | IEC 320-C20 | - | 20A | - | DPST | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | 79.2mm | 36mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9260-4-06 Schaffner EMC Inc. | 256 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FN 9260 | - | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Receptacle | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | 4A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | 1 mH | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 35mm | 35mm | 35mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN282-6-06 Schaffner EMC Inc. | 84 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2000 | FN 280 | - | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 82mm | 32mm | 32mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5200.0223.3 Schurter Inc. | 23 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 58.000006g | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.7mm | 2A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.00mm x 29.00mm | SOCKET | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | - | 34mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD22.1121.1111 Schurter Inc. | 98 |
| Datasheet | 7 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 85.048569g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | DD22 | - | - | Active | Vendor Undefined | - | Solder, Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 60.9mm | 1A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | 33mm | - | 66.3mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CG20.6101.151 Schurter Inc. | 49 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 92.999987g | TIN/TIN COPPER | - | - | - | 250V | 250VAC | - | Bulk | - | CG | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 2A | - | - | cULus, ENEC | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | - | - | UL94 V-0 | No | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9260-2-06 Schaffner EMC Inc. | 139 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | FN 9260 | - | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Receptacle | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41mm | 2A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | 2.7 mH | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 35mm | 35mm | 35mm | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - |