- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9260-2-06 Schaffner EMC Inc. | 139 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | FN 9260 | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Receptacle | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41mm | 2A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | 2.7 mH | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 35mm | 35mm | 35mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4304.4065 Schurter Inc. | 48 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | ALUMINUM ALLOY | - | 129.999998g | - | - | - | - | - | - | 250VAC | Bulk | - | FKI | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67mm | 10A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | - | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD11.0123.1111 Schurter Inc. | 192 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | - | 250VAC | Bulk | - | DD11 | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 38.1mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 7A | - | Unfiltered - Commercial | Red | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | Cover | - | 65mm | 33mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KMF1.1161.1101 Schurter Inc. | 82 |
| Datasheet | 15 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | KMF | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Shielded | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DF11.0559.0010.01 Schurter Inc. | 37 |
| - | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | 56.699046g | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | DF11 | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 73.50mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 15A | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() PX0714/4/15/28 Bulgin | 270 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | Nylon | - | - | - | COPPER ALLOY | - | - | - | 250VAC | Bulk | 2001 | PX | yes | Active | 1 (Unlimited) | 12 | Solder | EAR99 | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -20°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 12 | Straight | - | 33.3mm | 10A | - | - | 250V | CSA, DEMKO, FIMKO, NEMKO, S+ MARK, SEMKO, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.51mm x 95.50mm | - | - | - | 250V | 10A | - | IEC 320-2-2/F | 4 | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | 98mm | 35.05mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KMF8.0001 Schurter Inc. | In Stock | - | Datasheet | - | - | - | - | Module | - | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | - | - | KMF | - | Obsolete | Vendor Undefined | - | Quick Connect | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222-3-06 Schaffner EMC Inc. | 360 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9222 | yes | Active | Not Applicable | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.9mm | 3A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 2.5 mH | 250V | 3A | SNAP | IEC 320-C14 | 1 | 3A | 3 | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Front or Rear Side Mount | 22.5mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6220.5325 Schurter Inc. | 159 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 15.389992g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 6220 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6220.5225 Schurter Inc. | 116 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 15.300011g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 6220 | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.1001.01 Schurter Inc. | 11 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | 16.400001g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | GSF1 | yes | Active | Vendor Undefined | - | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Mounting Hardware | - | - | - | 0.236 6.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 6610.2015.03 Schurter Inc. | 89 |
| - | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Thermoplastic | - | - | 10A | 15A | - | 250VAC | Bulk | - | 6610 | - | Active | Vendor Undefined | - | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | - | 250V | - | - | - | - | - | - | IP40 | - | 15A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | - | No | No | - | - | V-Lock Notch | - | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6162.0083 Schurter Inc. | 116 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Polyamide | 9.629993g | Thermoplastic | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6061-G | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | - | 70°C | -25°C | Black | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.30mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | 3 | Unfiltered - Commercial | - | No | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP20, IP30 | ||
![]() 5604775 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | DIN Rail | 125 | - | - | - | - | - | - | - | 15A | 125V | - | Bulk | 2015 | - | - | Active | Not Applicable | - | Screw | - | Receptacle, Female Sockets | - | 3 per connection (2) | - | - | Beige, White | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA 5-15R | 2 | 15A | - | Unfiltered - Commercial | - | No | No | - | Circuit Breaker | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() FN9233U-1-06 Schaffner EMC Inc. | 21 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.75mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Front or Rear Side Mount | 25mm | - | 51.85mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5120.2207.0.21 Schurter Inc. | 20 |
| Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | METALLIC/STEEL | - | - | - | - | - | - | - | 250V | - | Bulk | - | 5120 | - | Obsolete | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 15A | 60Hz | TIN | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Bleed Resistor, Shielded, V-Lock Notch | 24.6mm | 48.6mm | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9222SB-6-07 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.9mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | 780 μH | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() K32S20A Altech Corporation | 36 |
| - | 8 Weeks | Nickel | - | - | - | - | Polyamide | - | - | - | Brass | - | - | 250V | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Screw | - | MAINS POWER CONNECTOR | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | 240V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9233S1B-1-06 Schaffner EMC Inc. | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233 | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6160.0004 Schurter Inc. | 255 |
| - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 4.470011g | - | - | - | - | - | - | 250VAC | Bulk | - | 2571 | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | 2 | - | - | - | Male | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP20 | - | 2.5A | - | - | 250V | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 19.20mm x 10.60mm | - | 250V | - | - | - | SNAP | IEC 320-C8, Non-Polarized | - | 2.5A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - |