- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9244R-12-06HI Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 12A | 400Hz | - | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C16 | - | 12A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222S1-3-07 Schaffner EMC Inc. | 149 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 3A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 2.5 mH | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244EB-10-06 Schaffner EMC Inc. | 266 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 11.6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 190μA | - | - | SNAP | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke, Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222S1-15-07 Schaffner EMC Inc. | 141 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 15A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | 75 μH | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5130.1000 Schurter Inc. | 104 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | Steel | 85.048569g | - | - | - | - | 250V | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67.5mm | 16A | - | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.50mm x 28.50mm | - | 600 μH | - | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222B-12-06HI Schaffner EMC Inc. | 109 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | 12A | 250V | - | Tray | 2008 | FN 9222 | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | Straight | IP40 | 43.9mm | 12A | 400Hz | - | 250V | CSA, ENEC, UL | 3 | - | Rectangular - 28.50mm x 21.50mm | - | 75 μH | - | 250V | 12A | - | IEC 320-C16 | 1 | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | - | Bleed Resistor, Front or Rear Side Mount | 48mm | - | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | IP40 | ||
![]() 6600.4320.21 Schurter Inc. | 97 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount, Snap-In | - | - | Thermoplastic | - | - | - | - | - | - | 250VAC | Bulk | - | 6600-4 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 per connection (2) | 70°C | -25°C | Black | Female | - | 250V | - | - | - | - | - | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | 3 | - | Rectangular - 32.50mm x 24.80mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 864-06/005 Qualtek | 21 |
| - | 36 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 115/250VAC | Bulk | 2007 | 864 | - | - | Active | - | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 6A | 60Hz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 28.96mm x 60.20mm | - | 2.5 mH | 450μA | - | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FN9222ESB-12-06 Schaffner EMC Inc. | 122 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222E | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 66.3mm | 12A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | 250V | 12A | - | IEC 320-C14 | 1 | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | 29.9mm | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301470071 Molex | 25 | - | Datasheet | 15 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | 120 | - | - | - | - | - | - | 30A | 250V | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | - | Screw | - | Plug, Male Blades | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | 30A | - | - | - | CSA, UL | 4 | - | - | - | - | - | - | - | - | NON-NEMA (4P4W) | - | 30A | Unfiltered - Commercial | No | No | - | - | Cord Grip, Locking Blade, Strain Relief | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() FN372-2-21 Schaffner EMC Inc. | 571 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 370 | - | yes | Active | Not Applicable | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 59.5mm | 2A | 400Hz | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | - | 250V | 2A | - | IEC 320-C14 | 1 | 2A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Voltage Selector | 58mm | 32mm | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301410038 Molex | 40 |
| Datasheet | 11 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2010 | Super-Safeway 130141 | - | - | Active | 1 (Unlimited) | - | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA 6-15R | - | 15A | Unfiltered - Commercial | No | - | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PX0691/20/63 Bulgin | 36 |
| Datasheet | 24 Weeks | Nickel | Panel, Snap in | Panel Mount, Snap-In | - | POLYAMIDE | Nylon | - | TIN | Brass | 10A | - | - | 250VAC | Bulk | 2010 | PX | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -40°C | Black | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | - | 32.4mm | - | - | - | - | CSA, ENEC, UL, VDE | - | - | Rectangular - 27.40mm x 19.80mm | - | - | - | 250V | 10A | - | IEC 320-C18 | 1 | 15A | Unfiltered - Commercial | No | - | - | - | - | - | 22.5mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222SB-3-07 Schaffner EMC Inc. | 150 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 3A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | 2.5 mH | - | - | - | - | IEC 320-C14 | - | 3A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6205.2300 Schurter Inc. | 84 |
| - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 12.239992g | TIN | - | - | - | 250V | 250VAC | Bulk | - | 6205 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF1.1123.1101 Schurter Inc. | 37 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | Thermoplastic | 57.000005g | - | - | - | - | - | - | - | - | KMF | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | Shielded | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6102.3300 Schurter Inc. | 155 |
| - | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | POLYETHYLENE | Thermoplastic | 6.89999g | - | - | - | - | 250V | 250VAC | Bulk | - | 6102-3 | - | - | Active | Vendor Undefined | 3 | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 2 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP40 | 23mm | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | SOCKET | - | - | 250V | 10A | SNAP | IEC 320-C18 | 1 | 15A | Unfiltered - Commercial | No | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 858-06/011 Qualtek | 74 |
| Datasheet | 25 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | 6A | - | - | 250VAC | Bulk | 2007 | 858 | - | - | Active | Not Applicable | - | Quick Connect | EAR99 | Receptacle, Male Blades | - | 3 | 100°C | -25°C | - | Receptacle | - | 250V | - | - | - | - | - | - | - | - | 6A | 60Hz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 28.45mm x 21.60mm | - | 800 μH | 450μA | 250V | 8A | - | IEC 320-C14 | - | 8A | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6162.0021 Schurter Inc. | 143 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 9.54999g | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6010 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | CCC, cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301420042 Molex | 21 |
| Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Super-Safeway 130142 | - | yes | Active | 1 (Unlimited) | - | Screw | - | Plug, Male Blades | - | 5 | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L23-30P | - | 30A | Unfiltered - Commercial | No | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |