- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Body Breadth | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Thread Size | Wire/Cable Diameter | Illumination Color | Hole Diameter | Accomodates a Fuse | Fuse Current | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5707.0101.312 Schurter Inc. | 11 |
| Datasheet | 14 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 1A | 60Hz | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 32.20mm | - | - | - | 12 mH | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5110.0833.1 Schurter Inc. | 37 |
| Datasheet | 15 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | 250V | 250VAC | Bulk | 5110 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 55.6mm | 8A | - | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 21.00mm | - | - | - | 600 μH | - | 250V | - | - | IEC 320-C14 | - | 8A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | No | - | - | - | - | - | 23mm | - | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.0022 Schurter Inc. | 7 |
| - | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 17.250004g | - | - | - | - | - | 250V | 250VAC | Bulk | KEA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 31.50mm | - | SOCKET | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5707.0801.312 Schurter Inc. | 44 |
| Datasheet | 14 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 50V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 32.20mm | - | - | - | 400 μH | - | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | 51mm | 51mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 4301.2042 Schurter Inc. | 7 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | 18.999992g | Thermoplastic | - | - | 10A | 10A | 250V | 250VAC | Bulk | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | - | - | - | - | - | Straight | IP40 | - | 10A | 50Hz | - | - | 250V | CCC, CSA, ENEC, UL | 3 | - | - | Rectangular - 27.50mm x 31.50mm | - | - | 250V | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | 2 | - | Unfiltered - Commercial | - | - | - | - | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5120.1001.0 Schurter Inc. | 59 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | Black | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 2A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | 5.2 mH | 500μA | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | 2 | - | Filtered (EMI, RFI) - Commercial | M3 | - | - | 3.6 mm | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 2.5mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.0522 Schurter Inc. | 135 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 16.499989g | Thermoplastic | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | Bulk | KEA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 31.50mm | - | SOCKET | 250V | - | - | 250V | 10A | - | IEC 320-C14 | - | 10A | 1 | - | Unfiltered - Commercial | - | - | - | - | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC11.0031.001 Schurter Inc. | 71 | - | Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 18.999992g | - | - | - | 10A | - | - | 250VAC | Bulk | DC11 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 36.5mm | 10A | 60Hz | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.60mm | - | SOCKET | 250V | - | - | 250V | 12A | - | IEC 320-C14 | 1 | 12A | 2 | DPST | Unfiltered - Commercial | - | - | - | - | No | - | - | - | Switch On-Off, Illuminated | - | 34mm | 44mm | 44mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5008.3022 Schurter Inc. | 43 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | Thermoplastic | 17.290006g | - | - | - | - | - | - | 250VAC | Bulk | 5008 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Pins | - | - | 2 | 85°C | -25°C | - | Receptacle | - | 8536.69.40.30 | - | 250V | NO | NO | YES | GENERAL PURPOSE | 2 | - | IP40 | 47.9mm | 2.5A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.20mm x 18.00mm | - | - | - | - | - | 250V | - | - | IEC 320-C8, Non-Polarized | - | 2.5A | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | No | - | - | - | - | - | 18mm | - | 27.2mm | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.1411.1 Schurter Inc. | In Stock | - | Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | Thermoplastic | 39.999986g | - | - | - | - | - | 125V | 125VDC | Bulk | 5003 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | - | 3 | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 62mm | 15A | - | TIN | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | - | - | 125V | 15A | SNAP | Special - AMP MATE-N-LOK or Molex MLX | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | No | - | - | - | - | Front or Rear Side Mount, Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5130.0301 Schurter Inc. | 64 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | 0301 | - | Steel | 87.500009g | - | - | - | - | - | - | 250VAC | Bulk | 5130 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 79.5mm | 16A | 50Hz | TIN | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 35.00mm x 27.00mm | - | - | - | 300 μH | - | 250V | 16A | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | No | - | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5707.0803.313 Schurter Inc. | 51 |
| Datasheet | 14 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | - | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 33.50mm | - | - | - | - | - | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5707.0203.412 Schurter Inc. | 116 |
| Datasheet | 14 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | 250V | 250VAC | Bulk | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 2 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | - | IP65 - Dust Tight, Water Resistant | 59.6mm | 2A | - | - | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.00mm x 32.20mm | - | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() DD11.0113.1111 Schurter Inc. | 133 | - | Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 35.000009g | - | - | - | - | - | - | 250VAC | Bulk | DD11 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 38.1mm | 10A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 7A | - | - | Unfiltered - Commercial | - | - | Red | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | Cover | - | 65mm | 33mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD11.0124.1110 Schurter Inc. | In Stock |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | Thermoplastic | 32.000006g | - | - | - | - | - | - | 250VAC | Bulk | DD11 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 38.1mm | 10A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 8A | 2 | - | Unfiltered - Commercial | - | - | - | - | Yes (Fuse Not Included) | - | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | - | 30.5mm | 65mm | 65mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2041 Schurter Inc. | 100 |
| Datasheet | 9 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | 19.999993g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | KEA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41.4mm | 10A | 50Hz | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 31.50mm | - | SOCKET | 250V | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Unfiltered - Commercial | - | - | - | - | Yes (Fuse Not Included) | 10A | Yes | Fuse Holder | - | Front or Rear Side Mount, V-Lock Notch, Voltage Selector | - | 44mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.1303.0 Schurter Inc. | 48 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Steel | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | 5120 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 4A | - | TIN | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | - | 2 mH | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5220.0243.3 Schurter Inc. | 98 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 56.699046g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | Bulk | 5220 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.8mm | 2A | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.00mm x 32.00mm | - | SOCKET | - | - | - | 250V | 2A | - | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | - | Yes (Fuse Not Included) | - | Yes | Fuse Holder | - | - | 36mm | 34mm | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4735.0000 Schurter Inc. | In Stock |
| Datasheet | 12 Weeks | Cable, Free Hanging, Screw | Free Hanging (In-Line) | - | POLYETHYLENE | - | 34.000008g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | 4735 | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | - | - | - | 70°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | 85.5mm | 10A | - | - | CCC; CSA | 250V | CCC, cULus, VDE | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | - | 10MOhm | - | 250V | - | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 15A | - | - | Unfiltered - Commercial | - | 10 mm | - | - | No | - | - | - | - | - | - | 28.7mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC12.1101.001 Schurter Inc. | 69 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Thermoplastic | 99.988768mg | - | - | - | - | - | - | - | Bulk | EC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | 100nF | 125V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 74.3mm | 20A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.90mm x 48.00mm | - | - | - | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | 2 | - | Filtered (EMI, RFI) - Commercial | - | - | - | - | No | - | - | - | Switch On-Off | Shielded | - | 37mm | 37mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |