- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Body/Shell Style | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PX0686/WH Bulgin | 850 | - | Datasheet | 24 Weeks | Nickel | Cable | Free Hanging (In-Line) | - | POLYAMIDE | - | Nylon | 30.844281g | - | Brass | - | - | - | - | - | 250VAC | Bulk | 2005 | PX | - | yes | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | 70°C | -40°C | White | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 78.6mm | 10A | - | 250V | CSA, ENEC, RCM, UR, VDE | MULTIPLE MATING PARTS AVAILABLE | - | 10mOhm | 10MOhm | - | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 69.85mm | 29mm | 19.05mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() 4301.3211 Schurter Inc. | 800 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | - | 17.800014g | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | KEA-Print | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 41.4mm | 10A | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | SOCKET | - | 250V | 10A | SCREW | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 44mm | - | 0.315 8.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9222-10-06 Schaffner EMC Inc. | 608 | - | Datasheet | 10 Weeks | - | - | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | 85°C | -25°C | - | - | Tray | 2002 | FN 9222 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() 5707.0603.313 Schurter Inc. | 98 |
| Datasheet | 14 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | - | - | 250VAC | Bulk | - | 5707 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 6A | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | 2 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() GSF1.3402.01 Schurter Inc. | 235 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | - | 14.899999g | - | - | - | - | - | - | - | 250VAC | Tray | - | GSF1 | e3 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.30mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 34mm | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.5202.131 Schurter Inc. | 5 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CQC, cULus, ENEC | - | Rectangular - 29.40mm x 33.10mm | - | - | - | - | - | - | - | IEC 320-C18 | - | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GRF2.0312.11 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | THRMOPLASTIC | - | - | 13.999987g | - | - | 10A | - | - | - | - | 250VAC | Bulk | - | GRF2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | CCC, CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | SOCKET | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | Shielded | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.3202 Schurter Inc. | 71 |
| - | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | POLYETHYLENE | - | Thermoplastic | 17.300013g | - | - | - | - | - | - | - | 250VAC | Bulk | - | KEA-Print | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight/Right Angle | IP40 | 41.4mm | 10A | - | 250V | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | - | SOCKET | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 44mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4115 Schurter Inc. | 405 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 11.500012g | - | - | 10A | - | - | - | - | 250VAC | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | - | 70°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | 15A | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | - | - | PLUG | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | 3 | Unfiltered - Commercial | No | - | - | - | - | Light Pipe | - | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3110 Schurter Inc. | 68 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | - | 18.499992g | - | - | 16A | - | - | - | 250V | 250VAC | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 50A | - | - | CCC, cURus, ENEC | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | - | - | IEC 320-2-2/J | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.4225 Schurter Inc. | 282 |
| - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | Thermoplastic | 7.399991g | - | - | 10A | - | - | - | 250V | 250VAC | Bulk | - | 6100-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 28.5mm | 10A | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | - | SOCKET | 250V | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GRF4.0023.013.C Schurter Inc. | 27 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 37.000012g | - | - | - | - | - | - | - | 250VAC | Bulk | - | GRF4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 10A | - | 250V | CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 20.80mm | - | - | - | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 8843.0363 Schurter Inc. | 247 |
| Datasheet | 13 Weeks | - | Bolt, Flanges, Panel | Panel Mount, Flange | - | PLASTIC | - | - | 39.000014g | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | 8843 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | YES | YES | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | CSA, S+ MARK, SEMKO, UL, VDE | - | Square - 33.30mm x 33.30mm | - | - | SOCKET | - | - | - | SNAP | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | 10A, 250V | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.8053 Schurter Inc. | 46 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | 6A | 6A | - | - | - | 250VAC | Bulk | - | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | - | 6A | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4300.0705 Schurter Inc. | 539 |
| - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 0705 | - | Thermoplastic | - | 5.249991g | - | - | - | - | - | - | - | - | Bulk | - | 715 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 2 | 85°C | -40°C | - | Receptacle | 8536.69.40.30 | - | 125V | NO | NO | NO | GENERAL PURPOSE | 2 | Straight | IP20 | - | 15A | - | 250V | CSA, UL | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 26.00mm x 16.00mm | - | - | - | 125V | - | 15A | - | NEMA 1-15R | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.059 0.79mm ~ 1.50mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() PX0685 Bulgin | 1500 |
| Datasheet | 24 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | POLYAMIDE | - | Nylon | - | - | Brass | - | - | - | - | - | 250VAC | Bulk | 1999 | PX | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Male Blades | - | 3 | 70°C | -40°C | Black | Male | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Right Angle | - | 38.1mm | 10A | - | 250V | CSA, UL | MULTIPLE MATING PARTS AVAILABLE | - | 10mOhm | 100GOhm | - | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 34.9mm | 38.1mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9244U-3-06 Schaffner EMC Inc. | 120 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | IP40 | 43.75mm | 3A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | 25mm | - | 51.85mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244U-8-06 Schaffner EMC Inc. | 131 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 9244 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 8A | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 8A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301470168 Molex | 8 | - | Datasheet | 10 Weeks | - | Wall | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 30A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NEMA L5-30R | - | 30A | - | Unfiltered - Commercial | No | - | - | - | - | Flip Lid, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() DA22.4111.11 Schurter Inc. | 55 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 65.000013g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 250VAC | Bulk | - | DA22 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 4A | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |