- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5145.1698.811 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | - | 15A | - | - | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | 125V | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.0990.531 Schurter Inc. | 11 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 85.048569g | - | 6A | 6A | - | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.1271.311 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 80.000001g | - | 3A | 3A | - | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.2810.511 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | 6A | 6A | - | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | 125V | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5424.1151.151 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 81.000002g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | FELCOM 54 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 per connection (2) | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | IP40 | 106.8mm | 1A | - | - | cULus, ENEC | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 87.90mm | - | - | 250V | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.0002 Schurter Inc. | In Stock | - | - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Thermoplastic | 15.699994g | - | - | - | - | 250VAC | - | Bulk | KEB1 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | 3 | 70°C | -25°C | Black | Male | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | 35.5mm | 70A | CCC; CSA | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | SOCKET | - | 250V | 10A | - | IEC 320-C14 | - | 10A | 1 | SPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | 30mm | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.5001 Schurter Inc. | 403 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | THRMOPLASTIC | Thermoplastic | 67.999988g | - | - | - | - | 250VAC | - | Bulk | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 1A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.60mm x 50.00mm | SOCKET | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | 58.3mm | 30mm | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4719.4300 Schurter Inc. | 24 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 28.349523g | - | - | - | - | 250VAC | - | Bulk | 4719 | - | yes | Active | Vendor Undefined | Wire Leads | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 36.2mm | 10A | - | 250V | cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 33.00mm x 37.00mm | - | - | 250V | 10A | - | IEC 320-2-2/F | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Neon Indicator, Shuttered | - | 36mm | - | - | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6145.2755.001 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | - | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | DPST | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.0847.511 Schurter Inc. | 67 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | 125 | - | - | Thermoplastic | 85.048569g | - | 6A | 6A | 250V | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | Male | - | - | - | - | - | - | - | - | IP40 | 64.2mm | 6A | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | 91.5mm | - | 36mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5145.2772.731 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 85.048569g | - | 10A | 10A | - | 250VAC | - | Bulk | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | 125V | - | - | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5411.1151.151 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 69.99999g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 per connection (2) | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 81.7mm | 1A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 63.00mm | - | - | 250V | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 28.5mm | - | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5432.4153.251 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 99.999994g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | Male, Female | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 143.5mm | 4A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 121.60mm | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5432.2253.121 Schurter Inc. | In Stock | - | - | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 99.999994g | TIN/TIN COPPER | - | - | 250V | 250VAC | - | Bulk | FELCOM 54 | e3/e2 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | - | - | - | Male, Female | 8536.69.40.30 | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | 143.5mm | 2A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 121.60mm | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 28.5mm | - | 30mm | - | 0.047 1.20mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC11.0021.401 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 32.39999g | - | 16A | - | - | 250VAC | - | Bulk | EC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 16A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 46.50mm | SOCKET | - | 250V | - | - | IEC 320-C20 | - | 20A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC11.0001.401 Schurter Inc. | 48 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 32.39999g | - | 16A | - | - | 250VAC | - | Bulk | EC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 16A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 46.50mm | SOCKET | - | 250V | - | - | IEC 320-C20 | - | 20A | - | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6145.0470.001 Schurter Inc. | In Stock | - | Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 48.999996g | - | 10A | 15A | - | 250VAC | - | Bulk | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | DPST | Unfiltered - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KD14.4132.109 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | 38.899997g | - | 10A | 10A | - | 250VAC | 125VAC | Bulk | KD | - | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, CSA, ENEC, UR | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6160.0001 Schurter Inc. | 214 | - | Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | 6.930013g | - | - | - | - | 250VAC | - | Bulk | 2561 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Pins | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 2.5A | - | 250V | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 20.80mm x 15.70mm | - | 250V | 250V | 2.5A | SNAP | IEC 320-C6 | - | 2.5A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4302.2002 Schurter Inc. | 40 | - | - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.600008g | - | - | - | - | 250VAC | - | Bulk | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 27.7mm | 10A | - | 250V | CCC, CSA, UL, VDE | - | - | Rectangular - 27.50mm x 42.00mm | SOCKET | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | 2 | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | 30mm | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |