- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Reference Standard | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | ELV | Leakage Current | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KP01.1112.81 Schurter Inc. | 5 |
| Datasheet | 13 Weeks | - | BOARD AND PANEL | Module | - | POLYAMIDE6.6 | - | 28.349523g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | KP | yes | Active | Vendor Undefined | - | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | - | CCC, CSA, ENEC, UL | - | - | Variable Size | - | - | - | - | - | - | SOLDER | - | SNAP | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | 15A, 250V | Terminating Cover | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PS0SXSS6A TE Connectivity Corcom Filters | In Stock | - | Datasheet | 25 Weeks | Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | 6A | 6A | 250V | 120VAC | 250VAC | Bulk | 2009 | P, Corcom | - | Active | Not Applicable | Quick Connect - 0.187 (4.7mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 40°C | -10°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | - | - | 6A | 30MHz | - | - | 250V | CSA, UL, VDE | 3 | - | Variable Size | - | - | - | Compliant | 250μA | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | - | 3 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Conversion Clip, Shielded, Voltage Selector | - | - | - | - | 0.031 ~ 0.114 0.79mm ~ 2.90mm | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() PX0597 Bulgin | 853 | - | Datasheet | 24 Weeks | Cable, Free Hanging, Panel, Snap in | Free Hanging (In-Line) | - | - | POLYAMIDE | Nylon | 113.398093g | - | - | Brass | - | - | - | 250VAC | - | Bulk | 2005 | PX | yes | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | - | - | 3 | 70°C | -40°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 79mm | 10A | - | - | - | 250V | CSA, ENEC, RCM, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 250V | - | - | - | 250V | - | 10A | - | IEC 320-C15 | 1 | 10A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 19.05mm | 18.4mm | 76.2mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9222SR-1-07 Schaffner EMC Inc. | 120 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57.9mm | 1A | 400Hz | - | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | 12 mH | - | - | 250V | - | 1A | - | IEC 320-C14 | 1 | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4301.6012 Schurter Inc. | 5 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 65.999986g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 51mm | 2A | - | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.35mm x 33.00mm | PLUG | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 37mm | - | 37mm | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4312.0008 Schurter Inc. | 40 |
| Datasheet | 9 Weeks | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | - | 10A | 15A | - | 250VAC | - | Bulk | - | 4761 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | White | - | - | - | 250V | - | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | - | - | cURus, ENEC | - | - | - | - | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Gasket | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() DD11.0123.1110 Schurter Inc. | 151 | - | Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 32.000006g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | DD11 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 38.1mm | 10A | - | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 8A | - | 2 | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | - | - | 30.5mm | - | 65mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6100.4320 Schurter Inc. | In Stock |
| - | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 7.599997g | Thermoplastic | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6100-4 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | IP30 | 28.5mm | 10A | - | - | UL,CSA,IEC | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | - | 250V | - | - | - | 250V | - | 15A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 30mm | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.2003 Schurter Inc. | 154 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 17.600008g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KEB2 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 27.7mm | 10A | - | - | - | 250V | CCC, CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 42.00mm | SOCKET | 250V | - | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 15A | - | 2 | DPST | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | 30mm | - | 2mm | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.8701.1 Schurter Inc. | 29 |
| Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYETHYLENE | Thermoplastic | 11.800007g | - | - | BRASS | 10A | - | - | 250VAC | - | Bulk | - | GSP1 | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 24.3mm | - | - | - | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | 250V | - | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 49.6mm | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CGE0.6101.151 Schurter Inc. | 48 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 92.999987g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | CG | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 6A | - | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | - | - | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6061 Schurter Inc. | 113 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | 30.740012g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 6762 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 59.00mm | - | - | - | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD12.6121.111 Schurter Inc. | 108 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | - | 250VAC | - | Bulk | - | DD12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.9mm | 6A | - | - | - | 250V | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.80mm x 49.30mm | - | - | 800 μH | - | - | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | 2 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | - | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9244-12-06HI Schaffner EMC Inc. | 27 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 12A | 400Hz | - | - | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | - | - | - | IEC 320-C16 | - | 12A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | 22.5mm | - | 48mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301470047 Molex | 1 | - | Datasheet | 11 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 125V | - | - | Bulk | 2010 | Watertite 130147 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 20A | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | NEMA L5-20R | - | 20A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | Cord Grip, Locking Blade, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 06BEEG3H Delta Electronics | 6 |
| Datasheet | 18 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | - | Bulk | - | BE | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | STANDARDS: CSA; UL; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | - | 6A | 30MHz | - | - | 115V | CSA, UL, VDE | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | 115V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 5003.1131.1 Schurter Inc. | 29 |
| Datasheet | 9 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | METALLIC/STEEL | Thermoplastic | 39.999986g | - | - | - | 15A | - | 125V | 125VDC | - | Bulk | - | 5003 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins | - | 1MOhm | - | 85°C | -25°C | - | Female | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | 61mm | 3A | - | TIN | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 125V | - | - | - | Special - AMP MATE-N-LOK or Molex MLX | - | - | - | 3 | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6610.1015 Schurter Inc. | 7 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.300012g | - | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6610 | yes | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | - | 3 | - | - | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.80mm x 24.30mm | - | - | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | 12 AWG | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe, Terminating Cover | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() GSF1.2202.31 Schurter Inc. | 250 |
| - | 13 Weeks | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | Thermoplastic | 15.600005g | - | - | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 25.3mm | 10A | - | - | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.70mm x 19.70mm | - | - | - | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 34mm | - | - | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() C22F.0101 Schurter Inc. | 11 |
| Datasheet | 11 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | - | Bulk | - | C22F | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 1MOhm | 3 | 100°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | IP40 | 64.65mm | 20A | - | - | - | 250V | cULus, ENEC | - | - | Rectangular - 26.80mm x 34.80mm | - | - | 300 μH | - | - | - | - | - | - | IEC 320-C22 | - | 20A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |