- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Cable Length | Wire/Cable Gauge | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD21.0113.1111 Schurter Inc. | 449 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | THRMOPLASTIC | Thermoplastic | 37.000012g | - | - | - | 10A | - | 250VAC | - | Bulk | - | DD21 | - | - | Active | Vendor Undefined | - | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | Red | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 8A | - | - | 1 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | Terminating Cover | - | - | - | 0.138 3.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4304.5003 Schurter Inc. | 34 |
| - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 161.000004g | - | - | - | - | 250V | 250VAC | - | Bulk | - | FKHD | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 67mm | 4A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | SOCKET | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | - | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 6600.3200.21 Schurter Inc. | 438 |
| Datasheet | 13 Weeks | Panel | Panel Mount, Flange | - | - | POLYETHYLENE | Thermoplastic | - | - | - | - | - | - | 250VAC | - | Bulk | - | 6600-3 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | - | 250V | 15A | SNAP | IEC 320-2-2/F | - | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FN378-4-22 Schaffner EMC Inc. | 61 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 250V | - | - | Tray | 2009 | FN 370 | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 59.5mm | 4A | 400Hz | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Front or Rear Side Mount, Voltage Selector | 58mm | - | 50mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() BZH01/Z0000/02 Bulgin | 4028 | - | Datasheet | 24 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Thermoplastic | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250VAC | - | Bulk | 2003 | Polysnap® BZH | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Black | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | - | 31.5mm | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | - | Rectangular - 60.30mm x 34.40mm | - | - | - | - | IEC 320-C14 | 1 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 62.7mm | 62.7mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5120.4374.0 Schurter Inc. | 11 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | 250VAC | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | 54.5mm | 6A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 22.50mm | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FN284E-6-06 Schaffner EMC Inc. | 67 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Metal | - | - | - | - | - | - | - | - | Tray | 2009 | FN 280 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 64.8mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Earth Line Choke, Front or Rear Side Mount | 65mm | 50mm | 50mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1301450032 Molex | 1 | - | Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Safeway 130145 | - | - | Active | 1 (Unlimited) | - | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | NEMA L6-20R | - | 20A | - | - | - | Unfiltered - Commercial | No | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GSP1.8100.1 Schurter Inc. | 93 | - | Datasheet | 13 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYETHYLENE | Thermoplastic | 11.69999g | - | - | BRASS | 10A | - | 250VAC | - | Bulk | - | GSP1 | - | yes | Active | Vendor Undefined | 3 | Solder | EAR99 | Receptacle, Male Blades | 2 | 70°C | -25°C | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 7mm | 3 | Right Angle | IP40 | 24.3mm | - | - | - | - | CCC, cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.30mm x 22.50mm | SOCKET | 250V | 15A | SNAP | IEC 320-C18 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 49.6mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6421.0053.25 Schurter Inc. | 22 | - | Datasheet | 16 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 28.349523g | - | TIN | - | - | - | 250VAC | - | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | 70°C | -25°C | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | Straight | - | - | - | - | - | - | CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 53.60mm | PLUG | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 10A | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 61.2mm | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5200.0123.3 Schurter Inc. | 23 |
| Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 58.000006g | - | - | - | - | - | 250VAC | - | Bulk | - | 5200 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 48.7mm | 1A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.00mm x 29.00mm | SOCKET | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | 34mm | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6610.1013 Schurter Inc. | 5 |
| Datasheet | 10 Weeks | Cable, Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 16.300012g | - | - | - | 10A | - | 250VAC | - | Bulk | - | 6610 | - | yes | Active | Vendor Undefined | - | IDC | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Right Angle | IP40 | - | 15A | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.80mm x 24.30mm | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | - | 12 AWG | - | Unfiltered - Commercial | No | - | - | - | Light Pipe, Terminating Cover | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5120.0057.0 Schurter Inc. | 11 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | - | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 54.5mm | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | 250V | 15A | SNAP | IEC 320-C14 | - | 15A | 15mm | 16 AWG | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() CE40.6100.151 Schurter Inc. | 251 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | 250VAC | - | Bulk | - | CE | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 6A | - | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 53.50mm | SOCKET | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | 2 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN285-10-06 Schaffner EMC Inc. | 19 | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Tray | 2009 | FN 280 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | - | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 65.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 61.50mm | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 65mm | 32mm | 32mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() 4719.4310 Schurter Inc. | 150 |
| - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 23.600014g | - | - | - | - | - | 250VAC | - | Bulk | - | 4719 | - | yes | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 36.2mm | 10A | - | - | 250V | cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.00mm x 37.00mm | - | 250V | 10A | - | IEC 320-2-2/F | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shuttered | - | 36mm | - | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4304.5042 Schurter Inc. | 35 |
| - | 10 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 161.000004g | - | - | - | - | - | 250VAC | 125VAC | Bulk | - | FKHD | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 67mm | 2A | - | - | - | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.50mm x 61.00mm | SOCKET | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4301.5201 Schurter Inc. | 6 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 43.999991g | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.5mm | 1A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 34mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN9260A-4-06 Schaffner EMC Inc. | 40 | - | Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2014 | FN 9260 | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 4A | - | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | IEC 320-C14 | - | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Safety Version | 35mm | 60.3mm | 46mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 4302.5314 Schurter Inc. | 97 |
| - | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | THRMOPLASTIC | - | 79g | Thermoplastic | - | - | - | - | 250VAC | - | Bulk | - | KFB2 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 63mm | 6A | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.50mm x 43.00mm | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | 2 | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | 59mm | 59mm | 28.5mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |