- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Thread Size | Illumination Color | Hole Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304.6073 Schurter Inc. | 118 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | PA6 | - | - | 24.869988g | - | - | - | - | 250V | 250VAC | Bulk | - | 6765 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 2 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.20mm x 58.20mm | - | - | - | - | - | 250V | - | SNAP | IEC 320-C18 | - | 10A | - | Unfiltered - Commercial | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1007.0 Schurter Inc. | 34 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | - | - | - | - | - | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | Black | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 15A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | 100 μH | 500μA | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | 2 | Filtered (EMI, RFI) - Commercial | M3 | - | 3.6 mm | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | 2.5mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.2200.0 Schurter Inc. | 37 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Steel | 41.999989g | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 1A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 21.50mm | - | - | - | 12 mH | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | Bleed Resistor, Shielded | 24.6mm | - | 32.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.5202.001 Schurter Inc. | 176 | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 64.000012g | Thermoplastic | - | - | - | - | 250VAC | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.10mm x 33.10mm | - | PLUG | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5120.1306.0 Schurter Inc. | 6736 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | 250VAC | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6053 Schurter Inc. | 62 | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Polyamide | 29.899987g | - | - | - | - | - | 250VAC | Bulk | - | 6762 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | 250V | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 59.00mm | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 50mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4787.1000 Schurter Inc. | 462 | - | Datasheet | 16 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | THRMOPLASTIC | - | - | 13.000014g | Thermoplastic | TIN/TIN COPPER | - | 10A | - | 250VAC | Bulk | - | 4787 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | STANDARDS: UL 94V-0, VDE | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 32.5mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 25.00mm x 20.00mm | 10MOhm | PLUG | 250V | - | - | 250V | 15A | SNAP | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | - | - | - | No | - | - | - | - | - | 40mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0333.1 Schurter Inc. | 83 |
| Datasheet | 15 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | - | 250VAC | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 3A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | 300 μH | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | 2 | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | - | 23mm | 48.4mm | 48.4mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6100.3100 Schurter Inc. | 4305 | - | Datasheet | 14 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | - | 7.800003g | - | - | - | 10A | - | 250VAC | Bulk | - | 6100-3 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 28.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | SOCKET | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | 3 | Unfiltered - Commercial | - | - | - | No | - | - | - | - | - | 48mm | 49mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.4067 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange, Right Angle | Module | STEEL | - | - | 129.999998g | - | - | - | - | - | 250VAC | Bulk | - | FKI | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 2A | - | NICKEL | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | - | SOCKET | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5707.0801.112 Schurter Inc. | 67 |
| Datasheet | 14 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Metal | 95.760011g | - | - | - | - | - | 250VAC | Bulk | - | 5707 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 50V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP65 - Dust Tight, Water Resistant | 59.6mm | 8A | - | - | 50V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 32.20mm | - | - | - | - | - | 250V | 8A | SNAP | IEC 320-C14 | 1 | 8A | - | Filtered (EMI, RFI) - Commercial | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP65, Water Resistant | ||
![]() 5003.0111.1 Schurter Inc. | 39 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | METALLIC/STEEL | - | Thermoplastic | 41.999989g | - | - | - | 15A | 125V | 125VDC | Bulk | - | 5003 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Pins | - | 3 | 85°C | -25°C | - | - | STANDARDS: UL 94V-0; VDE, QUICK CONNECT | - | 125V | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | - | 3A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Variable Size | - | - | - | - | - | 125V | 3A | SNAP | Special - Molex HCS | - | 3A | - | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | Front or Rear Side Mount, Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 5110.0343.1 Schurter Inc. | 22 | - | Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | - | 250VAC | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.7mm | 3A | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | 800 μH | - | 250V | 3A | - | IEC 320-C14 | 1 | 3A | 2 | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | - | 23mm | 36mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2061 Schurter Inc. | 57 |
| - | 9 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | - | 19.299987g | - | - | - | - | 250V | 250VAC | Bulk | - | KEA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 41.4mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.60mm x 31.60mm | - | SOCKET | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | 44mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DD21.0123.1111 Schurter Inc. | 7 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | THRMOPLASTIC | - | Thermoplastic | 37.000012g | - | - | - | 10A | - | 250VAC | Bulk | - | DD21 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 47.10mm x 28.10mm | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 8A | - | Unfiltered - Commercial | - | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | Terminating Cover | - | - | - | 0.118 3.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9264B-10-06 Schaffner EMC Inc. | 99 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | FN 9264 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | - | - | - | - | - | Straight | IP40 | 65.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | 210 μH | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | No | - | - | Switch On-Off | - | 35mm | 35mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5130.1300 Schurter Inc. | 24 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | Steel | 85.048569g | - | - | - | - | - | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 67.5mm | 16A | - | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.50mm x 28.50mm | - | - | - | 600 μH | - | 250V | 16A | SNAP | IEC 320-C20 | 1 | 20A | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | - | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5110.0143.1 Schurter Inc. | 762 |
| Datasheet | 15 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | TIN/TIN COPPER | - | - | - | 250VAC | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.7mm | 1A | - | - | 125V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | 2 | Filtered (EMI, RFI) - Commercial | - | - | - | No | - | - | - | - | 23mm | 36mm | 36mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PX0580/PC/12132 Bulgin | 3648 | - | Datasheet | 24 Weeks | Nickel | Flanges, PCB, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | - | Nylon | - | - | - | Brass | - | - | 250VAC | Bulk | 2000 | PX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -40°C | - | Male | UL 94V-0; CSA; VDE | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Right Angle | - | 30.6mm | 10A | - | - | 250V | CSA, ENEC, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.25mm x 22.48mm | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | - | - | - | No | - | - | - | Terminating Cover | - | 49.8mm | - | 0.126 3.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DD11.0124.1111 Schurter Inc. | In Stock |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | - | 250VAC | Bulk | - | DD11 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 38.1mm | 10A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 7A | - | Unfiltered - Commercial | - | Green | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off, Illuminated | Cover | - | 65mm | 33mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |