- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9222B-6-07 Schaffner EMC Inc. | 67 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | Not Applicable | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.50mm x 21.50mm | - | - | 780 μH | - | - | - | - | IEC 320-C14 | - | 6A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Front or Rear Side Mount | 48mm | - | 22.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6600.4215 Schurter Inc. | 125 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | THRMOPLASTIC | - | - | 11.800007g | Thermoplastic | TIN | - | 10A | - | - | 250VAC | Bulk | - | 6600-4 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 29.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | 35mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1301410007 Molex | 1 | - | Datasheet | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 10/15A | 250V | - | Bulk | 2010 | Super-Safeway 130141 | - | yes | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | 3 | - | - | Yellow | - | - | - | - | - | - | - | - | Straight | - | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | - | - | Unfiltered - Commercial | No | - | - | - | Cord-Clamp Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6100.3200 Schurter Inc. | 173 | - | - | 14 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | - | 8.199986g | - | - | - | 10A | - | - | 250VAC | Bulk | - | 6100-3 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 25.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Variable Size | SOCKET | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | 3 | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | 23mm | 28.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CEG0.6100.151 Schurter Inc. | 27 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 82.000003g | - | - | - | - | - | 125V | 250VAC | Bulk | - | CE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 1A | - | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 53.50mm | SOCKET | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | 2 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.1593.7310.1 Schurter Inc. | 61 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 55°C | -10°C | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | 8A | - | - | - | cULus, ENEC | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() DF12.2770.9110.1 Schurter Inc. | 40 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 55°C | -10°C | - | Male | - | - | - | - | - | - | - | - | IP40 | - | 15A | - | - | 250V | cULus, ENEC | - | Rectangular - 30.80mm x 75.50mm | - | - | 100 μH | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() C22F.0001 Schurter Inc. | 27 |
| Datasheet | 11 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | - | C22F | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | - | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | - | IP40 | 64.65mm | 20A | - | - | 250V | cULus, ENEC | - | Rectangular - 26.80mm x 34.80mm | - | - | 300 μH | - | - | - | - | IEC 320-C22 | - | 20A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() KE10.2100.105 Schurter Inc. | 23 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 37.69999g | - | - | - | - | - | 250V | 250VAC | Bulk | - | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 15A | - | - | - | CSA, ENEC, UL | - | Rectangular - 27.50mm x 52.50mm | - | 250V | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.1102.101 Schurter Inc. | 98 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 64.000012g | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 1A | - | - | 250V | CQC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.40mm x 33.10mm | PLUG | - | - | 500μA | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | 32.5mm | 30.2mm | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() CGG0.6101.151 Schurter Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 92.999987g | - | - | - | - | - | 125V | 250VAC | Bulk | - | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 1A | - | - | 125V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.50mm x 81.00mm | SOCKET | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | 2 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9263S1-10-06 Schaffner EMC Inc. | 59 |
| Datasheet | 7 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | FN 9263 | - | yes | Not For New Designs | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.30mm x 33.30mm | - | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | - | - | 34mm | - | 0.024 ~ 0.059 0.60mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222SB-10-06 Schaffner EMC Inc. | 7 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 57.9mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 29.40mm x 20.80mm | - | - | 225 μH | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4301.5042 Schurter Inc. | 23 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 56.699046g | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69mm | 2A | - | - | 250V | CCC, cULus, ENEC | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | 44mm | 44mm | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 716W-X2/03 Qualtek | 145 | - | Datasheet | 20 Weeks | Nickel | Cable, Panel, Snap in | Panel Mount, Snap-In | 100 | - | - | - | Thermoplastic | - | - | - | Copper | - | - | - | 250VAC | Bulk | 2006 | 716W | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Receptacle | - | 250V | - | - | - | - | - | Straight | - | - | 15A | - | - | 250V | CCC, CSA, NEMKO, UL, VDE | - | Rectangular - 32.60mm x 25.30mm | - | - | - | - | 250V | 10A | - | IEC 320-2-2/F | - | 15A | 2 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.031 ~ 0.059 0.79mm ~ 1.50mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 6163.0018 Schurter Inc. | 10 |
| - | 13 Weeks | Tin | Flanges, PCB, Panel, Screw, Snap in, Through Hole | Panel Mount, Flange; Through Hole | Module | - | - | - | Polyamide | 16.699995g | Thermoplastic | - | - | 16A | - | - | 250VAC | Bulk | - | 1601 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP20 | - | 16A | - | - | 250V | CCC, cCSAus, ENEC, UL | - | Rectangular - 34.70mm x 26.50mm | - | 250V | - | - | 250V | 21A | - | IEC 320-C20 | - | 20A | 3 | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9290-4-06 Schaffner EMC Inc. | 19 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | 147.99999g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Bulk | 2002 | FN 9290 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 250V | - | - | - | - | - | - | IP40 | 80.6mm | 4A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | Rectangular - 28.80mm x 47.10mm | - | - | 1.7 mH | - | - | - | - | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 87.2mm | 49.8mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4312.0004 Schurter Inc. | 22 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 4761 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | Black | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | - | cURus, ENEC | - | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | Unfiltered - Commercial | No | - | - | - | Gasket | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5120.0206.0 Schurter Inc. | 46 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 10A | - | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 400 μH | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 2963844 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | 16A | - | - | 250VAC | Bulk | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | EAC | - | - | - | - | - | - | - | - | - | CEE 7/5 | - | - | - | Unfiltered - Commercial | No | Yes | - | - | LED Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |