- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Reference Standard | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Panel Cutout Dimensions | Insulation Resistance | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Wire/Cable Gauge | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN394-2.5-05-11 Schaffner EMC Inc. | 60 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | - | FN 390 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 65mm | 3A | 400Hz | - | 250V | CSA, ENEC, UL | - | - | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | 250V | 2.5A | SNAP | IEC 320-C14 | 1 | 2.5A | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Front or Rear Side Mount, Voltage Selector | - | 50mm | - | - | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6200.4112 Schurter Inc. | 128 |
| Datasheet | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Thermoplastic | 12.000013g | - | - | - | 10A | 10A | 250V | 250VAC | Bulk | - | 6200 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 6163.0010 Schurter Inc. | 5 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | 11.230012g | - | - | - | 16A | - | - | 250VAC | Bulk | - | 1624 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.00mm x 25.00mm | - | - | - | 250V | 15A | - | IEC 320-C20 | - | 20A | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301420014 Molex | 27 | - | Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 20A | - | - | Bulk | 2016 | 130142 | - | - | Active | Not Applicable | Screw | - | Plug, Male Blades | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | NEMA L21-20P | - | - | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | Cord-Clamp Strain Relief, Locking Blade | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 703W-00/02 Qualtek | 244 | - | Datasheet | 20 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | POLYETHYLENE | - | - | - | TIN | COPPER ALLOY | 10A | - | - | 250VAC | Bulk | 2002 | 703W | e3 | yes | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | 15A | - | - | 250V | CSA, UL, VDE | - | - | - | - | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 15A | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 4785.0000 Schurter Inc. | 681 |
| - | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | THRMOPLASTIC | - | 33.000007g | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | - | 4785 | - | - | Active | Vendor Undefined | Screw | - | Plug, Female Sockets | - | - | 70°C | -25°C | Black | Receptacle | - | - | 250V | - | - | - | GENERAL PURPOSE | - | Right Angle | - | 51.5mm | 10A | - | CCC,CSA,UL | 250V | CCC, cULus, VDE | - | 3 | MULTIPLE MATING PARTS AVAILABLE | 0.827 inch | - | - | - | - | 250V | 15A | SNAP | IEC 320-C13 | 1 | 15A | - | - | - | Unfiltered - Commercial | 8.5 mm | - | No | - | - | - | - | - | - | 21mm | 70mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.2101 Schurter Inc. | 692 | - | - | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 18.900003g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | 25°C | Black | Male | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | CCC; CE | - | CCC, CSA, UL, VDE | 1.75 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.118 inch | Rectangular - 27.50mm x 42.00mm | - | SOCKET | - | 250V | - | SNAP | IEC 320-C14 | - | 15A | - | - | DPST | Unfiltered - Commercial | - | Red | No | - | - | Switch On-Off, Illuminated | - | Front or Rear Side Mount | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4312.0003 Schurter Inc. | In Stock |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | 3 | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 4762 | - | - | Active | Vendor Undefined | Screw | - | Plug, Female Sockets | - | 3 | - | - | Black | Receptacle | - | - | 250V | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | - | cURus, ENEC | - | - | - | - | Rectangular - 36.00mm x 33.00mm | - | - | - | - | - | - | IEC 320 (S15 Variant) | - | - | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4797.3015 Schurter Inc. | 190 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | Thermoplastic | 20.400005g | - | - | - | 16A | - | 250V | 250VAC | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Female | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 20A | - | - | - | CCC, cURus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 37.60mm x 29.50mm | - | - | - | 250V | 20A | - | IEC 320-2-2/J | - | 20A | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4710.4014 Schurter Inc. | 78 |
| Datasheet | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | - | 3 | - | - | Black | Receptacle | - | - | 250V | - | - | - | - | - | Straight | - | - | 16A | - | - | - | CCC, cURus, ENEC | - | 3 | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6610.1253 Schurter Inc. | 56 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | 16.122997g | - | - | - | - | - | - | - | - | - | 6610 | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DD12.6111.111 Schurter Inc. | 721 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 85.048569g | - | - | - | - | - | - | 250VAC | Bulk | - | DD12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.9mm | 6A | - | - | 250V | cURus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.80mm x 49.30mm | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Earth Line Choke, Shielded, V-Lock Notch | 31.5mm | 66mm | 66mm | - | 0.315 8.00mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.4112 Schurter Inc. | 85 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | THRMOPLASTIC | - | 11.500012g | - | - | - | 10A | - | - | 250VAC | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | CCC, cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | - | PLUG | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | - | Light Pipe | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.6207 Schurter Inc. | 67 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | 250VAC | Bulk | - | KFA | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 6A | - | - | - | CCC, cULus, ENEC | - | - | - | - | Rectangular - 29.35mm x 33.00mm | - | PLUG | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | - | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | 37mm | 37mm | 37mm | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP2.9101.13 Schurter Inc. | 31 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | POLYAMIDE | - | 10.899995g | - | TIN OVER NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP2 | e3 | yes | Active | Vendor Undefined | Solder, Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | - | - | No | - | - | - | 15A, 250V | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4733.0000 Schurter Inc. | In Stock |
| - | 21 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | THRMOPLASTIC | - | 31.000005g | Thermoplastic | - | Brass | - | - | - | 250VAC | Bulk | - | 4733 | - | yes | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | - | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Right Angle | - | 20.8mm | 10A | - | - | 250V | CCC, cULus, VDE | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | 10MOhm | - | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 10A | 18 AWG | - | - | Unfiltered - Commercial | 8.5 mm | - | No | - | - | - | - | - | - | 47mm | 29mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9222-12-07HI Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Flanges, Panel, Snap in | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 12A | 400Hz | - | 250V | CSA, ENEC, UL | - | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 110 μH | - | - | - | IEC 320-C16 | - | 12A | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | No | - | - | - | - | Front or Rear Side Mount | 48mm | - | 22.5mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 03EB3 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | EB | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | STANDARD: CSA; UL; VDE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | 3A | - | - | 115V | CSA, UL, VDE | - | - | - | - | Rectangular - 29.00mm x 60.20mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 3A | - | - | - | Filtered (EMI, RFI) - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Voltage Selector | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 1301460050 Molex | 9 | - | Datasheet | 11 Weeks | Nickel | Cable, Free Hanging | Free Hanging (In-Line) | 125 | - | - | - | - | Rubber | - | Brass | - | 10/15A | 250V | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | 3 | - | - | Yellow | Receptacle | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 15A | - | - | 125V | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | - | - | 3 | - | Unfiltered - Commercial | - | - | No | No | - | - | - | Cord Grip, Cover, Strain Relief | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() KM01.1105.11 Schurter Inc. | 40 | - | - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 30.000004g | - | TIN | - | - | - | - | 250VAC | Bulk | - | KM | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 32.85mm | 10A | 833MHz | - | 250V | CCC, cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.80mm x 47.80mm | - | SOCKET | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | 2 | DPST | Unfiltered - Commercial | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | Shielded, Terminating Cover | - | 30.5mm | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |