- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Max Voltage Rating (DC) | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5003.125B.1 Schurter Inc. | 40 |
| Datasheet | 12 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | 15A | - | 125V | 125VDC | Bulk | - | 5003 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | 3 | - | - | - | Male | STANDARDS: UL 94V-0; VDE | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 62mm | 6A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | - | - | SNAP | Special - AMP MATE-N-LOK or Molex MLX | - | 6A | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5003.146B.1 Schurter Inc. | 49 |
| Datasheet | 12 Weeks | Flanges, Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | 125V | 125VDC | Bulk | - | 5003 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Pins | 3 | 85°C | -25°C | - | Male | STANDARDS: UL 94V-0; VDE | - | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | 62mm | 15A | - | TIN | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.30mm x 22.80mm | - | - | - | - | 15A | - | Special - AMP MATE-N-LOK or Molex MLX | - | 15A | - | 125V | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Shielded | 24.6mm | - | 48.6mm | 0.031 ~ 0.079 0.79mm ~ 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0004 Schurter Inc. | 54 |
| Datasheet | 13 Weeks | - | Panel Mount, Flange | - | POLYAMIDE | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 1681 | - | Active | Vendor Undefined | Screw | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | SNAP | IEC 320-C22 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4301.0531 Schurter Inc. | 36 |
| - | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | 17.199996g | - | 10A | 10A | 250V | 250VAC | Bulk | - | KEA | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 31.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4301.0023 Schurter Inc. | 5 |
| - | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 17.250004g | - | - | - | 250V | 250VAC | Bulk | - | KEA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 31.50mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.2602.201 Schurter Inc. | 23 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | 250VAC | Bulk | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | - | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | - | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.1222.101 Schurter Inc. | 43 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | - | - | - | - | - | - | - | No | - | - | - | 1A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.3232.001 Schurter Inc. | 13 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 64.000012g | - | - | - | - | - | - | - | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | No | No | - | - | - | Shielded, V-Lock Notch | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.3122.101 Schurter Inc. | 22 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | - | - | - | - | - | - | - | No | - | - | - | 4A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | 0.039 ~ 0.118 1.00mm ~ 3.00mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DC12.2232.001 Schurter Inc. | 38 |
| Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 64.000012g | - | - | - | - | - | - | - | DC12 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Pins - Module | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | 3 | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | - | SNAP | - | - | - | - | - | - | No | - | - | - | 2A, 125/250VAC | Shielded, V-Lock Notch | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 6600.4110 Schurter Inc. | 338 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | Thermoplastic | 11.500012g | - | 10A | - | - | 250VAC | Bulk | - | 6600-4 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | 3 | 70°C | -25°C | - | Female | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe | - | 35mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6600.4325 Schurter Inc. | 58 | - | - | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | - | 12.270014g | Thermoplastic | 10A | - | - | 250VAC | Bulk | - | 6600-4 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 70°C | -25°C | Black | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 30.5mm | 10A | - | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | - | Light Pipe | - | 35mm | - | 0.098 2.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0058 Schurter Inc. | 96 |
| Datasheet | 13 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | PA6 | Polyamide | 10.380008g | - | 10A | - | 250V | 250VAC | Bulk | - | 6061 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.30mm x 19.50mm | - | - | - | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN9233ES1-1-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | 22.5 mH | - | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9233ES1R-6-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9233E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244ES1-6-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 6A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244EU-8-06 Schaffner EMC Inc. | 11 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 8A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | SNAP | IEC 320-C14 | - | 8A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke, Front or Rear Side Mount | 25mm | - | 51.85mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244ES-3-06 Schaffner EMC Inc. | 11 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 3A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244ES1-3-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 3A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | IEC 320-C14 | - | 3A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9244U-12-06HI Schaffner EMC Inc. | 31 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244 | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | IP40 | 43.9mm | 12A | 400Hz | - | 250V | CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | - | - | IEC 320-C16 | - | 12A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Front or Rear Side Mount | 22.5mm | - | 48mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - |