- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5130.1101 Schurter Inc. | 18 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | Steel | 87.500009g | - | - | - | - | - | - | 250VAC | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 67.5mm | 16A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.50mm x 28.50mm | - | - | 300 μH | 250V | 16A | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4710.1014 Schurter Inc. | 124 |
| Datasheet | 20 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 16A | 20A | 250V | 250VAC | Bulk | - | 4710 | - | - | Active | Vendor Undefined | IDC | - | Receptacle, Female Sockets | - | - | 3 | - | - | Black | Female | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | CCC, cURus, ENEC | 3 | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | - | IEC 320-2-2/J | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301460065 Molex | 89 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 15A | 125V | - | Bulk | 2010 | Watertite 130146 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | 15A | - | - | Unfiltered - Commercial | - | No | No | - | - | Cord Grip, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 4736.0000 Schurter Inc. | 85 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | - | POLYETHYLENE | - | 35.000009g | Thermoplastic | - | - | - | - | - | 250VAC | Bulk | - | 4736 | - | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Male Blades | - | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | - | 21.6mm | 10A | - | - | 250V | CCC, cULus, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 250V | - | 250V | 10A | SNAP | IEC 320-2-2/E | 1 | 15A | - | - | Unfiltered - Commercial | 10 mm | No | - | - | - | - | - | 49.8mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSF1.1202.41 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | 250V | 250VAC | Bulk | - | GSF1 | - | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.0031.9110.1 Schurter Inc. | 98 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 55°C | -10°C | - | Male | 100nF | 250V | - | - | - | - | - | - | IP40 | 62.2mm | 15A | 60Hz | - | 250V | cULus, ENEC | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 100 μH | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | 92.5mm | - | 33.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() FN9260SB-1-06-30 Schaffner EMC Inc. | 43 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2002 | FN 9260 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.3mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.50mm x 33.00mm | - | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 34mm | - | 35mm | - | 0.102 ~ 0.138 2.60mm ~ 3.50mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5120.5077.0 Schurter Inc. | 27 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw, Snap in, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 54.5mm | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 22.50mm | - | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Board Lock, Shielded | 24.6mm | - | 48.6mm | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301470025 Molex | 88 | - | Datasheet | 9 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2010 | Watertite 130147 | - | yes | Active | 1 (Unlimited) | Screw | - | Plug, Male Blades | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 20A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L14-20P | - | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | Cord Grip, Locking Blade, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() GSF1.2202.41 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 15.600005g | - | - | - | - | - | 250V | 250VAC | Bulk | - | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 25.3mm | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.70mm x 19.70mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 34mm | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6431.0053.12 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 39.999986g | - | TIN | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | - | 3 per connection (2) | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 80.10mm | PLUG | - | - | 250V | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EC11.0001.201 Schurter Inc. | 67 | - | - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 32.39999g | - | TIN/TIN COPPER | - | 16A | - | - | 250VAC | Bulk | - | EC11 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | Switch | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 16A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 46.50mm | SOCKET | - | - | 250V | 20A | - | IEC 320-C20 | 1 | 20A | 2 | DPST | Unfiltered - Commercial | - | No | - | - | Switch On-Off | - | - | 36mm | 36mm | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD14.4101.105 Schurter Inc. | 84 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 39.999986g | - | - | - | - | - | 250V | 250VAC | Bulk | - | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 66.50mm | SOCKET | 250V | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | 69mm | 30mm | 1.5mm | 0.059 1.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC22.4221.111 Schurter Inc. | 27 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | - | THRMOPLASTIC | Thermoplastic | 66.999987g | - | - | - | - | - | - | 250VAC | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 4A | - | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.40mm x 34.40mm | - | - | 1.5 mH | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | DPST | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | Switch On-Off | Shielded | - | - | - | - | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.0183 Schurter Inc. | 5 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 28.349523g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 125V | 250VAC | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.0847.5310.1 Schurter Inc. | 48 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | 250V | 250VAC | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 55°C | -10°C | - | Male | - | 250V | - | - | - | - | - | - | IP40 | 62.2mm | 5A | 60Hz | - | - | cULus, ENEC | - | - | - | Rectangular - 30.80mm x 75.50mm | - | - | 700 μH | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | 92.5mm | - | 33.5mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() C22F.0102 Schurter Inc. | 96 |
| Datasheet | 11 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | - | - | - | - | 16A | - | - | 250VAC | Bulk | - | C22F | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | 100°C | -25°C | - | Male | - | 250V | - | - | - | - | - | Straight | IP40 | 64.65mm | 16A | - | - | 250V | cULus, ENEC | - | - | - | Rectangular - 26.80mm x 34.80mm | - | - | 600 μH | - | - | - | IEC 320-C22 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | - | - | - | Shielded | 53mm | 68.5mm | 30mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4303.1092 Schurter Inc. | 45 |
| Datasheet | 13 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 28.349523g | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | KEC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | - | 250V | - | - | IEC 320-C14 | - | 13A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6110.4315 Schurter Inc. | 146 |
| - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 7.800003g | Thermoplastic | - | - | 10A | - | 250V | 250VAC | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | - | - | 120°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | 250V | 15A | - | IEC 320-C16 | - | 15A | 3 | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KG10.6101.107 Schurter Inc. | 66 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 50.499998g | - | - | - | - | - | 250V | 250VAC | Bulk | - | KG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 10A | - | - | - | CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 80.00mm | SOCKET | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Voltage Selector | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - |