- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Cable Length | Wire/Cable Gauge | Number of Poles | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5145.0022.711 Schurter Inc. | 27 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 85.048569g | - | - | - | 10A | 10A | - | 250VAC | Bulk | - | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5145.0646.611 Schurter Inc. | 63 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 85.048569g | - | - | - | 8A | 8A | - | 250VAC | Bulk | - | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | cULus, ENEC | 3 | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | 125V | - | - | IEC 320-C14 | - | 8A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 4304.6057 Schurter Inc. | 40 |
| Datasheet | 13 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | 25.029992g | - | - | - | - | - | 250V | 250VAC | Bulk | - | 6762 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | 10A | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 59.00mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301470096 Molex | 10 | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2010 | Watertite 130147 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | -30Ohm | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 30A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L6-30R | - | 30A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Cord Grip, Cover, Locking Blade, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() FN283-6-06 Schaffner EMC Inc. | 40 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Tray | 2011 | FN 280 | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | - | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | 450 μH | 190μA | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Front or Rear Side Mount | 65mm | 50mm | 50mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222-12-06 Schaffner EMC Inc. | 129 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | - | 12A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.50mm x 21.50mm | - | - | 110 μH | - | 250V | - | SNAP | IEC 320-C14 | - | 12A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Front or Rear Side Mount | 48mm | - | 22.5mm | - | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6600.4125 Schurter Inc. | 46 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | THRMOPLASTIC | Thermoplastic | 11.540014g | - | - | - | 10A | - | - | 250VAC | Bulk | - | 6600-4 | yes | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 27.1mm | - | 10A | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 32.50mm x 24.80mm | PLUG | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Light Pipe | - | 35mm | - | 2.5mm | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN378-2-21 Schaffner EMC Inc. | 39 |
| Datasheet | 10 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 370 | yes | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 59.5mm | - | 2A | 400Hz | - | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Front or Rear Side Mount, Voltage Selector | 58mm | 50mm | 50mm | - | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 04SB4 Delta Electronics | In Stock | - | Datasheet | 18 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | - | - | - | - | 115/250VAC | Bulk | 2008 | SB | - | Active | 1 (Unlimited) | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | STANDARDS: CSA; UL; VDE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | - | - | unknown | 4A | - | - | 115V | CSA, UL, VDE | - | - | Rectangular - 28.50mm x 55.90mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 06BEEG3FM Delta Electronics | 27 |
| Datasheet | 18 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | Bulk | 2001 | BE | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | STANDARDS: CSA; UL, VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | - | - | 6A | - | - | 115V | CSA, UL, VDE | - | - | Rectangular - 29.00mm x 33.10mm | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | - | 44mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4797.3130 Schurter Inc. | 68 |
| Datasheet | 23 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 18.499992g | - | - | - | 16A | - | 250V | 250VAC | Bulk | - | 4797 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | Female | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | - | 50A | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | - | - | IEC 320-2-2/J | - | 20A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 06AE2 Delta Electronics | 23 |
| Datasheet | 18 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | 6A | - | - | 115/250VAC | Bulk | 2001 | AE | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 45.97mm | - | 6A | - | - | 115V | CSA, UL, VDE | - | - | Rectangular - 66.00mm x 27.00mm | - | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | 67.3mm | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 06AR2D Delta Electronics | 6 |
| Datasheet | 18 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 115/250VAC | Bulk | 2008 | AR | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | 60.5mm | - | 6A | 30MHz | - | 115V | CSA, UL, VDE | - | - | Rectangular - 66.00mm x 27.00mm | - | - | - | - | 115V | 64A | - | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | 67.3mm | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 06AN2D Delta Electronics | 11 |
| Datasheet | 18 Weeks | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | Bulk | 2008 | A | - | Active | 1 (Unlimited) | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | - | 3 | Straight | - | 46mm | - | 6A | - | - | 115V | CE, CSA, SEMKO, UL | - | - | Rectangular - 66.00mm x 27.00mm | - | - | - | - | 250V | 6A | - | IEC 320-C14 | 1 | 6A | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | - | - | 67.3mm | - | - | 0.040 ~ 0.070 1.02mm ~ 1.78mm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 5145.0040.211 Schurter Inc. | 94 |
| Datasheet | 22 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | 85.048569g | - | - | - | 2A | 2A | - | 250VAC | Bulk | - | 5145 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 2A | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5707.0403.313 Schurter Inc. | 34 |
| Datasheet | 14 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | Metal | 95.760011g | - | - | - | - | - | - | 250VAC | Bulk | - | 5707 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP65 - Dust Tight, Water Resistant | 59.6mm | - | 4A | - | - | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 36.00mm x 33.50mm | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | - | - | 2 | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Shielded | 42mm | - | 51mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 6610.2014.03 Schurter Inc. | 5 |
| Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Thermoplastic | - | - | 10A | - | - | 250VAC | Bulk | - | 6610 | - | Active | Vendor Undefined | IDC | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | Black | Receptacle | - | - | 250V | - | - | - | - | - | Straight | IP40 | - | - | 15A | - | - | 250V | CCC, cULus, ENEC | - | - | Rectangular - 32.30mm x 24.80mm | - | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | V-Lock Notch | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4300.0921 Schurter Inc. | 49 |
| - | 28 Weeks | Free Hanging, Panel, Screw | Free Hanging (In-Line) | - | POLYETHYLENE | - | 50.90001g | Thermoplastic | NICKEL | - | 16A | - | - | 250VAC | Bulk | - | 921 | - | Active | Vendor Undefined | Screw | EAR99 | Plug, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | Straight | - | - | - | 20A | - | - | 250V | cCSAus, UL | 6 | - | - | - | 250V | - | - | - | 20A | SNAP | IEC 320-C19 | - | 20A | - | - | - | Unfiltered - Commercial | 12 mm | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4788.7200 Schurter Inc. | 6 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | 99.988768mg | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | 4788 | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Female Sockets | - | 3 | - | - | - | Female | STANDARDS: UL 94V-0; VDE | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP30 | - | - | - | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 28.00mm x 21.00mm | PLUG | - | - | - | - | - | - | IEC 320-2-2/F | - | 15A | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1046.0 Schurter Inc. | 13 |
| Datasheet | 12 Weeks | Flanges, Panel, Screw | Panel Mount, Flange | Module | METALLIC/STEEL | - | 41.999989g | - | - | - | - | - | - | 250VAC | Bulk | - | 5120 | - | Active | Vendor Undefined | Wire Leads | - | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 54.5mm | - | 10A | - | TIN | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.50mm x 22.50mm | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | - | 10A | 15mm | 18 AWG | 2 | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |