- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Mating Information | Body Breadth | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4301.5051 Schurter Inc. | 128 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 60.000008g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 60.8mm | 1A | - | - | 250V | CCC, cULus, ENEC | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 250V | - | SNAP | IEC 320-C14 | - | 1A | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() DC12.4202.031 Schurter Inc. | 29 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | - | - | Male | - | 8536.69.40.30 | - | 250V | - | - | - | - | - | - | IP40 | - | 6A | - | - | - | CQC, cULus, ENEC | - | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 6A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DC12.3202.031 Schurter Inc. | 29 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | DC12 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 2 | - | - | - | - | Male | - | 8536.69.40.30 | - | 250V | - | - | - | - | - | - | IP40 | - | 4A | - | - | - | CQC, cULus, ENEC | - | - | - | Rectangular - 29.10mm x 33.10mm | - | - | - | - | - | IEC 320-C18 | - | 4A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | - | Switch On-Off | Shielded, V-Lock Notch | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4303.0184 Schurter Inc. | 68 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 28.349523g | - | - | - | - | - | - | 125V | 250VAC | - | Bulk | - | KEC | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 50.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | - | - | 0.098 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 6130.5612 Schurter Inc. | In Stock | - | - | 9 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | - | 6.89999g | - | - | 10A | - | - | - | 250V | 250VAC | - | Bulk | - | 6130-56 | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP30 | - | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 19.50mm | SOCKET | - | - | - | - | IEC 320-C14 | - | 15A | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.047 1.20mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN9222S1R-6-07 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 6A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | 780 μH | - | - | - | IEC 320-C14 | - | 6A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PX0580/28 Bulgin | 838 | - | Datasheet | 14 Weeks | Tin | - | Panel Mount, Flange | - | - | Nylon | - | - | - | - | 15A | 70°C | -40°C | - | 250VAC | - | Bulk | 2001 | PX | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | Black | - | - | UL 94V-0; CSA; VDE | - | - | 250V | - | - | - | GENERAL PURPOSE | 3 | - | - | - | 10A | - | - | 250V | CSA, ENEC, UL, VDE | 1.96 inch | - | 0.885 inch | Variable Size | - | - | - | - | SNAP | IEC 320-C14 | - | - | Unfiltered - Commercial | No | - | - | - | Front or Rear Side Mount | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FN9222SR-12-06 Schaffner EMC Inc. | 120 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2008 | FN 9222 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 43.9mm | 12A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.40mm x 20.80mm | - | 110 μH | 250V | 12A | - | IEC 320-C14 | 1 | 12A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 4301.5206 Schurter Inc. | 23 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 43.999991g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFA | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 51mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | - | - | Rectangular - 29.00mm x 33.00mm | PLUG | - | 250V | - | SNAP | IEC 320-C14 | - | 4A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | 44mm | - | 34mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FN282B-4-06 Schaffner EMC Inc. | 24 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Tray | 2009 | FN 280 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | Male | STANDARDS: CSA, UL | - | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | 4A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.00mm x 60.00mm | - | - | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Bleed Resistor, Front or Rear Side Mount | 82mm | 32mm | 32mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | ||
![]() FN9222ES1B-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2008 | FN 9222E | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 12A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | IEC 320-C14 | - | 12A | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor, Earth Line Choke | 29.9mm | - | 22.4mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 5130.0001 Schurter Inc. | 60 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 0001 | - | Steel | 87.500009g | - | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | 5130 | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 1MOhm | 3 | 85°C | -25°C | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 79.5mm | 20A | 50Hz | TIN | 125V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 35.00mm x 27.00mm | - | 300 μH | 250V | 16A | SNAP | IEC 320-C20 | - | 20A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1301490038 Molex | 25 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 250V | - | 250V | Bulk | - | Safeway 130149 | - | Active | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | NON-NEMA (4P5W) | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KP01.1352.01 Schurter Inc. | 148 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | Thermoplastic | 29.000003g | TIN/TIN COPPER | - | - | - | - | - | - | 250VAC | - | Bulk | - | KP | yes | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 27.8mm | 10A | 60Hz | - | 250V | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Variable Size | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Terminating Cover | 36mm | - | 56.1mm | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4304.4044 Schurter Inc. | 48 |
| Datasheet | 12 Weeks | - | Flanges | Panel Mount, Flange | Module | ALUMINUM ALLOY | Aluminium | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | FKH | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | - | - | - | - | - | - | - | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 6A | - | - | - | cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 61.00mm x 29.50mm | SOCKET | 800 μH | 250V | - | SNAP | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | - | Fuse Holder | Switch On-Off | Shielded | - | - | - | 0.315 8.00mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() FN9244EU-10-06 Schaffner EMC Inc. | 120 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Tray | 2014 | FN 9244E | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 52.3mm | 10A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | SNAP | IEC 320-C14 | - | 10A | Filtered (EMI, RFI) - Commercial | No | - | - | - | Earth Line Choke, Front or Rear Side Mount | 25mm | - | 51.85mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() F1600CP03 Curtis Industries | 27 |
| Datasheet | 8 Weeks | - | Panel, Screw, Through Hole | Panel Mount, Screw Hole; Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2009 | F1600 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | - | CE, CSA, TUV, UL | - | - | - | Rectangular - 30.50mm x 22.90mm | - | - | 250V | 3A | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EC11.0001.002 Schurter Inc. | 83 |
| - | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 28.349523g | - | - | 16A | - | - | - | - | 250VAC | - | Bulk | - | EC11 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 46.50mm | - | - | 250V | 20A | SCREW | IEC 320-C20 | 1 | 20A | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | 36mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 5200.0243.3 Schurter Inc. | 12 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 58.000006g | - | - | - | - | - | - | - | 250VAC | - | Bulk | - | 5200 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 48.7mm | 2A | - | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.00mm x 29.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 2A | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 36mm | - | 34mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2963491 Phoenix Contact | In Stock |
| Datasheet | 3 Weeks | - | DIN Rail | DIN Rail | - | - | - | 77.729998g | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2011 | - | - | Obsolete | Not Applicable | Screw | - | Receptacle, Female Sockets | - | 2 | - | - | Grey | 1 | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 16A | - | - | 250V | EAC, VDE | - | - | - | - | - | - | - | - | - | CEE 7/4 (Schuko) | - | - | Unfiltered - Commercial | No | Yes | - | - | LED Indicator | - | 45mm | 45mm | - | - | - | - | RoHS Compliant | - | - |