- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Voltage - Rated AC | Approval Agency | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Illumination Color | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5145.2774.131 Schurter Inc. | 11 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | 85.048569g | - | - | - | 1A | 1A | - | 250VAC | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 1A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() EF12.2183.1110.01 Schurter Inc. | 27 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | - | 147.99999g | - | - | - | 20A | 20A | - | 250VAC | 250VAC | Bulk | - | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off, Illuminated | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 4301.3333 Schurter Inc. | 11 |
| - | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | - | - | - | - | 14.999988g | - | - | - | 10A | 10A | 250V | 250VAC | - | Bulk | - | KEA-Print | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.60mm x 31.60mm | - | - | - | - | - | IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.315 8.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() DA22.6321.11 Schurter Inc. | 27 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange, Right Angle | Module | - | POLYETHYLENE | - | Thermoplastic | 65.000013g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | DA22 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Receptacle | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | 6A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | V-Lock Notch | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() C20F.0223 Schurter Inc. | 27 |
| Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 113.398093g | - | - | - | 16A | - | - | 250VAC | - | Bulk | - | C20F | - | - | Active | Vendor Undefined | Wire Leads | - | Receptacle, Male Blades | - | - | 3 | - | - | - | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 20A | - | - | 250V | cULus, VDE | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 36.40mm x 28.30mm | - | - | 250V | - | SNAP | IEC 320-C20 | - | 20A | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | Shielded | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301460114 Molex | 1 | - | Datasheet | 9 Weeks | - | Cable, Wall | Wall Mount | - | - | - | - | - | - | - | - | - | - | 10/15A | - | - | - | Bulk | 2012 | Watertite 130146 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NON-NEMA (3P3W) | - | - | - | - | Unfiltered - Commercial | - | No | - | - | - | Flip Lid | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() GRF2.0315.11 Schurter Inc. | 135 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | - | - | 13.999987g | Thermoplastic | - | - | 10A | - | - | 250VAC | - | Bulk | - | GRF2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | - | - | - | 85°C | -25°C | Black | Male | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 33.8mm | 15A | 60Hz | - | 250V | CCC, CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 20.80mm | SOCKET | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 3 | - | Unfiltered - Commercial | - | No | - | - | - | Shielded | 47.5mm | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4797.3115 Schurter Inc. | 56 |
| Datasheet | 23 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | - | 18.499992g | - | - | - | 16A | - | 250V | 250VAC | - | Bulk | - | 4797 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Female Sockets | - | - | 3 | - | - | - | Female | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | - | 50A | - | - | - | CCC, cURus, ENEC | - | - | Rectangular - 37.60mm x 29.50mm | - | - | - | - | - | IEC 320-2-2/J | - | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 716W-15/15 Qualtek | 1652 |
| - | 20 Weeks | Tin | Cable, Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Brass, Nylon, Tin | Nylon | - | - | - | - | 10A | - | - | 250VAC | - | Bulk | 2007 | 716W | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | - | 3 | - | - | - | Receptacle | - | 250V | - | - | - | - | - | Straight | - | - | 15A | - | - | 250V | CCC, CSA, UL, VDE | - | - | Rectangular - 32.60mm x 25.30mm | - | - | 250V | 15A | - | IEC 320-2-2/F | - | 15A | 2 | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - | ||
![]() GSF1.1002.41 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | - | 16.400001g | - | TIN/TIN COPPER | - | - | - | - | 250VAC | - | Bulk | - | GSF1 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | - | - | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.70mm x 19.70mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Mounting Hardware | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KE16.5100.151 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 37.500012g | - | TIN/TIN COPPER | NOT SPECIFIED | - | - | - | 250VAC | - | Bulk | - | KE | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 70°C | -25°C | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | - | - | - | - | cURus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 52.50mm | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | Voltage Selector | - | 30mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4302.2103 Schurter Inc. | 9 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | Thermoplastic | 18.600009g | - | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | KEB2 | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | - | 3 | - | - | Black | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, CSA, UL, VDE | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.50mm x 42.00mm | SOCKET | - | 250V | - | - | IEC 320-C14 | - | 15A | - | DPST | Unfiltered - Commercial | Red | No | - | - | Switch On-Off, Illuminated | - | - | - | - | 2mm | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DF12.0885.9310.1 Schurter Inc. | 54 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | Thermoplastic | 90.000012g | - | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | DF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | - | 3 | 55°C | -10°C | - | - | - | 250V | - | - | - | - | - | - | IP40 | - | 15A | - | - | - | cULus, ENEC | - | - | Rectangular - 30.80mm x 75.50mm | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() 5120.0207.0 Schurter Inc. | 63 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | Steel | 41.999989g | - | TIN/TIN COPPER | - | - | - | - | - | - | Bulk | - | 5120 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | 85°C | -25°C | - | Male | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 54.5mm | 15A | 60Hz | TIN | 250V | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | - | - | 100 μH | 250V | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | - | - | - | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4798.9100 Schurter Inc. | 71 |
| Datasheet | 23 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | POLYETHYLENE | - | - | 99.988768mg | - | - | - | 16A | - | 250V | 250VAC | - | Bulk | - | 4798 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades | - | - | 3 | 70°C | -25°C | - | Male | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | - | - | - | - | - | CCC, cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.60mm x 24.50mm | - | - | 250V | 20A | SNAP | IEC 320-C20 | - | 20A | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6145.0031.001 Schurter Inc. | 10 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | 125 | - | - | - | Thermoplastic | 48.999996g | - | - | - | 10A | 15A | 250V | 250VAC | - | Bulk | - | 6145 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | Switch | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | Straight | IP40 | - | 15A | - | - | 500mV | cULus, VDE | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | IEC 320-C14 | - | 15A | 1 | DPST | Unfiltered - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | 100mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() KP01.1052.01 Schurter Inc. | 118 |
| - | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | 1 | POLYETHYLENE | - | Thermoplastic | 31.200011g | - | - | - | - | - | 250V | 250VAC | - | Bulk | - | KP | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Female Sockets; Receptacle, Male Blades | - | - | 3 per connection (2) | 70°C | -25°C | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 6 | - | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Variable Size | PLUG | - | 250V | - | SNAP | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | Unfiltered - Commercial | - | No | - | - | - | Terminating Cover | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4303.5025 Schurter Inc. | 183 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | POLYETHYLENE | - | - | 67.999988g | - | - | - | - | - | - | 250VAC | - | Bulk | - | KFC | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | - | - | 3 | 85°C | -25°C | - | Male | 68nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 69.2mm | 10A | - | - | 250V | cULus, ENEC | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.60mm x 50.00mm | SOCKET | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | 2 | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Included | - | Voltage Selector | 58.3mm | - | 30mm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9280-4-06 Schaffner EMC Inc. | 23 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | 105g | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2002 | FN 9280 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 250V | - | - | - | - | - | - | IP40 | 54.9mm | 4A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | 1.7 mH | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Front or Rear Side Mount | 62.2mm | 49.8mm | 32mm | - | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() F1300CA10 Curtis Industries | 27 |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | Bulk | 2009 | F1300 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | - | CE, CSA, TUV, UL | - | - | Rectangular - 30.50mm x 22.90mm | - | - | 250V | 10A | - | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - |