- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Voltage-UL | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Leakage Current | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC22.2121.111 Schurter Inc. | 27 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole | Module | THRMOPLASTIC | - | Thermoplastic | 66.999987g | - | - | - | - | - | 250VAC | - | Bulk | - | DC22 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 57.6mm | 2A | - | 250V | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 30.40mm x 34.40mm | - | - | 4 mH | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | DPST | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded | 37.6mm | 46.8mm | 46.8mm | 0.157 4.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6110.4110 Schurter Inc. | 23 |
| Datasheet | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | POLYETHYLENE | - | Thermoplastic | 7.200013g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6110-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | 3 | 120°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 25.5mm | - | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | - | - | - | 250V | 15A | - | IEC 320-C16 | 1 | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6130.5620 Schurter Inc. | In Stock | - | - | 9 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | - | POLYETHYLENE | - | - | 6.89999g | - | - | 10A | - | 250V | 250VAC | - | Bulk | - | 6130-56 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP30 | - | - | - | - | CCC, CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 19.50mm | SOCKET | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN9299-4-06 Schaffner EMC Inc. | 23 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | 147.99999g | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | 2002 | FN 9290 | - | - | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | - | 220nF | 250V | - | - | - | - | - | Straight | IP40 | 68mm | 4A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 28.80mm x 47.10mm | - | - | 1.7 mH | - | 250V | 4A | - | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | 87.2mm | 49.8mm | 32mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5110.0233.3 Schurter Inc. | In Stock | - | Datasheet | 15 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 35.000009g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 5110 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55.6mm | 2A | - | - | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.00mm x 21.00mm | - | - | - | - | 250V | 2A | SCREW | IEC 320-C14 | 1 | 2A | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | 23mm | - | 48.4mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.6023 Schurter Inc. | 55 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | PA6 | - | - | 15.520003g | - | - | - | - | 250V | 250VAC | - | Bulk | - | 1064 | e3 | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 2 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | Straight | IP20 | - | 10A | - | - | cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 26.90mm x 31.50mm | - | - | - | - | 250V | - | - | IEC 320-C18 | - | 10A | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() DC12.1202.001 Schurter Inc. | 35 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 64.000012g | - | - | - | - | - | 250VAC | - | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | 100nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 60.5mm | 1A | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | 2 | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Switch On-Off | Shielded, V-Lock Notch | - | 44.3mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD13.1101.151 Schurter Inc. | 65 |
| - | 13 Weeks | Tin | Flanges, Panel, Screw | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 37.500012g | - | - | - | - | - | 250VAC | - | Bulk | - | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 10A | 60Hz | 250V | CCC, CSA, ENEC, UL | - | - | Rectangular - 27.50mm x 66.50mm | SOCKET | 250V | - | - | 250V | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | DPST | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | Front or Rear Side Mount, V-Lock Notch | 83.5mm | 30mm | 30mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN281-6-06 Schaffner EMC Inc. | 25 | - | Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | FN 280 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 64.8mm | 6A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | Rectangular - 29.00mm x 60.00mm | - | - | - | - | 250V | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Front or Rear Side Mount | - | 32mm | 32mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301490028 Molex | 3 | - | Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | 20A | - | - | 250V | Bulk | - | Safeway 130149 | - | - | Active | Not Applicable | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L6-20R | - | - | - | - | Unfiltered - Commercial | No | - | - | - | Locking Blade | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() FN9226-1-06 Schaffner EMC Inc. | 725 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange, Right Angle | Module | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | FN 9226 | - | yes | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 85°C | -25°C | - | - | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Right Angle | IP40 | 46.05mm | 1A | 400Hz | 250V | CSA, ENEC, SEMKO, UL | - | - | Rectangular - 34.40mm x 22.60mm | - | - | 4.65 mH | - | 250V | 1A | SNAP | IEC 320-C14 | 1 | 1A | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | 48mm | 48mm | - | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6160.0159 Schurter Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 2.5A | 2.5A | - | 250VAC | - | Bulk | - | 2579 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins | - | 2 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP20 | - | 2.5A | - | 250V | cURus, VDE | - | - | Rectangular - 24.10mm x 11.70mm | - | - | - | - | - | - | - | IEC 320-C8 | - | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() FN380-4-22 Schaffner EMC Inc. | 52 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | - | - | Tray | 2015 | FN 380 | - | yes | Active | 1 (Unlimited) | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 56.5mm | 4A | 400Hz | 250V | CSA, UL, VDE | - | - | Variable Size | - | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 58mm | - | 32mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 6100.4112 Schurter Inc. | 116 | - | - | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | Thermoplastic | - | 6.89999g | - | - | 10A | - | - | 250VAC | - | Bulk | - | 6100-4 | - | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades | - | - | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP30 | 25.5mm | 10A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 27.50mm x 20.00mm | SOCKET | 250V | - | - | 250V | 15A | - | IEC 320-C14 | 1 | 15A | 3 | - | Unfiltered - Commercial | No | - | - | - | - | - | 30mm | - | 0.047 1.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4304.5023 Schurter Inc. | 19 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | Thermoplastic | 161.000004g | - | - | - | - | 250V | 250VAC | - | Bulk | - | FKID | - | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | 1MOhm | 3 | 85°C | -25°C | - | Male | - | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | IP40 | 67mm | 4A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | Rectangular - 29.50mm x 61.00mm | SOCKET | - | - | 250μA | 250V | 4A | SNAP | IEC 320-C14 | 1 | 4A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Shielded | 65mm | 50mm | 50mm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.8057 Schurter Inc. | 58 |
| Datasheet | 9 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | - | - | 4A | 4A | - | 250VAC | - | Bulk | - | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | CCC, cULus, ENEC | - | - | Rectangular - 29.00mm x 33.00mm | - | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() EF12.2105.1110.02 Schurter Inc. | 27 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 144.000014g | - | - | 16A | 16A | - | 250VAC | - | Bulk | - | EF12 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | - | - | - | cURus, ENEC | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | 16A | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | Circuit Breaker, Switch On-Off | Shielded | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5130.0000.21 Schurter Inc. | 36 |
| Datasheet | 13 Weeks | - | Screw | Panel Mount, Flange | - | - | - | - | - | - | - | - | 20A | - | 250VAC | - | Bulk | - | 5130 | - | - | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | 100nF | 250V | - | - | - | - | - | - | IP40 | 67.5mm | 16A | 60Hz | 250V | cURus, ENEC | - | - | Rectangular - 35.00mm x 27.00mm | - | - | - | - | - | - | - | IEC 320-C20 | - | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | Shielded | 30.6mm | - | 50.6mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() FN9226B-3-02 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | - | - | - | - | - | 3A | - | - | - | Tray | 2008 | FN 9226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CSA, ENEC, SEMKO, UL | - | - | Rectangular - 34.40mm x 22.60mm | - | - | - | - | - | - | SNAP | IEC 320-C14 | - | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | Bleed Resistor | - | - | - | 0.224 5.70mm | UL94 V-2 | - | - | RoHS Compliant | - | - | - | ||
![]() DD22.9111.1111 Schurter Inc. | 40 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | Module | POLYETHYLENE | - | Thermoplastic | 85.048569g | NOT SPECIFIED | NOT SPECIFIED | - | - | 250V | 250VAC | - | Bulk | - | DD22 | - | - | Active | Vendor Undefined | Solder, Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | 10A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 250V | - | SNAP | IEC 320-C14 | - | 10A | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |