- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Throw Configuration | Contact Finish Termination | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9222SR-12-07 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | Wire Leads | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | 43.9mm | 12A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.40mm x 20.80mm | - | 110 μH | - | - | - | - | IEC 320-C14 | - | 12A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | Bleed Resistor | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301500205 Molex | 2445 |
| Datasheet | 15 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Watertite 130150 | - | yes | Active | 1 (Unlimited) | - | - | Plug, Male Pins | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Pin and Sleeve (3P4W) | - | 60A | - | - | - | Unfiltered - Commercial | No | Yes | - | - | - | Chemical Resistant, Cord Grip, Impact Resistant, Push-Twist Lock, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 4304.6011 Schurter Inc. | In Stock | - | Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | PA6 | - | 20.189992g | - | - | - | - | 250V | 250VAC | Bulk | - | 1062 | e3 | - | Active | Vendor Undefined | Solder Eyelet | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP20 | - | 10A | - | - | CCC, cURus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Square - 33.20mm x 33.20mm | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 5120.1507.0 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | 41.999989g | - | - | - | 15A | 250V | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | 15A | 60Hz | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 15A | - | - | - | - | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 5120.0500.0 Schurter Inc. | 66 |
| Datasheet | 12 Weeks | - | Flanges, Panel, Screw | - | Module | - | - | - | 41.999989g | - | - | - | 1A | 250V | - | Bulk | - | 5120 | - | - | Active | Vendor Undefined | Solder | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 54.5mm | 1A | - | 250V | CCC, cULus, ENEC | 3 | - | - | - | - | - | 250V | - | - | - | IEC 320-C14 | - | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | No | No | - | - | - | Shielded | 24.6mm | - | 48.6mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 1301410071 Molex | 11 |
| Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Super-Safeway 130141 | - | yes | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | 15A | - | - | - | Unfiltered - Commercial, Medical | No | - | - | - | - | Cord Grip, Cord-Clamp Strain Relief, Lighted | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 739W-X2/03 Qualtek | 6 |
| Datasheet | 20 Weeks | Copper | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | Nylon | - | - | Bronze | - | - | 125V | - | Bulk | 2007 | 739W | - | - | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 3 | 70°C | -40°C | Black | Receptacle | - | - | 125V | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | - | - | Square - 24.50mm x 24.50mm | - | - | - | - | - | - | NEMA 5-15R | - | 15A | 2 | - | - | Unfiltered - Commercial | No | - | - | - | - | Terminating Cover | - | - | - | 0.031 ~ 0.071 0.79mm ~ 1.80mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KMF1.1141.11 Schurter Inc. | 677 | - | Datasheet | 29 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | Thermoplastic | 58.000006g | - | - | - | - | - | 250VAC | Bulk | - | KMF | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 42.9mm | 4A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 28.80mm x 47.80mm | SOCKET | 800 μH | 250V | - | 4A | - | IEC 320-C14 | 1 | 4A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Shielded | 50mm | 30.5mm | 30.5mm | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD13.1101.105 Schurter Inc. | 81 |
| - | 13 Weeks | Tin | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | Thermoplastic | 36.00001g | - | - | - | - | 250V | 250VAC | Bulk | - | KD | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | IP40 | 55mm | 10A | - | - | CCC, CSA, ENEC, UL | - | - | - | Rectangular - 27.50mm x 66.50mm | SOCKET | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | DPST | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | 30mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 60-SPR-060-3-4 API Technologies Corp | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | METAL | - | - | - | - | - | - | - | - | Tray | 2014 | 60-SPR | - | - | Discontinued | 1 (Unlimited) | Quick Connect - 0.157 (3.9mm) | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | - | FASTON | - | - | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 51.7mm | - | - | - | CSA, TUV, UL | - | - | - | Variable Size | - | - | 250V | - | 6A | - | IEC 320-C14 | 1 | 6A | - | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | - | - | 35.5mm | - | 0.039 ~ 0.059 0.99mm ~ 1.50mm | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() CMF3.1032.12 Schurter Inc. | 11 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole, Right Angle | Module | - | POLYETHYLENE | - | 12.500013g | - | - | 2.5A | - | - | 250VAC | Bulk | - | CMF3 | - | yes | Active | Vendor Undefined | Solder | - | Receptacle, Male Pins - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, cULus, VDE | - | - | - | - | SOCKET | - | 250V | - | - | - | IEC 320-C6 | - | 6A | - | SPST | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0050 Schurter Inc. | 166 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | - | - | 9.739989g | - | - | 10A | 15A | - | 250VAC | Bulk | - | 6061 | - | - | Active | Vendor Undefined | Solder Eyelet | - | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | Straight | IP20 | - | - | - | - | cCSAus, ENEC, UL | 3 | - | - | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | - | - | Unfiltered - Commercial | No | No | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | IP20 | ||
![]() 6423.0253.20 Schurter Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 39.999986g | TIN | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets; Receptacle, Male Blades | 3 per connection (2) | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 6 | - | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | - | 250V | - | - | - | IEC 320-2-2/F; IEC 320-C14 | - | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.5054 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | Thermoplastic | 60.000008g | - | - | 6A | 6A | - | 250VAC | Bulk | - | KFA | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | Black | Male | - | - | 250V | - | - | - | - | - | - | IP40 | 60.8mm | 6A | - | 125V | CCC, cULus, ENEC | 3 | - | - | Rectangular - 29.00mm x 33.00mm | - | - | 250V | - | - | - | IEC 320-C14 | - | 6A | 1 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | 44mm | - | 34mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() GRF4.0027.013.C Schurter Inc. | 27 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | POLYETHYLENE | - | 37.000012g | - | - | - | - | - | 250VAC | Bulk | - | GRF4 | - | - | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CSA, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 30.50mm x 20.80mm | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | - | - | Shielded | - | - | - | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6255.5515 Schurter Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In; Through Hole | Module | - | POLYETHYLENE | Thermoplastic | 15.999989g | - | - | - | - | 250V | 250VAC | Bulk | - | 6250/6255 | - | - | Active | Vendor Undefined | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 2 | Straight | IP40 | 33.6mm | 10A | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.60mm x 31.50mm | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 10A | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | 33mm | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BZM27/Z0000/53B Bulgin | 410 | - | Datasheet | 24 Weeks | Nickel | Panel, Snap in | Panel Mount, Snap-In | Module | - | NYLON | Thermoplastic | - | - | - | - | - | - | 250VAC | Bulk | 2003 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 70°C | -40°C | Black | Male | STANDARDS: UL; VDE; CSA | - | 250V | NO | NO | NO | GENERAL PURPOSE | 3 | Straight | - | 32.3mm | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | - | Rectangular - 45.90mm x 21.30mm | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | 15A | - | - | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | - | 57.5mm | 48.5mm | 0.059 1.50mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() PF0033/20/28 Bulgin | 100 | - | Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | Module | - | POLYAMIDE | - | - | TIN | BRASS | - | - | - | 250VAC | Bulk | 2015 | PF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Male Blades - Module | 3 | 70°C | -20°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | Straight | - | 42mm | - | - | - | CSA, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 27.30mm x 31.12mm | - | - | 250V | - | 10A | - | IEC 320-C14 | 1 | - | - | - | - | Unfiltered - Commercial | Yes (Fuse Not Included) | - | Drawer Included, Twin Fused | - | - | - | - | 31mm | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() CG16.5101.151 Schurter Inc. | 41 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | - | 92.999987g | - | - | - | - | - | 250VAC | Bulk | - | CG | - | yes | Active | Vendor Undefined | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 28.50mm x 81.00mm | SOCKET | - | 250V | - | - | SNAP | IEC 320-C14 | - | 1A | - | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSP1.9201.1 Schurter Inc. | 5 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | PLASTIC | - | 99.988768mg | NICKEL | BRASS | 10A | - | - | 250VAC | Bulk | - | GSP1 | e3/e2 | - | Active | Vendor Undefined | - | - | Receptacle, Male Blades | - | - | - | - | - | STANDARD: IEC 320/C14/C18, BRASS, NICKEL PLATED ALSO AVAILABLE | - | - | NO | NO | YES | GENERAL PURPOSE | 3 | - | IP40 | - | - | - | - | CCC, cURus, ENEC | - | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | SOLDER | - | SNAP | - | - | 15A | - | - | TIN/TIN COPPER | Unfiltered - Commercial | No | - | - | - | 15A, 250V | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - |