- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Number of Conductors | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Mating Information | Body Breadth | Body Depth | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Contact Finish Termination | Filter Type | Wire/Cable Diameter | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Mains Connector Rating | Features | Height | Length | Width | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FN9222S-1-07 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 43.9mm | 1A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | - | Rectangular - 29.40mm x 20.80mm | - | - | - | - | 12 mH | 250V | - | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | - | 22.4mm | 29.9mm | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 1301460063 Molex | 1 | - | Datasheet | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2013 | Watertite 130146 | - | yes | Active | 1 (Unlimited) | - | Screw | - | Receptacle, Female Sockets | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 15A | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | Cord Grip, Ground Indicator, Lighted, Strain Relief | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 4785.0100 Schurter Inc. | 1033 | - | - | 14 Weeks | - | Cable, Free Hanging, Screw | Free Hanging (In-Line), Right Angle | - | - | Thermoplastic | 33.000007g | Thermoplastic | - | - | 10A | 15A | - | - | 250V | 250VAC | Bulk | - | 4785 | - | - | Active | Vendor Undefined | 3 | Screw | - | Plug, Female Sockets | 3 | 70°C | -25°C | Black | Receptacle | - | - | 250V | - | - | - | - | - | - | Right Angle | - | 51.5mm | 10A | - | 3 | 250V | CCC, cULus, VDE | - | 3 | - | - | - | - | - | - | - | 250V | - | 250V | - | 15A | - | IEC 320-C13 | 1 | 15A | - | Unfiltered - Commercial | 10 mm | No | No | - | - | - | - | - | 21mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FN389B-2-21 Schaffner EMC Inc. | 63 |
| Datasheet | 10 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | FN 380 | - | - | Active | 1 (Unlimited) | - | Solder Eyelet | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | IP40 | 66.5mm | 2.4A | 400Hz | - | 250V | CSA, UL, VDE | - | - | - | - | - | Variable Size | - | - | - | - | - | 250V | - | 2A | - | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial, Medical | - | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | Bleed Resistor, Front or Rear Side Mount | 58mm | 50mm | 50mm | 0.031 ~ 0.126 0.79mm ~ 3.20mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 5145.3000.830 Schurter Inc. | 11 |
| Datasheet | 22 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | Thermoplastic | 85.048569g | - | - | - | - | 15A | - | - | 125V | - | Bulk | - | 5145 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | - | - | - | 125V | - | - | - | - | - | - | - | IP40 | - | 15A | - | - | - | cULus, ENEC | - | - | - | - | - | Rectangular - 29.00mm x 72.00mm | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 15A | - | Filtered (EMI, RFI) - Commercial, Medical | - | No | No | - | Circuit Breaker, Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() PX0686 Bulgin | 4420 | - | Datasheet | 24 Weeks | Nickel | - | Free Hanging (In-Line) | - | POLYAMIDE | Nylon | - | - | - | - | - | - | 70°C | -40°C | - | 250VAC | Bulk | 2001 | PX | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | Plug, Male Blades | 3 | - | - | Black | - | - | - | 250V | - | - | - | GENERAL PURPOSE | - | 3 | Straight | - | - | 10A | - | - | 250V | CSA, ENEC, RCM, UL, VDE | 1.142 inch | - | MULTIPLE MATING PARTS AVAILABLE | 0.89 inch | 2.016 inch | - | 10mOhm | 10MOhm | - | - | - | - | - | - | SNAP | IEC 320-2-2/E | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | 29mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() CE46.5100.151 Schurter Inc. | 49 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 82.000003g | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | CE | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 69mm | - | - | - | - | cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 53.50mm | - | - | SOCKET | - | - | 250V | - | 6A | SNAP | IEC 320-C14 | 1 | 6A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | Voltage Selector | - | 30mm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() CG36.5101.151 Schurter Inc. | 11 |
| Datasheet | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 92.999987g | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | CG | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | cULus, ENEC | - | - | - | - | - | Rectangular - 28.50mm x 81.00mm | - | - | SOCKET | - | - | 250V | - | - | SNAP | IEC 320-C14 | - | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | Voltage Selector | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4300.0076 Schurter Inc. | 3575 |
| - | 13 Weeks | - | Flanges, Panel, Screw, Through Hole | Panel Mount, Flange; Through Hole | Module | POLYETHYLENE | - | 10.1g | Thermoplastic | - | - | - | - | - | - | - | 250VAC | Bulk | - | 8843-ZP.30 | e3 | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | 3 | 70°C | -25°C | Black | Male | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 38mm | 10A | - | - | 250V | CCC, CSA, UL, VDE | - | - | - | - | - | Rectangular - 27.80mm x 20.30mm | - | - | SOCKET | 250V | - | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 27.8mm | - | 0.063 1.60mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 4301.2062 Schurter Inc. | 5 |
| - | 9 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | POLYETHYLENE | - | 18.300014g | - | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | KEA | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.189 (4.8mm) | EAR99 | Receptacle, Male Blades - Module | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | - | 10A | - | - | - | CCC, CSA, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.60mm x 31.60mm | - | - | SOCKET | - | - | 250V | - | - | - | IEC 320-C14 | - | 10A | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | Voltage Selector | - | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6162.0049 Schurter Inc. | 86 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | PA6 | - | 9.629993g | - | - | - | 10A | - | - | - | - | 250VAC | Bulk | - | 6061 | - | - | Active | Vendor Undefined | - | Solder Eyelet | EAR99 | Receptacle, Male Blades | 3 | 70°C | -25°C | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | - | - | - | - | - | cCSAus, ENEC, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.30mm x 19.50mm | - | - | - | - | - | 250V | - | 15A | SNAP | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | 48mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4301.6013 Schurter Inc. | 5 |
| Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | Thermoplastic | 65.999986g | - | - | - | 4A | 4A | - | - | 250V | 250VAC | Bulk | - | KFA | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 85°C | -25°C | - | Male | - | - | 250V | - | - | - | - | - | - | Straight | IP40 | 60.5mm | 4A | - | - | 250V | CCC, cULus, ENEC | - | 3 | - | - | - | Rectangular - 29.35mm x 33.00mm | - | - | - | - | - | 250V | - | 4A | - | IEC 320-C14 | 1 | 4A | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | - | - | V-Lock Notch | 37mm | 37mm | 37mm | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() GSP1.8113.1 Schurter Inc. | 23 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | PLASTIC | - | 99.988768mg | - | NICKEL | BRASS | 10A | - | - | - | - | 250VAC | Bulk | - | GSP1 | e3/e2 | - | Active | Vendor Undefined | - | - | - | Receptacle, Male Blades | - | - | - | - | - | STANDARD: IEC 320/C14/C18, BRASS, NICKEL PLATED ALSO AVAILABLE | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | - | - | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | SOLDER | - | SNAP | - | - | 15A | TIN/TIN COPPER | Unfiltered - Commercial | - | No | - | - | - | 15A, 250V | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0026 Schurter Inc. | 23 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | 16A | 20A | - | - | - | 250VAC | Bulk | - | 1681 | - | - | Active | Vendor Undefined | - | Screw | - | Receptacle, Male Blades | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | cULus, ENEC | - | - | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | - | - | - | IEC 320-C22 | - | - | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() PF0033/10/48 Bulgin | 388 |
| Datasheet | 24 Weeks | - | - | Panel Mount, Snap-In | - | POLYAMIDE | - | - | - | TIN | BRASS | 10A | - | - | - | - | 250VAC | Bulk | 2015 | PF | e3 | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | - | - | - | - | - | - | CSA, UL | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 27.30mm x 31.12mm | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | - | - | Unfiltered - Commercial | - | Yes (Fuse Not Included) | - | Drawer Included, Twin Fused | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() FN9244ES1R-12-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2014 | FN 9244E | - | - | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | 3 | - | - | - | Male | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 52.3mm | 12A | 400Hz | - | 250V | CQC, CSA, ENEC, UL | - | - | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | - | - | - | - | - | - | - | IEC 320-C14 | - | 12A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Bleed Resistor, Earth Line Choke | 22.4mm | - | 29.9mm | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() GSP1.9401.1 Schurter Inc. | 50 |
| Datasheet | 13 Weeks | - | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | PLASTIC | - | 99.988768mg | - | TIN OVER NICKEL | BRASS | 10A | - | - | - | - | 250VAC | Bulk | - | GSP1 | e3 | yes | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | - | - | - | - | - | - | - | NO | NO | YES | - | 7mm | - | Right Angle | IP40 | - | - | - | - | - | CCC, cURus, ENEC | - | 3 | - | - | - | Rectangular - 30.30mm x 22.50mm | - | - | - | - | - | - | - | - | SNAP | - | - | 15A | - | Unfiltered - Commercial | - | No | - | - | - | - | - | - | - | - | 0.118 3.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() EF12.0885.2110.01 Schurter Inc. | 256 |
| Datasheet | 22 Weeks | - | Flanges, Panel, Screw | Panel Mount, Flange | - | - | Thermoplastic | 147.99999g | - | - | - | 15A | 15A | - | - | 250V | 250VAC | Bulk | - | EF12 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | 55°C | -10°C | - | Male | - | 100nF | 250V | - | - | - | - | - | - | Straight | IP40 | - | 16A | - | - | 250V | cURus, ENEC | - | - | - | - | - | Rectangular - 33.90mm x 81.00mm | - | - | - | - | - | - | - | - | - | IEC 320-C20 | - | 15A | - | Filtered (EMI, RFI) - Commercial | - | No | No | - | Circuit Breaker, Switch On-Off | - | Shielded | - | 79.2mm | 37mm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP40 | ||
![]() F1500FA10 Curtis Industries | 27 |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount, Screw Hole | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | Bulk | 2009 | F1500 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.06kHz | - | - | CE, CSA, TUV, UL | - | - | - | - | - | Rectangular - 29.08mm x 32.39mm | - | - | - | - | - | 250V | - | 10A | - | IEC 320-C14 | - | - | - | Filtered (EMI, RFI) - Commercial | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4300.5055 Schurter Inc. | 28 |
| - | 10 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | POLYETHYLENE | - | 40.999988g | - | - | - | - | - | - | - | - | 250VAC | Bulk | - | KFS | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | 3 | 85°C | -25°C | - | Male | - | 47nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 57mm | 10A | - | - | 250V | cULus, ENEC | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | Rectangular - 28.50mm x 21.50mm | - | - | - | - | 300 μH | 250V | - | 10A | SNAP | IEC 320-C14 | 1 | 10A | - | Filtered (EMI, RFI) - Commercial | - | No | - | - | - | - | Shielded | 23.3mm | 23.3mm | 49.3mm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - |