- Manufacturer
- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Categories
Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Weight | Body Material | Manufacturer Package Identifier | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Number of Contacts | Mating Information | Contact Gender | Panel Cutout Dimensions | Body/Shell Style | Voltage | Inductance | Max Voltage Rating (AC) | Max Current Rating | Coupling Type | Connector Style | Number of Ports | Current | Number of Poles | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Height | Length | Width | Plating Thickness | Panel Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4304.6024 Schurter Inc. | 231 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | PA6 | - | 16.319998g | - | - | - | - | - | - | 250V | 250VAC | Bulk | - | 1064 | e3 | - | Active | Vendor Undefined | - | Solder Eyelet | - | Receptacle, Male Blades - Module | - | 2 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | - | Straight | IP20 | - | 10A | - | - | cCSAus, ENEC, UL | 3 | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 26.90mm x 31.50mm | - | - | - | 250V | - | - | IEC 320-C18 | - | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Included, Twin Fused | - | - | - | - | - | - | 0.039 ~ 0.098 1.00mm ~ 2.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1301480084 Molex | 1 | - | Datasheet | 3 Weeks | - | - | Outlet Box | - | - | - | - | - | - | - | - | - | - | - | 125V | - | Bulk | 2011 | Safeway 130148 | - | yes | Active | 1 (Unlimited) | - | Screw | - | Receptacle, Female Sockets | -15Ohm | 3 per connection (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA 5-15R | - | - | - | Unfiltered - Commercial | No | - | - | - | Corrosion Resistance | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() PX0675/PC Bulgin | 3804 | - | Datasheet | 24 Weeks | Tin | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | - | - | - | Nylon | - | - | PX0675/PC | - | Brass | - | - | - | 250VAC | Bulk | 2000 | PX | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -40°C | Black | Receptacle | UL 94V-0; CSA; VDE | - | - | 250V | - | - | - | GENERAL PURPOSE | 7mm | 3 | Right Angle | - | 38.2mm | 10A | - | 250V | CSA, ENEC, UL, VDE | - | - | - | Rectangular - 34.70mm x 26.40mm | - | - | - | 250V | 10A | SNAP | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | 50.1mm | - | - | 0.126 3.20mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6600.4330 Schurter Inc. | 2568 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | THRMOPLASTIC | - | 12.270014g | Thermoplastic | - | TIN/TIN COPPER | - | 10A | - | - | 250VAC | Bulk | - | 6600-4 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | 70°C | -25°C | - | Receptacle | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 30.5mm | 10A | - | 250V | CCC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 24.80mm | PLUG | 250V | - | 250V | 15A | - | IEC 320-2-2/F | 1 | 15A | - | Unfiltered - Commercial | No | - | - | - | Light Pipe | - | 35mm | - | - | 0.118 3.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() DC12.2102.001 Schurter Inc. | 38 |
| Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount, Flange | Module | - | POLYETHYLENE | Thermoplastic | 64.000012g | - | - | - | - | - | - | - | 250VAC | Bulk | - | DC12 | - | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | Black | Male | - | - | - | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 60.5mm | 2A | - | 250V | CQC, cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 29.10mm x 33.10mm | PLUG | - | - | 250V | 2A | SNAP | IEC 320-C14 | 1 | 2A | - | Filtered (EMI, RFI) - Commercial | No | - | - | Switch On-Off | Shielded, V-Lock Notch | 34.4mm | 44.3mm | 44.3mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6173.0022 Schurter Inc. | 15 |
| Datasheet | 13 Weeks | - | - | Panel Mount, Snap-In | - | - | POLYAMIDE | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 1681 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP20 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | IEC 320-C22 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.098 2.50mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() BZM42/Z0000/53B Bulgin | 28 |
| Datasheet | 24 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | Nylon | - | - | - | - | - | 10A | - | - | 250VAC | Bulk | 2010 | Polysnap® BZM | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.189 (4.8mm) | - | Receptacle, Male Blades - Module | - | 3 | 70°C | -40°C | Black | - | STANDARDS: UL; VDE; CSA | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | - | 32.3mm | - | - | - | CSA, ENEC, UL, VDE | - | - | - | Rectangular - 45.90mm x 21.30mm | - | - | - | 250V | 10A | - | IEC 320-C14 | 1 | 15A | - | Unfiltered - Commercial | No | - | - | Switch On-Off | - | - | 57.5mm | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() FN286-1-06 Schaffner EMC Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Tray | 2009 | FN 280 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades - Module | - | 3 | 85°C | -25°C | - | Male | STANDARDS: CSA, UL | - | 220nF | 250V | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP40 | 65.3mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 29.00mm x 61.50mm | - | - | - | 250V | 1A | - | IEC 320-C14 | 1 | 1A | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | - | - | 32mm | - | - | 0.031 ~ 0.118 0.79mm ~ 3.00mm | UL94 V-2 | - | No SVHC | RoHS Compliant | UL94 V-2 | - | - | ||
![]() FN9222S1-1-06 Schaffner EMC Inc. | 23 |
| Datasheet | 10 Weeks | - | Panel, Screw, Snap in | Panel Mount, Snap-In | Module | - | - | - | - | - | - | - | - | - | - | 250V | - | Tray | 2008 | FN 9222 | - | yes | Active | 1 (Unlimited) | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades | - | 3 | - | - | - | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP40 | 43.9mm | 1A | 400Hz | 250V | CQC, CSA, ENEC, UL | - | - | - | Rectangular - 28.50mm x 21.90mm | - | - | 12 mH | - | - | - | IEC 320-C14 | - | 1A | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | - | 22.4mm | - | 29.9mm | - | 0.028 ~ 0.059 0.70mm ~ 1.50mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 4312.0006 Schurter Inc. | 297 |
| Datasheet | 9 Weeks | - | - | Panel Mount, Bulkhead | - | 3 | - | - | - | - | - | - | - | 10A | 15A | - | 250VAC | Bulk | - | 4761 | - | - | Active | Vendor Undefined | - | Solder | - | Receptacle, Male Blades | - | 3 | - | - | Black | - | - | - | - | 250V | - | - | - | - | - | - | - | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | - | cURus, ENEC | - | - | - | - | - | - | - | - | - | - | IEC 320 (S16 Variant) | - | - | - | Unfiltered - Commercial | No | - | - | - | Gasket | - | - | - | - | 0.236 6.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 1301500126 Molex | 1 | - | Datasheet | 12 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | Watertite 130150 | - | yes | Active | 1 (Unlimited) | - | - | - | Receptacle, Female Sockets | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | Pin and Sleeve (3P4W) | - | 20A | - | Unfiltered - Commercial | No | - | - | - | Chemical Resistant, Cord Grip, Flip Lid, Impact Resistant, Push-Twist Lock, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 6182.0032 Schurter Inc. | 21 |
| Datasheet | 13 Weeks | - | Flanges, Panel | Panel Mount, Flange | - | - | PA6 | - | 15.039989g | - | - | - | - | 10A | - | - | 250VAC | Bulk | - | 5098 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP20 | - | - | - | - | cCSAus, UL, VDE | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.40mm x 24.70mm | - | - | - | 250V | - | SNAP | IEC 320-2-2/F | - | 15A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6173.0024 Schurter Inc. | 5 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 16A | 20A | - | 250VAC | Bulk | - | 1681 | - | - | Active | Vendor Undefined | - | Screw | - | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | cULus, ENEC | - | - | - | Rectangular - 33.10mm x 25.10mm | - | - | - | - | - | - | IEC 320-C22 | - | - | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.039 1.00mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5220.0423.6 Schurter Inc. | 32 |
| Datasheet | 10 Weeks | - | Panel | - | Module | - | - | - | 56.699046g | - | - | - | - | 4A | 4A | - | 250VAC | Bulk | - | 5220 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | IP40 | 57.6mm | 4A | - | - | cULus, ENEC | - | - | - | Rectangular - 29.00mm x 32.00mm | - | - | - | - | - | - | IEC 320-C14 | - | 4A | - | - | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 44mm | - | 34mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 6163.0014 Schurter Inc. | 325 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYAMIDE | - | 16.149986g | - | - | - | - | 16A | - | - | 250VAC | Bulk | - | 1624 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | - | - | - | - | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | - | IP20 | - | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.00mm x 25.00mm | - | - | - | 250V | - | - | IEC 320-C20 | - | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | - | - | - | 0.079 2.00mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 6423.0253.15 Schurter Inc. | 19 |
| Datasheet | 16 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Module | 1 | POLYETHYLENE | - | 39.999986g | - | - | TIN | - | - | - | - | 250VAC | Bulk | - | FELCOM 64 | e3 | yes | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Female Sockets; Receptacle, Male Blades | - | 3 per connection (2) | 70°C | -25°C | - | - | - | 8536.69.40.30 | - | - | NO | NO | YES | GENERAL PURPOSE | - | 6 | Straight | - | - | - | - | - | CSA, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE AND MALE | Rectangular - 27.60mm x 65.50mm | PLUG | - | - | 250V | 10A | - | IEC 320-2-2/F; IEC 320-C14 | 2 | 10A | - | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | 71.7mm | - | - | 0.059 1.50mm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 6163.0013 Schurter Inc. | 692 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Polyamide | 12.249999g | - | - | - | - | 16A | - | - | 250VAC | Bulk | - | 1624 | - | - | Active | Vendor Undefined | - | Quick Connect - 0.250 (6.3mm) | EAR99 | Receptacle, Male Blades | - | 3 | 70°C | -25°C | Black | Male | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP20 | 33mm | - | - | - | cCSAus, ENEC, UL | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 33.00mm x 25.00mm | - | - | - | 250V | 15A | - | IEC 320-C20 | 1 | 20A | - | Unfiltered - Commercial | No | - | - | - | - | - | 36mm | - | 1.5mm | 0.059 1.50mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4752.5200 Schurter Inc. | 192 |
| - | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYETHYLENE | - | 75.999997g | Thermoplastic | - | - | - | 10A | - | 250V | 250VAC | Bulk | - | 4752 | - | yes | Active | Vendor Undefined | 12 | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Sockets | - | 3 per connection (4) | 70°C | -25°C | - | Female | - | - | - | - | NO | NO | YES | GENERAL PURPOSE | - | 3 | Straight | IP30 | 35mm | 15A | - | - | cULus, ENEC | - | MULTIPLE MATING PARTS AVAILABLE | - | Rectangular - 32.50mm x 96.20mm | - | - | - | 250V | 15A | - | IEC 320-2-2/F | 4 | 15A | - | Unfiltered - Commercial | No | - | - | - | Terminating Cover | - | 100mm | - | - | 0.079 2.00mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() KD14.1133.151 Schurter Inc. | 5 |
| Datasheet | 13 Weeks | - | Panel, Screw | - | Module | - | - | - | 37.899996g | - | - | - | - | 10A | 10A | 125V | 250VAC | Bulk | - | KD | - | - | Active | Vendor Undefined | - | Quick Connect | - | Receptacle, Male Blades - Module | - | 3 | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | Straight | IP40 | - | 10A | - | - | CCC, CSA, ENEC, UR | - | - | - | Rectangular - 27.50mm x 66.50mm | - | - | - | - | - | - | IEC 320-C14 | - | 10A | 2 | Unfiltered - Commercial | Yes (Fuse Not Included) | Yes | Drawer Sold Separate | Switch On-Off | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | IP40 | ||
![]() 1301470102 Molex | 26 | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 125 | - | - | - | - | - | - | - | - | - | - | 250V | - | Bulk | 2010 | Watertite 130147 | - | - | Active | 1 (Unlimited) | - | Screw | - | Receptacle, Female Sockets | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | 30A | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | NEMA L14-30R | - | 30A | - | Unfiltered - Commercial | No | - | - | - | Cord Grip, Cover, Locking Blade, Strain Relief | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | Dust Tight, IP67, Waterproof |