- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | PCB Mount Retention | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Row Spacing - Mating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Contact Pattern | Cable Termination | Withdrawl Force-Min | Contact Current Rating | Insulation Diameter | Hole Diameter | Contact Rating (Current) | Cable Pitch | Glow Wire Compliant | Mating Connector Lock | Board-Side Pitch | Voltage - Working | Features | Height | Length | Width | Contact Finish Thickness | PCB Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 4531 |
| Datasheet | 8 Weeks | - | Gold | Cable, Through Hole | Through Hole | - | Glass, Polyester | Polyester | - | - | - | Bronze, Copper | - | - | - | Bulk | 2005 | 78XX | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 10 | 105°C | -55°C | Gray | 2 | Male | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | 1A | - | - | Gold | - | - | - | - | 2.54mm | 10 | - | - | Male | - | Grey | - | - | - | - | - | - | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | - | 0.100 (2.54mm) | - | - | - | - | 1A | - | - | - | 28 AWG | 26 AWG | - | 30 AWG | - | - | - | IDC | - | - | - | 890 μm | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Feed Through | - | 17.8mm | - | Flash | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 90584-1310 Molex | 10000 | - | Datasheet | 5 Weeks | - | Tin | Cable, Press Fit, Through Hole | - | - | - | Polyester | - | - | TIN | Bronze, Tin | - | - | 250V | - | 2009 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | - | 105°C | -40°C | White | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Straight | - | - | - | 1.2A | ONE | UL | - | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | 10 | STAGGERED | - | Female | 94V-0 | - | - | - | - | - | - | IDC | 15mOhm | - | - | - | - | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | 26 AWG | - | - | STAGGERED | - | - | - | - | - | 1.2A | - | Non-compliant | - | - | 250V | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF4-18DP-2C Hirose Electric Co Ltd | 46 |
| Datasheet | 10 Weeks | - | Tin | - | CABLE | - | - | Polyamide | - | - | TIN | Brass | 85°C | -30°C | - | Bulk | 2004 | DF4 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Housing | 18 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 18 | - | - | - | unknown | 3A | - | UL | - | 250V | COMMERCIAL | - | - | 2mm | - | - | 0.197 inch | Male | 94V-0 | - | - | 0.165 inch | - | - | 3A | SQ PIN-SKT | 30mOhm | - | 1000000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | - | - | 650VAC V | - | - | - | - | - | - | TIN | RECTANGULAR | Crimp | - | - | - | - | - | 0.079 2.00mm | - | - | 0.079 2.00mm | - | Contacts Not Included | 5mm | 18.8mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF4-6P-2C Hirose Electric Co Ltd | 25 |
| Datasheet | 10 Weeks | - | Tin | - | CABLE | - | - | Plastic | LOCKING | - | TIN | COPPER ALLOY | 85°C | -30°C | - | Bulk | 2004 | DF4 | e3 | yes | Active | 1 (Unlimited) | - | - | Housing | 6 | - | - | Black | 1 | Male | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 6 | - | - | - | - | - | - | UL | - | - | COMMERCIAL | - | - | 2mm | - | - | - | - | 94V-0 | - | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | Crimp | - | - | - | - | - | 0.079 2.00mm | - | - | 0.079 2.00mm | - | Contacts Not Included | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF4-4P-2C Hirose Electric Co Ltd | 22 |
| Datasheet | 10 Weeks | - | Tin | - | CABLE | - | - | Polyamide | LOCKING | - | TIN | Brass | 85°C | -30°C | - | Bulk | 2004 | DF4 | e3 | yes | Active | 1 (Unlimited) | - | - | Housing | 4 | - | - | Black | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 4 | - | - | - | - | 3A | - | UL | - | 250V | COMMERCIAL | - | - | 2mm | - | - | - | Male | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | Crimp | - | - | - | - | - | 0.079 2.00mm | - | - | 0.079 2.00mm | - | Contacts Not Included | 2.8mm | 8.5mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 2P-SAN JST Sales America Inc. | 247380 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2010 | SAN | - | yes | Active | 1 (Unlimited) | - | - | Housing | 2 | - | - | Yellow | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 2 | Straight | 5.65mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 24-30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 0.079 2.00mm | - | - | 0.079 2.00mm | - | Contacts Not Included | - | 5.2mm | 3.25mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() XG2A-3401 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 9 Weeks | - | - | Cable, Through Hole | Through Hole | - | - | PBT | - | - | - | - | - | - | 250V | Bulk | 2001 | XG2 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 34 | 85°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 34 | Right Angle | - | All | - | 1A | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | - | - | 1A | - | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | - | - | 250V | 1A | - | 500VAC V | - | - | - | - | 28 AWG | - | - | RECTANGULAR | IDC | - | - | - | - | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Feed Through | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 4P-SCN JST Sales America Inc. | 53940 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Bulk | 2008 | SCN | - | yes | Active | 1 (Unlimited) | - | - | Housing | 4 | - | - | Ivory | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5mm | 4 | Straight | 6.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | 0.098 2.50mm | - | - | 0.098 2.50mm | - | Contacts Not Included | - | 11.5mm | 3.9mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 0905842306 Molex | 30 | - | Datasheet | 30 Weeks | - | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | Polyester | - | - | - | Bronze | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 6 | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 6 | Right Angle | 7mm | All | - | 1.2A | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | - | 4 | - | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | - | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Closed End | - | 10.13mm | - | 80.0μin 2.03μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF4-12DP-2C Hirose Electric Co Ltd | 5000 |
| Datasheet | 10 Weeks | - | Tin | - | CABLE | - | - | Polyamide | - | - | TIN | Brass | 85°C | -30°C | - | Bulk | 2008 | DF4 | e3 | yes | Active | 1 (Unlimited) | - | - | Housing | 12 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 12 | - | - | - | unknown | 3A | - | UL | - | 250V | COMMERCIAL | - | - | 2mm | - | - | 0.197 inch | Male | 94V-0 | - | - | 0.165 inch | - | - | 3A | SQ PIN-SKT | 30mOhm | - | 1000000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | - | - | 650VAC V | - | - | - | - | - | - | TIN | RECTANGULAR | Crimp | - | - | - | - | - | 0.079 2.00mm | - | - | 0.079 2.00mm | - | Contacts Not Included | 5mm | 12.8mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 90584-1314 Molex | In Stock | - | Datasheet | 7 Weeks | - | Tin | Press Fit, Through Hole | - | 8 | - | Polyester | - | - | TIN | Bronze | - | - | 250V | - | 2010 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | 14 | 105°C | -40°C | White | 2 | Female | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 14 | Straight | - | - | - | 1.2A | ONE | UL | - | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | - | - | - | - | - | - | IDC | 15mOhm | - | 1000000000Ohm | - | RECEPTACLE | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | - | - | - | STAGGERED | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0905842304 Molex | 50 | - | Datasheet | 30 Weeks | - | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | Polyester | - | - | - | Bronze | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | - | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | 7mm | All | - | 1.2A | - | - | Tin | - | - | - | - | - | 4 | - | - | FEMALE | - | Natural | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | - | - | - | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | - | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Closed End | - | 7.59mm | - | 80.0μin 2.03μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0905842320 Molex | 12 | - | Datasheet | 30 Weeks | - | - | Press Fit, Through Hole | Through Hole, Press-Fit | - | - | Polyester | - | - | - | Bronze | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | 105°C | -40°C | White | 2 | - | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 20 | Right Angle | 7mm | All | - | 1.2A | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | Natural | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | - | 18 | - | - | - | - | - | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | - | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Closed End | - | 27.91mm | - | 80.0μin 2.03μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7-215570-6 TE Connectivity AMP Connectors | In Stock | - | - | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Cable, Through Hole | Through Hole, Press-Fit | - | Polyester, Thermoplastic | Polyester | - | With | - | Bronze | - | - | - | Tape & Reel (TR) | 2003 | Micro-MaTch | - | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 6 | 105°C | -40°C | Red | 2 | Male | - | - | 100V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 6 | Vertical | 5.1mm | All | - | 1.5A | ONE | UL | Tin | - | COMMERCIAL | - | 2 | 1.27mm | - | - | - | - | - | - | 3.175mm | - | 100V | 100V | - | DUAL PRONG | 10mOhm | 28 AWG, Stranded or Solid | 1GOhm | 0.100 (2.54mm) | RECEPTACLE | Compliant | - | - | - | POLARIZED HOUSING | - | Ribbon | - | - | - | 28 AWG | - | - | - | IDC | 1.0008 N | 1.5A | 889 μm | - | - | 0.050 1.27mm | - | Without | 0.100 2.54mm | - | Feed Through | 5.08mm | 11.0998mm | - | - | 1.6mm | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() DF4-16DP-2C Hirose Electric Co Ltd | 1000 |
| Datasheet | 10 Weeks | - | Tin | - | CABLE | - | - | Polyamide | - | - | TIN | Brass | 85°C | -30°C | - | Bulk | 2004 | DF4 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Housing | 16 | - | - | Black | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 16 | - | - | - | unknown | 3A | - | UL | - | 250V | COMMERCIAL | - | - | 2mm | - | - | 0.197 inch | Male | 94V-0 | - | - | - | - | - | 3A | SQ PIN-SKT | 30mOhm | - | 1000000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | - | - | 650VAC V | - | - | - | - | - | - | TIN | RECTANGULAR | Crimp | - | - | - | - | - | 0.079 2.00mm | - | - | 0.079 2.00mm | - | Contacts Not Included | 5mm | 16.8mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF4-24DP-2C Hirose Electric Co Ltd | 17 |
| Datasheet | 10 Weeks | - | Tin | - | CABLE | - | - | Polyamide | - | - | TIN | Brass | 85°C | -30°C | - | Bulk | 2004 | DF4 | e3 | yes | Active | 1 (Unlimited) | - | - | Housing | 24 | - | - | Black | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066mm | 24 | - | - | - | unknown | 3A | - | UL | - | 250V | COMMERCIAL | - | - | 2mm | - | - | 0.197 inch | Male | 94V-0 | - | - | 0.165 inch | - | - | 3A | SQ PIN-SKT | 30mOhm | - | 1000000000Ohm | 0.079 (2.00mm) | PLUG | - | - | - | - | - | 650VAC V | - | - | - | - | - | - | TIN | RECTANGULAR | Crimp | - | - | - | - | - | 0.079 2.00mm | - | - | 0.079 2.00mm | - | Contacts Not Included | 5mm | 24.8mm | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() XG2A-2002 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 7 Weeks | - | - | Cable, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | XG2 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 20 | 85°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 20 | Right Angle | - | All | - | - | ONE | UL | Tin | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | FEMALE | 94V-0 | - | - | - | - | - | 1A | - | 15mOhm | 28 AWG | 1000000000Ohm | 0.100 (2.54mm) | - | - | - | 250V | 1A | - | 500VAC V | - | - | - | - | 28 AWG | - | - | RECTANGULAR | IDC | - | - | - | - | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Feed Through | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 90584-1318 Molex | 6032058 | - | Datasheet | 7 Weeks | - | Tin | Press Fit, Through Hole | - | - | - | Polyester | - | - | TIN | Bronze, Tin | - | - | 250V | - | 2010 | - | e3 | yes | Active | - | Through Hole | EAR99 | Cable, IDC | 18 | 105°C | -40°C | White | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 18 | Straight | - | - | - | 1.2A | ONE | UL | - | - | COMMERCIAL | 2.54 mm | 2 | 1.27mm | - | STAGGERED | - | - | 94V-0 | - | - | - | - | - | - | IDC | 15mOhm | - | 1000000000Ohm | - | - | - | - | - | - | - | 750VAC V | - | 28 AWG | 26 AWG | 30 Cycles | - | - | - | STAGGERED | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 69830-010LF Amphenol ICC (FCI) | 385 | - | - | 6 Weeks | - | Tin | Through Hole | Through Hole | 10 | - | Polyethylene | - | - | - | Bronze | - | - | 1kV | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 10 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | 1A | - | - | Tin | - | - | - | - | 2.54mm | 10 | - | - | Male | - | Blue | - | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 50MOhm | 0.100 (2.54mm) | - | - | - | 1kV | - | - | - | - | 28 AWG | 26 AWG | - | - | 10 | - | - | IDC | - | - | - | - | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Feed Through | - | 17.17mm | - | 150.0μin 3.81μm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 184 |
| Datasheet | 8 Weeks | - | Gold | Cable, Through Hole | Through Hole | - | Glass, Polyester | Polyester | - | - | - | Bronze, Copper | - | - | - | Tray | 2005 | 78XX | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 26 | 105°C | -55°C | Gray | 2 | Male | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | 1A | - | - | Gold | - | - | - | - | 2.54mm | 26 | - | - | Male | - | Grey | - | - | - | - | - | - | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | - | 0.100 (2.54mm) | - | - | - | - | 1A | - | - | - | 28 AWG | 26 AWG | - | - | - | - | - | IDC | - | - | - | 890 μm | - | 0.050 1.27mm | - | - | 0.100 2.54mm | - | Feed Through | - | 38.1mm | - | Flash | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - |