- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Case | Certificates | Colour | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connector variant1 | Connectors application | Contact Sizes | Electrical mounting | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Package | RoHS | Spatial orientation | Type of connector | Type of enclosure | Wire cross-section | Operating temperature | Current rating | Rated voltage | IP rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | true | - | - | - | - | - | - | - | - | - | ||
![]() H24B-AD-BO TE Connectivity | In Stock | - | - | - | - | size 8 | RoHS compliant | - | - | - | HDC | - | with cover | - | - | - | - | aluminium alloy | - | 145.6g | 104x27mm | - | for double latch | flange (4 holes) | for panel mounting | - | - | - | - | - | for HDC connectors | - | - | - | - | - | - | ||
![]() H6B-TG-M20 TE Connectivity | In Stock | - | - | - | - | size 3 | RoHS compliant | - | - | - | HDC | - | - | - | - | - | - | aluminium alloy | M20 | 100g | 44x27mm | - | for latch | for cable | - | - | - | - | straight | - | for HDC connectors | - | - | - | - | - | - | ||
![]() HA-010-M TE Connectivity | In Stock | - | - | silver plated | 10 | size 2 | RoHS compliant | - | contact insert | 10+PE | HA | - | - | - | - | - | screw terminal | - | - | 44.24g | 49.5x16mm | male | - | for cable | - | - | - | - | - | HDC | - | 0.5...2.5mm<sup>2</sup> | - | 16A | 0.25kV | - | - | ||
![]() CEM-0.5 TE Connectivity | In Stock |
| - | silver plated | - | - | RoHS compliant | - | contact | - | CEM/DEM | HEE | - | - | - | 2.5mm | crimped | - | - | 1.325g | - | male | - | - | - | - | - | - | - | circular | - | 0.5mm<sup>2</sup> | - | 16A | - | - | - | ||
![]() H6B-TS-M20 TE Connectivity | 1 |
| - | - | - | size 3 | RoHS compliant | - | - | - | HDC | - | - | - | - | - | - | aluminium alloy | M20 | 100g | 44x27mm | - | for latch | for cable | - | - | - | - | angled | - | for HDC connectors | - | - | - | - | - | - | ||
![]() HE-006-FC TE Connectivity | In Stock | - | - | - | 6 | size 3 | RoHS compliant | - | - | 6+PE | HE | - | w/o contacts | - | 2,5mm contacts | - | crimped | - | - | 36.5g | 44x27mm | female | - | - | - | - | - | - | - | HDC | - | - | - | 16A | 500V | - | - | ||
![]() HE-010-MS TE Connectivity | 3 |
| - | silver plated | 10 | size 4 | RoHS compliant | - | contact insert | 10+PE | HE | - | - | - | - | - | spring clamp | - | - | 60.45g | 57x27mm | male | - | for cable | - | - | - | - | - | HDC | - | 0.5...2.5mm<sup>2</sup> | - | 16A | 500V | - | - | ||
![]() D3A.P-CV-2G/2M DEGSON ELECTRONICS | In Stock | - | - | - | - | size D3A | RoHS compliant | grey | - | - | - | - | - | - | - | - | - | polycarbonate | - | 4.78g | 21x21mm | - | for latch | - | - | - | - | - | - | - | for HDC connectors | - | -40...125°C | - | - | IP65 | UL94V-0 | ||
![]() D3A.P-TE-2G-PG11 DEGSON ELECTRONICS | In Stock | - | - | - | - | size D3A | RoHS compliant | grey | - | - | - | - | - | - | - | - | - | polycarbonate | PG11 | 15.65g | 21x21mm | - | for latch | for cable | - | - | - | - | straight | - | for HDC connectors | - | -40...125°C | - | - | IP65 | UL94V-0 | ||
![]() D3A.P-SF-1L-M20 DEGSON ELECTRONICS | In Stock | - | - | - | - | size D3A | RoHS compliant | grey | - | - | - | - | - | - | - | - | - | polycarbonate | M20 | 20.1g | 21x21mm | - | with latch | flange (2 holes) | for panel mounting | - | - | - | straight | - | for HDC connectors | - | -40...125°C | - | - | IP65 | UL94V-0 | ||
![]() D3A.P-BK-1L DEGSON ELECTRONICS | In Stock | - | - | - | - | size D3A | RoHS compliant | grey | - | - | - | - | - | - | - | - | - | polycarbonate | - | 14.65g | 21x21mm | - | with latch | flange (2 holes) | for panel mounting | - | - | - | straight | - | for HDC connectors | - | -40...125°C | - | - | IP65 | UL94V-0 | ||
![]() D3A.P-SF-1L-PG11 DEGSON ELECTRONICS | In Stock | - | - | - | - | size D3A | RoHS compliant | grey | - | - | - | - | - | - | - | - | - | polycarbonate | PG11 | 20.1g | 21x21mm | - | with latch | flange (2 holes) | for panel mounting | - | - | - | straight | - | for HDC connectors | - | -40...125°C | - | - | IP65 | UL94V-0 | ||
![]() D3A.P-BK-1L-SE DEGSON ELECTRONICS | In Stock | - | - | - | - | size D3A | RoHS compliant | grey | - | - | - | - | - | - | - | - | - | polycarbonate | - | 19.15g | 21x21mm | - | with latch | flange (2 holes) | for panel mounting | - | - | - | angled | - | for HDC connectors | - | -40...125°C | - | - | IP65 | - | ||
![]() D3A.P-CCT-1L-PG11 DEGSON ELECTRONICS | In Stock | - | - | - | - | size D3A | RoHS compliant | grey | - | - | - | - | - | - | - | - | - | polycarbonate | PG11 | 15.37g | 21x21mm | - | with latch | for cable | - | - | - | - | straight | - | for HDC connectors | - | -40...125°C | - | - | IP65 | UL94V-0 | ||
![]() 70145200 LAPP | In Stock | - | - | - | - | size H-B 24 | RoHS compliant | - | - | - | EPIC H-B | - | high | with protective cap | - | - | - | aluminium alloy | PG21 | 227g | 104x27mm | - | for double latch | flange (4 holes) | for panel mounting | 1 | - | - | straight | - | for HDC connectors | - | - | - | - | - | - | ||
![]() 70115400 LAPP | In Stock | - | - | - | - | size H-B 16 | RoHS compliant | - | - | - | EPIC H-B | - | high | with protective cap | - | - | - | aluminium alloy | PG29 | 497.89g | 77.5x27mm | - | with latch | for cable | for panel mounting | 2 | - | - | straight | - | for HDC connectors | - | - | - | - | - | - | ||
![]() 70146400 LAPP | In Stock | - | - | - | - | size H-B 24 | RoHS compliant | - | - | - | EPIC H-B | - | high | with protective cap | - | - | - | aluminium alloy | PG29 | 115g | 104x27mm | - | for double latch | flange (4 holes) | for panel mounting | 2 | - | - | straight | - | for HDC connectors | - | - | - | - | - | - | ||
![]() 44424036 LAPP | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | 23g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |