- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Additional Description | Contact Materials | Incremental Quantity | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | Wire Diameter AWG | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Rated Voltage | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X8821HM-04-N0 XKB Connectivity | 200000 |
| - | - | 0.236 | 2.5mm 1x4P | - | 1000 | 1x04 | X8821WRS-04-9TSN,X8821T-PSN | Wiring | 1000 piece/bag | 4 | - | P=2.5mm | - | Active | JST XH | 235℃ Max. | AWG#22-30 | No | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X8821HM-05L-N0 XKB Connectivity | 200000 |
| - | - | 0.37 | 2.5mm 1x5P | - | 1000 | 1x05 | X8821WR-05SL-N0SN,X8821T-PSN-L | Wiring | 1000 piece/bag | 5 | - | P=2.5mm | - | Active | JST XHB | 235℃ Max. | AWG#22-30 | Yes | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X8821HM-06L-N0 XKB Connectivity | 200000 |
| - | - | 0.45 | 2.5mm 1x6P | - | 1000 | 1x06 | X8821WR-06SL-N0SN,X8821T-PSN-L | Wiring | 1000 piece/bag | 6 | - | P=2.5mm | - | Active | JST XHB | 235℃ Max. | AWG#22-30 | Yes | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X8821HM-08-N0 XKB Connectivity | 200000 |
| - | - | 0.42 | 2.5mm 1x8P | - | 1000 | 1x08 | X8821WRS-08-9TSN,X8821T-PSN | Wiring | 1000 piece/bag | 8 | - | P=2.5mm | - | Active | JST XH | 235℃ Max. | AWG#22-30 | No | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X8821HM-11L-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x11 | - | Wiring | 1000 piece/bag | 11 | - | P=2.5mm | 11 | Active | - | - | - | - | - | - | Wire to board 2.5-X8821 | Male Housing | - | Single row | 2.5mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X8821HM-12L-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x12 | - | Wiring | 1000 piece/bag | 12 | - | P=2.5mm | 12 | Active | - | - | - | - | - | - | Wire to board 2.5-X8821 | Male Housing | - | Single row | 2.5mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X8821HM-12-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x12 | - | Wiring | 1000 piece/bag | 12 | - | P=2.5mm | 12 | Active | - | - | - | - | - | - | Wire to board 2.5-X8821 | Male Housing | - | Single row | 2.5mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X8821HM-15-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x15 | - | Wiring | 1000 piece/bag | 15 | - | P=2.5mm | 15 | Active | - | - | - | - | - | - | Wire to board 2.5-X8821 | Male Housing | - | Single row | 2.5mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X8821TF-PSN-L XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | 8500 | - | X8821WV-08L-N0SN,X8821H-15L-N0,X8821WRS-07L-LPSN,X8821H-05L-N0,X8821WR-12SL-N0SN,X8821H-11L-N0,X8821WVS-04L-LPSN,X8821WV-09L-N0SN,X8821WV-16L-N0SN,X8821WRS-13L-LPSN,X8821H-02L-N0,X8821WVS-08L-LPSN,X8821WR-02SL-N0SN,X8821WR-11SL-N0SN,X8821WVS-03L-LPSN,X882 | Wiring | 8500 pieces/reel | - | - | P=2.5mm | - | Active | JST XHB | - | - | No | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | Female Terminal | - | - | 2.5mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357HM-2x10-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | - | 2x10 | - | Wiring | 0 | 10 | - | P=4.2mm | 20 | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Male Housing | - | Double row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357TF-PSN-LU XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | - | - | - | Wiring | 10000 pieces/reel | - | - | P=4.2mm | - | Active | MX5557 | - | - | Yes | - | Reel | Wire to board 4.2-X9357 | Female Terminal | - | - | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-03-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x03 | - | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=4.2mm | - | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-03-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x03 | - | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=4.2mm | - | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-04-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x04 | - | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=4.2mm | - | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-05-46SN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x05 | - | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=4.2mm | - | Active | MX5557 | - | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Socket | Ivory | Single row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-06-46SN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x06 | - | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=4.2mm | - | Active | MX5557 | - | - | Yes | - | Bag | Wire to board 4.2-X9357 | Female Socket | Ivory | Single row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x02-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 2x02 | - | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=4.2mm | 4 | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x03-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 2x03 | - | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=4.2mm | 6 | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x03-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 2x03 | - | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=4.2mm | 6 | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9357WR-2x04-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 2x04 | - | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=4.2mm | 8 | Active | - | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 |