- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9357WR-2x05-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=4.2mm | - | 10 | Active | - | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-04-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x04 | Wiring | 1000 pieces/bag | 4 | - | P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-05-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x05 | Wiring | 1000 pieces/bag | 5 | - | P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-08-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x08 | Wiring | 1000 pieces/bag | 8 | - | P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-11-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x11 | Wiring | 1000 piece/bag | 11 | - | P=3.96mm | - | 11 | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-12-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x12 | Wiring | 1000 piece/bag | 12 | - | P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-13-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x13 | Wiring | 1000 piece/bag | 13 | - | P=3.96mm | - | 13 | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-14-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x14 | Wiring | 1000 piece/bag | 14 | - | P=3.96mm | - | - | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396H-15-N0-U XKB Connectivity | 200000 |
| - | - | - | - | 1x15 | Wiring | 1000 piece/bag | 15 | - | P=3.96mm | - | 15 | Active | JST VH | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-02A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=3.96mm | - | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-03A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x03 | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=3.96mm | - | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-04A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=3.96mm | - | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-05A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=3.96mm | - | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-08A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x08 | Right Angle Mount | 1000 piece/bag | 8 | Side Insertion | DIP,P=3.96mm | - | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-09A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x09 | Right Angle Mount | 1000 piece/bag | 9 | Side Insertion | DIP,P=3.96mm | - | - | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-10A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x10 | Right Angle Mount | 1000 piece/bag | 10 | Side Insertion | DIP,P=3.96mm | - | 10 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-12A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x12 | Right Angle Mount | 500 piece/bag | 12 | Side Insertion | DIP,P=3.96mm | - | 12 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WR-15A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x15 | Right Angle Mount | 500 piece/bag | 15 | Side Insertion | DIP,P=3.96mm | - | 15 | Active | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9396WRS-09-9TSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x09 | Horizontal Mount | 300 pieces/reel | 9 | Side Operation | SMD,P=3.96mm | 1x9P | - | Active | JST VH | 260℃ Max. | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Socket | Ivory | Single row | 3.96mm | Wire-to-Board Connector | 7A | UL/CUL-E523734 | ||
![]() X9396WRS-10-9TSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x10 | Horizontal Mount | 300 pieces/reel | 10 | Side Operation | SMD,P=3.96mm | 1x10P | - | Active | JST VH | 260℃ Max. | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Socket | Ivory | Single row | 3.96mm | Wire-to-Board Connector | 7A | UL/CUL-E523734 |