- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Case | Certificates | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connector variant1 | Connector1 | Connectors application | Connectors application1 | Contact Sizes | Electrical mounting | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Number of gland holes | Related items | Spatial orientation | Type of connector | Type of enclosure | Wire cross-section | Current rating | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C146D05801E8 AMPHENOL | 12 |
| - | - | 5 | - | RoHS compliant | module | - | C146 | heavy|mate M | w/o contacts | - | - | 2,5mm contacts | stamped contacts | - | - | - | - | 6.68g | - | male | - | - | - | - | - | HDC | - | - | - | 1kV | - | ||
![]() C14621R0325024 AMPHENOL | 18 |
| - | - | - | size A32 (2 x A16) | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | - | - | aluminium | M32 | 297.5g | 66x16mm (x2) | - | with double latch | for cable | 1 | - | angled | - | for HDC connectors | - | - | - | IP65 | ||
![]() C146A00001E8 AMPHENOL | 73 |
| - | - | - | - | RoHS compliant | module | - | C146 | heavy|mate M | w/o contacts | - | - | - | - | - | - | - | - | 2.876g | - | male | - | - | - | - | - | HDC | - | - | - | - | - | ||
![]() C14621R0106008 AMPHENOL | 12065667 |
| - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | - | - | aluminium | M32 | 143g | 57x27mm | - | for double latch | for cable | 1 | - | straight | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14611R0165008 AMPHENOL | 18 |
| - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | EMC | high | - | - | - | - | - | aluminium | M32 | 183.9g | 77.5x27mm | - | for double latch | for cable | 1 | - | angled | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610B00610013 AMPHENOL | In Stock | - | - | silver plated | 6 (4+2) | size E16 | RoHS compliant | contact insert | 6+PE | C146 | heavy|mate | - | - | - | - | - | - | screw terminal | - | - | 113.6g | 77.5x27mm | female | - | - | - | - | - | HDC | - | - | - | 400V | - | ||
![]() C14621R0246068 AMPHENOL | 18 |
| - | - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | - | - | aluminium | M32 | 236.1g | 104x27mm | - | for latch | for cable | 1 | - | straight | - | for HDC connectors | - | - | - | IP65 | ||
![]() C146 B05 100 G8 AMPHENOL | 62 |
| - | - | 4 | - | RoHS compliant | contact insert | - | C146 | Quintax | shielded | w/o contacts | module | 1,6mm contacts | turned contacts | - | - | - | - | 22.1g | - | female | - | - | - | C146 B08 102 E8 | - | HDC | - | - | - | 400V | - | ||
![]() C14610R0105561 AMPHENOL | In Stock | - | - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | - | - | aluminium | M20 | 133.3g | 57x27mm | - | for latch | for cable | 1 | - | angled | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14621R0325014 AMPHENOL | In Stock | - | - | - | - | size A32 (2 x A16) | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | - | - | - | aluminium | M40 | 243.7g | 66x16mm (x2) | - | for double latch | for cable | 1 | - | angled | - | for HDC connectors | - | - | - | IP65 | ||
![]() C14610A0100001 AMPHENOL | In Stock | - | - | - | 10 | size E10 | RoHS compliant | contact insert | 10+PE | C146 | heavy|mate E | w/o contacts | - | - | heavy|mate E contacts | stamped contacts | 2.5mm | - | - | - | 37.58g | 57x27mm | male | - | - | - | - | - | HDC | - | - | - | 500V | - | ||
![]() C146C05001E8 AMPHENOL | 81 |
| - | - | 5 | - | RoHS compliant | module | 4+PE | C146 | heavy|mate M | w/o contacts | - | - | 2,5mm contacts | stamped contacts | - | - | - | - | 6.36g | - | female | - | - | - | - | - | HDC | - | - | - | 1kV | - | ||
![]() C14621R0065568 AMPHENOL | 18 |
| - | - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | - | - | - | aluminium | M25 | 114.2g | 44x27mm | - | for double latch | for cable | 1 | - | angled | - | for HDC connectors | - | - | - | IP65 | ||
![]() C146A04002E8 AMPHENOL | In Stock | - | - | - | 4 | - | RoHS compliant | module | - | C146 | heavy|mate M | w/o contacts | - | - | 3,6mm contacts | turned contacts | - | - | - | - | 9.7g | - | male | - | - | - | - | - | HDC | - | - | - | 630V | - | ||
![]() C14610A00410013 AMPHENOL | In Stock | - | - | silver plated | 4 | size E16 | RoHS compliant | contact insert | 4+PE | C146 | heavy|mate | - | - | - | - | - | - | screw terminal | - | - | 112.3g | 77.5x27mm | male | - | - | - | - | - | HDC | - | 1.5...16mm<sup>2</sup> | 80A | 830V | - | ||
![]() C14610A00650012 AMPHENOL | 9 |
| - | - | 6 (4+2) | - | RoHS compliant | module | 6+PE | C146 | heavy|mate Q | w/o contacts | - | - | 1,6mm contacts | 4,0mm contacts | - | - | - | - | 24g | - | male | - | - | - | - | - | HDC | - | - | - | 400V | - | ||
![]() C14610A0060001 AMPHENOL | 18 |
| - | - | 6 | size E6 | RoHS compliant | contact insert | 6+PE | C146 | heavy|mate E | w/o contacts | - | - | heavy|mate E contacts | stamped contacts | 2.5mm | - | - | - | 35.3g | 44x27mm | male | - | - | - | - | - | HDC | - | - | - | 500V | - | ||
![]() C14610A0150602 AMPHENOL | 84 |
| - | - | 15 | size A10 | RoHS compliant | contact insert | 15+PE | C146 | heavy|mate D | w/o contacts | - | - | heavy|mate D contacts | stamped contacts | 1.6mm | - | - | - | 29.38g | 49.5x16mm | male | - | - | - | - | - | HDC | - | - | - | 0.25kV | - | ||
![]() C14610A0250002 AMPHENOL | 55 |
| - | - | 25 | size A16 | RoHS compliant | contact insert | 25+PE | C146 | heavy|mate D | w/o contacts | - | - | heavy|mate D contacts | stamped contacts | 1.6mm | - | - | - | 33.1g | 66x16mm | male | - | - | - | - | - | HDC | - | - | - | 0.25kV | - | ||
![]() C14610B00750012 AMPHENOL | In Stock | - | - | - | 8 | size A3 | RoHS compliant | contact insert | 7+PE | C146 | heavy|mate Q | w/o contacts | - | - | heavy|mate D contacts | turned contacts | 1.6mm | - | - | - | 16.1g | 21x21mm | female | - | - | - | - | - | HDC | - | - | - | 400V | - |