- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Mounting Styles | Number of PINs Per Row | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Pins Structure | RoHS | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Pattern | Cable Termination | Insulator Color | Hole Diameter | Cable Pitch | Glow Wire Compliant | Board-Side Pitch | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | PCB Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDH2363-33N20-7H FOXCONN | 69 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF5504E-P1LH FOXCONN | 49 |
| Datasheet | - | - | - | - | 4P | - | - | - | - | Direct Insert | 4 | - | - | Bag-packed | 1x4P | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CI0605M1HR0-NH Cvilux | In Stock | - | Datasheet | - | - | - | - | 5P | - | - | - | - | Horizontal attachment | 5 | - | - | Tape & Reel (TR) | 1x5P | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 15 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CI0110P1HK0 Cvilux | In Stock | - | Datasheet | - | - | - | - | 10P | - | - | - | - | Bend insert | 10 | - | - | Bag-packed | 1x10P | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFMD-06-01 Samtec Inc. | 22 |
| Datasheet | 3 Weeks | Tin | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 12 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | - | - | Tin | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 09181169622 HARTING | 1031 | - | - | 4 Weeks | - | PCB, Through Hole | Through Hole | - | PBT, Resin, Thermoplastic | Polybutylene | NOT SPECIFIED | Nickel, Tin | - | - | - | - | - | - | - | - | Tray | - | SEK | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 16 | 105°C | -55°C | Grey | 2 | Male | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 16 | Straight | 6.1mm | All | 1A | ONE | UL | - | COMMERCIAL | - | 2 | 2.54mm | - | RECTANGULAR | - | - | - | - | - | 3.3mm | - | 2A | IDC | 35mOhm | - | 10MOhm | 0.100 (2.54mm) | RECEPTACLE | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | IDC | - | 1 mm | - | - | 0.100 2.54mm | 1kV | Feed Through | 5.5mm | 25.62mm | 25.62mm | - | - | - | 127mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FFMD-10-01 Samtec Inc. | 89 | - | Datasheet | 3 Weeks | Tin | - | Through Hole | - | - | Polyester | - | Copper | - | - | - | - | - | - | - | - | Tube | 2009 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 20 | 105°C | -40°C | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 3.05mm | All | 500mA | - | - | Tin | - | - | - | - | 20 | - | - | - | - | - | Black | - | - | - | - | 10mOhm | 30 AWG | - | 0.050 (1.27mm) | - | - | - | 500mA | - | - | - | - | - | - | - | - | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | - | 16.89mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 51015-1300 Molex | 75 | - | Datasheet | 7 Weeks | - | - | BOARD | - | - | Nylon | NOT SPECIFIED | NOT SPECIFIED | - | - | - | -40°C | - | - | - | - | Bulk | 2001 | - | - | yes | Active | - | - | EAR99 | Crimp | - | - | - | Natural | 1 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | - | Straight | 3.8mm | - | - | ONE | UL | - | COMMERCIAL | - | 1 | - | 13 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | SQ PIN-SKT | - | - | - | - | PLUG | - | SOLDER | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | 26.4mm | 2.75mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 09181509422 HARTING | 282 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Kinked Pin | - | - | Thermoplastic | SN ON NI | Nickel | - | - | 105°C | -55°C | - | - | - | - | Bulk | - | SEK | e3 | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 50 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 2.54mm | 50 | - | - | All | 2A | ONE | UL | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | 0.177 inch | 2A | IDC | 10mOhm | - | - | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | IDC | GRAY | - | - | - | 0.100 2.54mm | - | Feed Through | 5.5mm | - | - | - | - | 0.13 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() M50-3801342 Harwin Inc. | 198 |
| Datasheet | 12 Weeks | - | Free Hanging, Through Hole | Through Hole | - | - | PBT | - | Bronze | - | - | - | - | - | - | - | - | Tray | 2012 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 26 | 105°C | -40°C | - | 2 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 1.27mm | 26 | - | - | All | 500mA | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.118 inch | Male | - | - | - | - | 0.5A | IDC | - | 30 AWG | 1GOhm | 0.050 (1.27mm) | - | - | - | - | - | 1400VAC V | Ribbon | - | - | 30 AWG | - | RECTANGULAR | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | 4.7mm | 21.98mm | - | - | 1μin | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09181509622 HARTING | 64 | - | - | 7 Weeks | - | Cable, Through Hole | Through Hole | - | - | PBT | NOT SPECIFIED | Nickel, Tin | - | - | - | - | - | - | - | - | Bulk | - | SEK | - | - | Active | 1 (Unlimited) | Press-Fit | - | Ribbon Cable, DIP Header | 50 | 105°C | -55°C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 2.54mm | 50 | Right Angle | - | All | 1A | ONE | UL | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | 0.177 inch | 2A | IDC | 10mOhm | - | - | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | IDC | GRAY | - | - | - | 0.100 2.54mm | - | Feed Through | 5.5mm | - | - | - | - | 0.13 inch | 127mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() HIF2E-50D-2.54RB(20) Hirose Electric Co Ltd | 22 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HIF2E-50D-2.54RA(20) Hirose Electric Co Ltd | 13 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HIF2E-60D-2.54RB(20) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HIF2E-60D-2.54RA(20) Hirose Electric Co Ltd | 13 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XG2A-3402 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | - | - | PBT | - | - | - | - | - | - | - | - | - | 250V | Bulk | 2001 | XG2 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 34 | 85°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 34 | Right Angle | - | All | 1A | ONE | UL | Tin | COMMERCIAL | 1.904 inch | 2 | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | 1A | - | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | 250V | - | 1A | - | 500VAC V | - | - | - | 28 AWG | - | RECTANGULAR | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XG2A-5002 Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | - | - | PBT | - | - | - | - | - | - | - | - | - | 250V | Bulk | 2001 | XG2 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 50 | 85°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 50 | Right Angle | - | All | 1A | ONE | UL | Tin | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | FEMALE | 94V-0 | - | - | - | 1A | - | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | 250V | - | 1A | - | - | - | - | - | 28 AWG | - | RECTANGULAR | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 69830-016LF Amphenol ICC (FCI) | 2902 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 16 | - | Polyethylene | - | Bronze | - | - | - | - | - | - | - | - | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 16 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | 1A | - | - | Tin | - | - | - | 2.54mm | 16 | - | - | - | Male | - | Blue | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 50MOhm | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | 28 AWG | 26 AWG | - | 16 | - | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | - | 24.79mm | - | 150.0μin 3.81μm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() M50-3802542 Harwin Inc. | 962 | - | Datasheet | 12 Weeks | - | Free Hanging, Through Hole | Through Hole | - | - | PBT | - | Bronze | - | - | - | - | - | - | - | - | Tray | 2012 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 50 | 105°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | - | 1.27mm | 50 | - | - | All | 500mA | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.118 inch | Male | - | - | - | - | 0.5A | IDC | - | 30 AWG | 1GOhm | 0.050 (1.27mm) | - | - | - | - | - | 1400VAC V | Ribbon | - | - | 30 AWG | - | RECTANGULAR | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | 4.7mm | 37.22mm | - | - | 1μin | - | - | - | No SVHC | ROHS3 Compliant | - | - |