- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Pattern | Cable Termination | Insulator Color | Hole Diameter | Cable Pitch | Glow Wire Compliant | Board-Side Pitch | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | PCB Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 22 |
| Datasheet | 8 Weeks | Gold | Cable, Through Hole | Through Hole | - | - | Polyester | - | Bronze, Copper | - | - | - | Bulk | 2006 | 78XX | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 64 | 105°C | -55°C | Gray | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | 1A | - | - | Gold | - | - | - | - | 64 | - | - | - | Male | - | Grey | 2.8mm | - | - | - | - | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | 1GOhm | 0.100 (2.54mm) | - | - | - | 1A | - | - | - | 28 AWG | 26 AWG | - | - | - | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | - | 86.4mm | - | Flash | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() M50-3800542 Harwin Inc. | 327 |
| Datasheet | 12 Weeks | - | Free Hanging, Through Hole | Through Hole | - | - | Polybutylene | - | Bronze | - | - | - | Tube | 2012 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 10 | 105°C | -40°C | - | 2 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 1.27mm | 10 | Straight | 4.7mm | All | 500mA | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.118 inch | Male | - | - | - | - | - | 0.5A | IDC | 20mOhm | 30 AWG | 1GOhm | 0.050 (1.27mm) | - | - | - | 500mA | - | 1400VAC V | Ribbon | - | - | 30 AWG | - | RECTANGULAR | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | 4.7mm | 11.82mm | - | - | 1μin | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-3801742 Harwin Inc. | 201 |
| Datasheet | 12 Weeks | - | Free Hanging, Through Hole | Through Hole | - | - | PBT | - | Bronze | - | - | - | Tray | 2012 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 34 | 105°C | -40°C | - | 2 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 1.27mm | 34 | - | - | All | 500mA | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.118 inch | Male | - | - | - | - | - | 0.5A | IDC | - | 30 AWG | 1GOhm | 0.050 (1.27mm) | - | - | - | - | - | 1400VAC V | Ribbon | - | - | 30 AWG | - | RECTANGULAR | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | 4.7mm | 28.93mm | - | - | 1μin | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M50-3800742 Harwin Inc. | 871 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | Bronze | - | - | - | Tube | 2012 | Archer M50 | - | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 14 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | 30 AWG | - | - | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FFMD-15-01 Samtec Inc. | 22 |
| Datasheet | 3 Weeks | Tin | - | Through Hole | - | - | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 30 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | - | - | Tin | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() M50-3801042 Harwin Inc. | 237 | - | Datasheet | 12 Weeks | - | Free Hanging, Through Hole | Through Hole | - | - | PBT | - | Bronze | - | - | - | Tray | 2012 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 20 | 105°C | -40°C | - | 2 | - | - | 8536.69.40.51 | - | - | - | - | - | - | 1.27mm | 20 | - | - | All | 500mA | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.118 inch | Male | - | - | - | - | - | 0.5A | IDC | - | 30 AWG | 1GOhm | 0.050 (1.27mm) | - | - | - | - | - | 1400VAC V | Ribbon | - | - | 30 AWG | - | RECTANGULAR | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | 4.7mm | 15.74mm | - | - | 1μin | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() XG2A-1602 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Cable, Through Hole | Through Hole | - | - | PBT | - | - | - | - | 250V | Bulk | 2001 | XG2 | e3 | - | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 16 | 85°C | -55°C | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 16 | Right Angle | - | All | 1A | ONE | UL | Tin | COMMERCIAL | 1.004 inch | 2 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | 3.2mm | - | - | 1A | - | 15mOhm | 28 AWG | 1GOhm | 0.100 (2.54mm) | - | 250V | - | 1A | - | 500VAC V | - | - | - | 28 AWG | - | RECTANGULAR | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09181149422 HARTING | 135 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Kinked Pin | - | - | Thermoplastic | NOT SPECIFIED | Nickel | 105°C | -55°C | - | Bulk | - | SEK | - | - | Active | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable, DIP Header | 14 | - | - | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | - | - | All | 2A | ONE | UL | - | COMMERCIAL | 0.909 inch | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.177 inch | 2A | IDC | 10mOhm | - | - | 0.100 (2.54mm) | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | IDC | GRAY | - | - | - | 0.100 2.54mm | - | Feed Through | 5.5mm | - | - | - | - | 0.13 inch | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 69830-020LF Amphenol ICC (FCI) | 1125 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | 20 | - | Polyethylene | - | Bronze | - | - | 1kV | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | 105°C | -65°C | Blue | 2 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | 1A | - | - | Tin | - | - | - | 2.54mm | 20 | - | - | - | Male | - | Blue | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 50MOhm | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | 28 AWG | 26 AWG | - | 20 | - | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | - | 29.87mm | - | 150.0μin 3.81μm | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FFMD-18-01 Samtec Inc. | 22 |
| - | 8 Weeks | Tin | - | Through Hole | - | - | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | - | Active | Not Applicable | IDT | - | Ribbon Cable | 36 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | All | - | - | - | Tin | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | 0.025 0.64mm | - | 0.050 1.27mm | - | Feed Through | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09181269622 HARTING | 159 | - | - | 4 Weeks | - | PCB, Through Hole | Through Hole | - | PBT, Resin, Thermoplastic | Polybutylene | NOT SPECIFIED | Nickel, Tin | - | - | - | Tray | - | SEK | - | - | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 26 | 105°C | -55°C | Grey | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 26 | Straight | 6.1mm | All | 1A | ONE | UL | - | COMMERCIAL | - | 2 | 2.54mm | - | RECTANGULAR | - | - | - | - | - | 3.3mm | - | - | 2A | IDC | 35mOhm | - | 10MOhm | 0.100 (2.54mm) | - | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | IDC | - | 1 mm | - | - | 0.100 2.54mm | 1kV | Feed Through | 5.5mm | 38.32mm | 38.32mm | - | - | - | 127mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 51015-1100 Molex | 40 | - | Datasheet | 10 Weeks | - | - | BOARD | - | - | Nylon | NOT SPECIFIED | NOT SPECIFIED | - | -40°C | - | Bulk | 2013 | - | - | yes | Active | - | - | EAR99 | Crimp | 11 | - | - | Natural | 1 | Female | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 11 | Straight | 3.8mm | - | - | ONE | UL | - | COMMERCIAL | - | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | PLUG | - | SOLDER | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | 22.4mm | 2.75mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CWR-130-14-0000 CW Industries | 1794 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | - | Bronze | - | - | - | Bulk | 2002 | CWR | - | yes | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 14 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | 14 | - | - | All | - | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | MALE | - | - | - | - | 0.34 inch | 1A | IDC | - | 28-30 AWG, Stranded or Solid | - | 0.300 (7.62mm) | - | - | - | - | POLARIZED HOUSING | 500VDC V | - | 30 AWG | 28 AWG | - | - | RECTANGULAR | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | 6.3mm | 19.2mm | 10.7mm | 10.0μin 0.25μm | 10μin | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-130-40-0203 CW Industries | 63 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Plastic | - | Bronze | - | - | - | Bulk | 2011 | CWR | - | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 40 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | 30 AWG | 28 AWG | - | - | - | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | 6.3mm | 52.5mm | 18.3mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-130-16-0003 CW Industries | 22 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | - | Plastic | - | Bronze | - | -55°C | - | Bulk | 2002 | CWR | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 16 | - | - | Blue | 2 | - | OPTIONAL STRAIN RELIEF | - | YES | - | - | - | - | - | 2.54mm | 16 | - | - | All | - | - | UL, CSA | Tin-Lead | MIL-C-83503 | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 1A | IDC | - | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.300 (7.62mm) | - | - | SOLDER | - | - | 500VDC V | - | 30 AWG | 28 AWG | - | - | RECTANGULAR | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Feed Through | 6.3mm | 21.7mm | 10.7mm | 100.0μin 2.54μm | 100μin | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0905841308 Molex | 948 | - | Datasheet | 30 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | PHOSPHOR BRONZE | - | - | - | Tube | - | Picoflex 90584 | e3 | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 8 | - | - | White | 2 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | 0.100 (2.54mm) | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | IDC | - | - | 0.050 1.27mm | - | 0.100 2.54mm | - | Closed End | - | - | - | 80.0μin 2.03μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09181609622 HARTING | 38 |
| - | 7 Weeks | - | Cable, Through Hole | Through Hole | - | - | Polybutylene | NOT SPECIFIED | Copper | - | - | - | Bulk | - | SEK | - | - | Active | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 60 | 105°C | -55°C | - | 2 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | 2.54mm | 60 | Right Angle | 6.1mm | All | 2A | ONE | UL | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 2A | IDC | 35mOhm | - | - | 0.100 (2.54mm) | - | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | IDC | GRAY | - | - | - | 0.100 2.54mm | - | Feed Through | 5.5mm | 81.5mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 111356-8 TE Connectivity Aerospace, Defense and Marine | 22 |
| Datasheet | 12 Weeks | Lead, Tin | - | Through Hole | - | - | Nylon | - | Bronze | - | - | - | Tray | 2007 | AMP-Latch | e0 | no | Active | 1 (Unlimited) | IDT | - | Ribbon Cable | 40 | - | - | Black | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 40 | Straight | 11.93mm | All | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | 0.050 1.27mm | - | 0.200 5.08mm | - | Feed Through | - | 52.98mm | - | 100.0μin 2.54μm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 09181409622 HARTING | 132 | - | - | 4 Weeks | - | PCB, Through Hole | Through Hole | - | PBT, Resin, Thermoplastic | Polybutylene | NOT SPECIFIED | Nickel, Tin | - | - | - | Tray | - | SEK | - | - | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 40 | 105°C | -55°C | Grey | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | 40 | Straight | 6.1mm | All | 1A | ONE | UL | - | COMMERCIAL | - | 2 | 2.54mm | - | RECTANGULAR | - | - | - | - | - | 3.3mm | - | - | 2A | IDC | 15mOhm | - | 10MOhm | 0.100 (2.54mm) | - | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | RECTANGULAR | IDC | - | 1 mm | - | - | 0.100 2.54mm | 1kV | Feed Through | 5.5mm | 56.1mm | 56.1mm | - | - | - | 127mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009176001722106 AVX Corporation | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Nylon | - | Bronze | - | -40°C | 250V | Tape & Reel (TR) | - | 9176-700 | - | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Individual Wires | 1 | - | - | White | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | - | 1 | - | - | All | 10A | - | UL | Tin | - | - | - | - | - | - | - | 0.22 inch | - | 94V-0 | - | - | NO | - | - | IDC | - | 22 AWG, Stranded | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | IDC | - | - | - | - | - | - | Feed Through | 5.1mm | 5mm | 5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - |