- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIF12-52DT-1.27R(71) Hirose Electric Co Ltd | 13 |
| Datasheet | 10 Weeks | Gold | - | - | PBT | - | - | - | - | - | - | - | Active | - | - | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 69830-034LF Amphenol ICC (FCI) | 1492 | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 34 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | - | Tin | - | - | 34 | - | - | - | Blue | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | 28 AWG | 26 AWG | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 47.65mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69830-060LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 60 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | - | Tin | - | - | 60 | - | - | - | Blue | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | 28 AWG | 26 AWG | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 80.67mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 009296002553906 AVX Corporation | 800 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nylon | - | 200V | Tape & Reel (TR) | - | 9296 | e3 | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | Individual Wires | 2 | 125°C | -40°C | White | 1 | - | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 4mm | 2 | - | - | - | All | - | 7A | ONE | UL | Tin | - | 2 | - | RECTANGULAR | Female | 94V-0 | - | 0.354 inch | - | - | - | 18-26 AWG | - | - | - | - | 26 AWG | 18 AWG | 5.6 mm | 5 Cycles | 18 AWG | - | RECTANGULAR | Poke-In | 0.157 4.00mm | 0.157 4.00mm | - | - | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02DB-4K(LF) JST Sales America Inc. | 22 |
| Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 2 | - | - | Black | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 2 | - | - | - | All | - | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04DB-8M(LF) JST Sales America Inc. | 22 |
| Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 4 | - | - | Green | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 4 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | - | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04DB-4K(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 4 | - | - | Black | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 4 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | - | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 04DB-6S(LF) JST Sales America Inc. | 22 |
| Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 4 | - | - | White | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 4 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | - | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 11DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 11 | - | - | White | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 11 | - | 2.5mm | - | All | - | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 12DB-6S(LF) JST Sales America Inc. | 22 |
| Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 12 | - | - | White | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 12 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10DB-6S(LF) JST Sales America Inc. | 22 |
| Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 10 | - | - | White | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 10 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 89801-014LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 14 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 7mm | All | - | - | - | - | Tin | - | - | 14 | - | Female | - | Blue | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | 28 AWG | 26 AWG | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 22.24mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | - | ||
![]() 89801-034LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 34 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 7mm | All | - | - | - | - | Tin | - | - | 34 | - | Female | - | Blue | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | 28 AWG | 26 AWG | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 47.64mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | - | ||
![]() 13DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 13 | - | - | White | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 13 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 89801-016LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | 2000 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 16 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 7mm | All | - | - | - | - | Tin | - | - | 16 | - | Female | - | Blue | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | 28 AWG | 26 AWG | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 24.78mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | - | ||
![]() 65494-022LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 60 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 60 | Right Angle | - | 10.16mm | All | - | - | ONE | UL, CSA | Tin | COMMERCIAL | 4 | - | STAGGERED | FEMALE | - | - | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | PLUG | 1kV | - | - | - | - | - | - | RECTANGULAR | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 81.28mm | 150.0μin 3.81μm | 150μin | - | RoHS Compliant | - | Lead Free | ||
![]() 03DB-8M(LF) JST Sales America Inc. | 22 |
| Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 3 | - | - | Green | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 3 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 07DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 7 | - | - | White | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 7 | - | 2.5mm | - | All | - | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 08DB-8M(LF) JST Sales America Inc. | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 8 | - | - | Green | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 8 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 09DB-6S(LF) JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | - | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 9 | - | - | White | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 9 | - | 2.5mm | - | All | unknown | - | - | - | Tin-Lead | - | - | - | - | MALE | - | - | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | 28 AWG | 24 AWG | - | - | - | - | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | Non-RoHS Compliant | - | - |