- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Wire Gauge | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65494-017LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 16 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 16 | Right Angle | 10.16mm | All | - | - | Gold | - | - | FEMALE | - | - | 15mOhm | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 25.4mm | - | Flash | - | RoHS Compliant | - | - | ||
![]() 65494-011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 20 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 20 | Right Angle | 10.16mm | All | - | - | Gold | - | - | FEMALE | - | - | 15mOhm | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 30.48mm | - | Flash | - | RoHS Compliant | - | - | ||
![]() HIF2B-16-2.54RA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | BERYLLIUM COPPER | - | Bulk | - | HIF2B | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Ribbon Cable, DIP Header | 16 | - | - | Black | 2 | - | SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | - | - | All | unknown | - | Gold | - | - | MALE | 94V-0 | - | - | - | 0.300 (7.62mm) | PLUG | - | IDC | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Plastic | Copper | - | Tray | 2011 | 78XX | - | - | Obsolete | Not Applicable | Through Hole | - | Ribbon Cable, DIP Header | 60 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | - | Tin | - | - | Male | - | Grey | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 7.3mm | 81.3mm | 7mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 68120-040LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 40 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | Tin | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 0.100 (2.54mm) | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 55.26mm | - | 100.0μin 2.54μm | No | RoHS Compliant | - | - | ||
![]() 68120-064LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 64 | - | - | Blue | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 64 | Right Angle | 7mm | All | - | - | Tin | - | - | FEMALE | 94V-0 | - | 15mOhm | 26-28 AWG, Stranded or Solid | 0.100 (2.54mm) | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 85.74mm | - | 100.0μin 2.54μm | No | RoHS Compliant | - | - | ||
![]() 68120-050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 50 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | Tin | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 0.100 (2.54mm) | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 67.96mm | - | 100.0μin 2.54μm | - | RoHS Compliant | - | - | ||
![]() HIF2B-10D-2.54RB Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | BERYLLIUM COPPER | - | Bulk | - | HIF2B | e4 | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | Ribbon Cable, DIP Header | 10 | - | - | Black | 2 | - | SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | All | unknown | - | Gold | - | - | MALE | 94V-0 | - | - | - | 0.100 (2.54mm) | PLUG | - | IDC | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009175002701196 AVX Corporation | 6383 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Nylon | Bronze | 150V | - | - | 9175-700 | - | - | Active | 3 (168 Hours) | SMD/SMT | - | Individual Wires | 2 | 125°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.5mm | - | Straight | 2.8mm | All | - | 1A | Tin | - | - | Female | - | White | - | 28 AWG, Stranded or Solid | - | - | 150V | - | - | - | 26 AWG | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | 5mm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009296004202906 AVX Corporation | 4576 |
| Datasheet | 7 Weeks | - | - | Surface Mount, Right Angle | - | - | - | Tape & Reel (TR) | - | 9296 | - | - | Active | 3 (168 Hours) | - | - | Individual Wires | 4 | - | - | White | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | Tin | - | - | - | - | - | - | 20-26 AWG | - | - | - | - | - | - | - | Poke-In | 0.118 3.00mm | 0.118 3.00mm | Closed End | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | Through Hole | Through Hole | Thermoplastic | - | - | Bulk | 2004 | 994 | - | - | Obsolete | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 14 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | 1A | Tin-Lead | 2.54mm | 14 | - | - | Black | - | 28 AWG, Stranded | 0.100 (2.54mm) | - | - | - | - | - | 28 AWG | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 9.7mm | 22.6mm | 6mm | 100.0μin 2.54μm | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Plastic | Copper | - | Tray | 2011 | 78XX | - | - | Obsolete | Not Applicable | Through Hole | - | Ribbon Cable, DIP Header | 30 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | - | Tin | - | - | Male | - | Grey | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 7.3mm | 43.2mm | 7mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Nickel, Tin | Through Hole | Through Hole | Plastic | Copper | - | Tray | 2006 | 78XX | - | - | Obsolete | Not Applicable | Through Hole | - | Ribbon Cable, DIP Header | 40 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | - | Tin | 2.54mm | - | - | - | Grey | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 7.3mm | 55.9mm | 7mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Plastic | Copper | - | Tray | 2011 | 78XX | - | - | Obsolete | Not Applicable | Through Hole | - | Ribbon Cable, DIP Header | 34 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | - | Tin | - | - | Male | - | Grey | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 7.3mm | 48.3mm | 7mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Plastic | Copper | - | Tray | 2011 | 78XX | - | - | Obsolete | Not Applicable | Through Hole | - | Ribbon Cable, DIP Header | 26 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | - | Tin | - | - | Male | - | Grey | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 7.3mm | 38.1mm | 7mm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Plastic | Copper | - | Tray | 2011 | 78XX | - | - | Obsolete | Not Applicable | Through Hole | - | Ribbon Cable, DIP Header | 50 | - | - | Gray | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | All | - | - | Tin | - | - | Male | - | Grey | - | 26 AWG, Stranded; 28 AWG, Solid or Stranded; 30 AWG, Solid | 0.100 (2.54mm) | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 7.3mm | 68.6mm | 7mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 65494-030LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tray | - | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 24 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 24 | Right Angle | 10.16mm | All | - | - | Tin | - | - | FEMALE | - | - | 15mOhm | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 35.56mm | - | 150.0μin 3.81μm | - | RoHS Compliant | - | Lead Free | ||
![]() 68120-020LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | Tin | - | 20 | - | - | Blue | 15mOhm | 26-28 AWG, Stranded or Solid | 0.100 (2.54mm) | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 29.86mm | - | 100.0μin 2.54μm | - | RoHS Compliant | - | Lead Free | ||
![]() 68120-026LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Thermoplastic | Bronze | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 26 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | Tin | 2.54mm | 26 | - | - | Blue | 15mOhm | 26-28 AWG, Stranded or Solid | 0.100 (2.54mm) | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 37.48mm | - | 100.0μin 2.54μm | - | RoHS Compliant | - | Lead Free | ||
![]() 68120-020 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | 105°C | -65°C | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | Tin-Lead | - | 20 | - | - | Blue | 15mOhm | 26-28 AWG, Stranded or Solid | 0.100 (2.54mm) | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 29.86mm | - | 100.0μin 2.54μm | - | Non-RoHS Compliant | - | - |