- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65494-018 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | 2007 | Quickie™ | e0 | - | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 16 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | Right Angle | 1.27mm | 10.16mm | All | - | - | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | STAGGERED | - | FEMALE | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | 0.2 inch | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 25.4mm | - | 150.0μin 3.81μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65494-016 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 40 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | Right Angle | 1.27mm | 10.16mm | All | - | - | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | STAGGERED | - | FEMALE | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | 0.2 inch | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 55.88mm | - | 150.0μin 3.81μm | 160μin | Non-RoHS Compliant | Contains Lead | ||
![]() 65494-029 Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Lead, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 24 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | Right Angle | 1.27mm | 10.16mm | All | - | - | ONE | UL, CSA | Gold | COMMERCIAL | 4 | - | STAGGERED | - | FEMALE | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | 0.2 inch | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 35.56mm | - | Flash | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65494-012 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 20 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | Right Angle | 1.27mm | 10.16mm | All | - | - | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | STAGGERED | - | FEMALE | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | 0.2 inch | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 30.48mm | - | 150.0μin 3.81μm | 160μin | Non-RoHS Compliant | Contains Lead | ||
![]() 65495-036 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Thermoplastic | Bronze | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable | 14 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | Right Angle | - | 10.16mm | All | - | 3A | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | STAGGERED | - | Male | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | - | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 22.86mm | - | 150.0μin 3.81μm | 160μin | Non-RoHS Compliant | Contains Lead | ||
![]() 89801-026LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | Bulk | 2000 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 26 | - | - | Blue | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 26 | Right Angle | - | 7mm | All | - | - | - | - | Tin | - | - | - | - | - | Female | 94V-0 | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | 37.48mm | - | 150.0μin 3.81μm | - | RoHS Compliant | - | ||
![]() 65495-018LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Thermoplastic | Bronze | Tray | 2007 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable | 10 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 10 | Right Angle | - | 10.16mm | All | - | - | - | - | Tin | - | - | - | - | - | Male | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 17.78mm | - | 150.0μin 3.81μm | - | RoHS Compliant | Lead Free | ||
![]() 65494-013LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 40 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 40 | Right Angle | - | 10.16mm | All | - | - | - | - | Gold | - | - | - | - | - | FEMALE | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 55.88mm | - | Flash | - | RoHS Compliant | - | ||
![]() 65495-034LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Bronze | Tray | 2007 | Quickie™ | e3 | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 14 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 14 | Right Angle | - | 10.16mm | All | - | - | - | - | Tin | - | - | - | - | - | FEMALE | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 22.86mm | - | 150.0μin 3.81μm | - | RoHS Compliant | - | ||
![]() 65495-031LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | 2007 | Quickieâ„¢ | e4 | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 50 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 50 | Right Angle | - | 10.16mm | All | - | - | - | - | Gold | - | - | - | - | - | FEMALE | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 68.58mm | - | Flash | - | RoHS Compliant | - | ||
![]() 65495-019LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | 2007 | Quickieâ„¢ | e4 | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 10 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 10 | Right Angle | - | 10.16mm | All | - | - | - | - | Gold | - | - | - | - | - | FEMALE | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 17.78mm | - | Flash | - | RoHS Compliant | - | ||
![]() 65495-029LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | - | Quickieâ„¢ | e4 | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 50 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 50 | Right Angle | - | 10.16mm | All | - | - | - | - | Gold | - | - | - | - | - | FEMALE | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 68.58mm | - | Flash | - | RoHS Compliant | - | ||
![]() 05DB-8M(LF) JST Sales America Inc. | 22 |
| Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | - | PHOSPHOR BRONZE | Bulk | 2010 | DB | e3 | yes | Active | 1 (Unlimited) | - | - | Individual Wires | 5 | - | - | Green | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 5 | - | - | - | All | - | - | - | - | Tin-Lead | - | - | - | - | - | MALE | 94V-0 | - | - | - | 24-28 AWG, Stranded | - | - | - | - | - | - | 28 AWG | 24 AWG | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 09DB-8M JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Active | 1 (Unlimited) | - | - | Individual Wires | 9 | - | - | Green | 1 | - | LOW PROFILE | - | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 9 | - | - | - | All | unknown | - | - | - | Tin-Lead | - | - | 2.5mm | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | - | - | 24-28 AWG, Stranded | - | - | - | - | - | - | 28 AWG | 24 AWG | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 25mm | 4.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 11DB-8M JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Active | 1 (Unlimited) | - | EAR99 | Individual Wires | 11 | - | - | Green | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 11 | - | - | - | All | unknown | - | - | - | Tin-Lead | - | - | 2.5mm | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 24-28 AWG, Stranded | - | - | - | - | - | - | 28 AWG | 24 AWG | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 30mm | 4.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 12DB-8M JST Sales America Inc. | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Nylon | Bronze | Bulk | 2005 | DB | e3 | no | Active | 1 (Unlimited) | - | EAR99 | Individual Wires | 12 | - | - | Green | 1 | - | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | WITH CABLE ASSEMBLY | - | 12 | - | - | - | All | unknown | - | - | - | Tin-Lead | - | - | 2.5mm | - | MULTIPLE MATING PARTS AVAILABLE | MALE | 94V-0 | - | - | - | 24-28 AWG, Stranded | - | - | - | - | - | - | 28 AWG | 24 AWG | - | IDC | 0.098 2.50mm | 0.098 2.50mm | Closed End | 7.1mm | 32.5mm | 4.1mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65494-030 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Through Hole | Through Hole | Polyester | Bronze | Tray | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 24 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | Right Angle | 1.27mm | 10.16mm | All | - | - | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | STAGGERED | - | FEMALE | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | 0.2 inch | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 35.56mm | - | 150.0μin 3.81μm | 160μin | Non-RoHS Compliant | Contains Lead | ||
![]() 65494-014 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Polyester | Bronze | Tray | 2007 | Quickie™ | e0 | - | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 40 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | Right Angle | 1.27mm | 10.16mm | All | - | - | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | STAGGERED | - | FEMALE | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | 0.2 inch | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | 55.88mm | - | 150.0μin 3.81μm | 160μin | Non-RoHS Compliant | Contains Lead | ||
![]() CWR-142-34-0203 CW Industries | 153 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Plastic | Bronze | Bulk | 2002 | CWR | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 34 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | All | - | 1A | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | - | 30 AWG | 28 AWG | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 48.3mm | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADIP 20Z-LC Assmann WSW Components | In Stock | - | - | - | - | - | Through Hole | - | - | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 20 | - | - | Black | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | All | compliant | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | - | - | - | RoHS Compliant | - |