- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Option 1 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Number of Rows | Total Number of Contacts | Number of Positions Loaded | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Gauge | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIP110-PPJC-D06-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 12 | Black | 2 | 12 | All | ONE | UL | Gold | COMMERCIAL | 0.807 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPKC-D06-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 12 | Black | 2 | 12 | All | ONE | UL | Gold | COMMERCIAL | 0.807 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPPC-D13-SK-BK Sullins Connector Solutions | 43 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 26 | Black | 2 | 26 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | Flash | - | - | ROHS3 Compliant | ||
![]() SIP110-PPEC-D20-SK-BK Sullins Connector Solutions | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | - | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 40 | Black | 2 | 40 | All | ONE | UL | Tin | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 100.0μin 2.54μm | 100μin | - | ROHS3 Compliant | ||
![]() SIP110-PPEC-D12-SK-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | - | Through Hole, Kinked Pin | LOCKING | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 24 | Black | 2 | 24 | All | ONE | UL | Tin | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | - | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 100.0μin 2.54μm | 100μin | - | ROHS3 Compliant | ||
![]() SIP110-PPJC-D08-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 16 | Black | 2 | 16 | All | ONE | UL | Gold | COMMERCIAL | 1.009 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPJC-D10-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 20 | Black | 2 | 20 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPKC-D06-SK-BK Sullins Connector Solutions | 13 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 12 | Black | 2 | 12 | All | ONE | UL | Gold | COMMERCIAL | 0.807 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | - | ROHS3 Compliant | ||
![]() SIP110-PPKC-D10-SK-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 20 | Black | 2 | 20 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | - | ROHS3 Compliant | ||
![]() SIP110-PPPC-D12-ST-BK Sullins Connector Solutions | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 24 | Black | 2 | 24 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | Flash | - | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPEC-D14-SK-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 28 | Black | 2 | 28 | All | ONE | UL | Tin | COMMERCIAL | 1.598 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 100.0μin 2.54μm | 100μin | - | ROHS3 Compliant | ||
![]() SIP110-PPPC-D15-SK-BK Sullins Connector Solutions | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 30 | Black | 2 | 30 | All | ONE | UL | Gold | COMMERCIAL | 1.713 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | Flash | - | - | ROHS3 Compliant | ||
![]() SIP110-PPPC-D14-SK-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 28 | Black | 2 | 28 | All | ONE | UL | Gold | COMMERCIAL | 1.598 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | Flash | - | - | ROHS3 Compliant | ||
![]() SIP110-PPKC-D13-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 26 | Black | 2 | 26 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPJC-D13-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 26 | Black | 2 | 26 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPJC-D15-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 30 | Black | 2 | 30 | All | ONE | UL | Gold | COMMERCIAL | 1.713 inch | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPKC-D13-SK-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 26 | Black | 2 | 26 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | - | ROHS3 Compliant | ||
![]() SIP110-PPKC-D12-SK-BK Sullins Connector Solutions | 6 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Kinked Pin | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 24 | Black | 2 | 24 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER KINKED LEADS | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | - | ROHS3 Compliant | ||
![]() SIP110-PPJC-D12-ST-BK Sullins Connector Solutions | 43 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | -40°C | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 24 | Black | 2 | 24 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant | ||
![]() SIP110-PPKC-D20-ST-BK Sullins Connector Solutions | 22 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | PHOSPHOR BRONZE | POLYBUTYLENE TEREPHTHALATE | 105°C | - | Tray | 2010 | Active | 1 (Unlimited) | Ribbon Cable, DIP Header | 40 | Black | 2 | 40 | All | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | MALE | 1A | IDC | 28 AWG | 5000000000Ohm | 0.100 (2.54mm) | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 1000VAC V | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Cover | 15.0μin 0.38μm | 15μin | 0.134 inch | ROHS3 Compliant |