- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Number of Positions Loaded | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Termination Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009176001873406 AVX Corporation | 22 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | 9176-800 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 1 | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 009176001883906 AVX Corporation | 3436 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | 9176-800 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 1 | White | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG, Stranded or Solid | - | - | - | - | - | - | - | IDC | - | - | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 009176001732906 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | GLASS FILLED NYLON | - | - | NOT SPECIFIED | - | -40°C | - | - | 9176-700 | e3 | Active | 3 (168 Hours) | - | EAR99 | Individual Wires | 1 | White | 1 | - | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | - | 1 | All | - | - | UL | Tin | - | - | - | - | - | 0.22 inch | - | 94V-0 | NO | - | - | IDC | - | 24 AWG | - | - | - | - | - | - | - | IDC | - | - | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 009176002711996 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | GLASS FILLED NYLON | - | - | NOT SPECIFIED | - | -40°C | - | - | 9176-700 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 2 | White | 1 | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 2 | All | - | - | UL | Tin | - | - | - | - | - | - | - | 94V-0 | NO | - | - | IDC | - | 20 AWG | - | - | - | - | - | - | - | IDC | 0.157 4.00mm | 0.157 4.00mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 009176003893906 AVX Corporation | 4083 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | 9176-800 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 3 | White | 1 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 AWG, Stranded or Solid | - | - | - | - | - | - | - | IDC | 0.126 3.20mm | 0.126 3.20mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 009176002732806 AVX Corporation | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | GLASS FILLED NYLON | - | - | NOT SPECIFIED | - | -40°C | - | - | 9176-700 | e3 | Active | 3 (168 Hours) | - | EAR99 | Individual Wires | 2 | Black | 1 | - | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | - | 2 | All | - | - | UL | Tin | - | - | - | - | - | - | - | 94V-0 | NO | - | - | IDC | - | 24 AWG | - | - | - | - | - | - | - | IDC | 0.157 4.00mm | 0.157 4.00mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 009176003722906 AVX Corporation | 1645 |
| Datasheet | 8 Weeks | - | - | Surface Mount | GLASS FILLED NYLON | - | - | NOT SPECIFIED | - | -40°C | - | - | 9176-700 | e3 | Active | 3 (168 Hours) | - | EAR99 | Individual Wires | 3 | White | 1 | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 3 | All | - | - | UL | Tin | - | 0.472 inch | - | - | - | 0.22 inch | - | 94V-0 | NO | - | - | IDC | - | 22 AWG | - | - | - | - | - | - | - | IDC | 0.157 4.00mm | 0.157 4.00mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 009296001202806 AVX Corporation | 4734 |
| Datasheet | 7 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | Tape & Reel (TR) | - | 9296 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 1 | Black | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-26 AWG | - | - | - | - | - | - | - | Poke-In | - | - | Closed End | - | - | - | ROHS3 Compliant | - | ||
![]() 3550-08-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3550-06-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3550-04-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3550-18-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 009176003884906 AVX Corporation | 1758 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | 9176-800 | - | Active | 3 (168 Hours) | - | - | Individual Wires | 3 | White | 1 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG, Stranded or Solid | - | - | - | - | - | - | - | IDC | 0.126 3.20mm | 0.126 3.20mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 3550-20-0101-99 CNC Tech | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole, Press-Fit | - | - | - | - | - | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-16-01 Samtec Inc. | 45 |
| - | 3 Weeks | Tin | - | Through Hole | - | - | - | - | - | - | Tube | 2016 | Tiger Eye™ FFMD | - | Active | Not Applicable | IDT | - | Ribbon Cable | 32 | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | All | - | - | - | Tin | - | - | - | 32 | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() FFMD-23-01 Samtec Inc. | 41 |
| - | 3 Weeks | Tin | - | Through Hole | - | - | - | - | - | - | Tube | - | Tiger Eye™ FFMD | - | Active | Not Applicable | IDT | - | Ribbon Cable | 46 | Black | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | All | - | - | - | Tin | - | - | - | 46 | - | - | - | - | - | - | - | - | - | 30 AWG | - | 0.050 (1.27mm) | - | - | - | - | - | IDC | 0.025 0.64mm | 0.050 1.27mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() CWR-134-14-0001 CW Industries | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | PHOSPHOR BRONZE | GLASS FILLED THERMOPLASTIC | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 14 | Blue | 2 | - | OPTIONAL STRAIN RELIEF | - | YES | - | - | - | - | - | 2.54mm | 14 | All | - | - | UL, CSA | Gold | MIL-C-83503 | 0.754 inch | 2 | - | RECTANGULAR | - | - | - | - | - | 1A | IDC | - | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.300 (7.62mm) | SOLDER | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 30.0μin 0.76μm | 30μin | 0.13 inch | ROHS3 Compliant | - | ||
![]() AWLP 34/3,2-T Assmann WSW Components | 168 |
| - | 23 Weeks | - | - | Through Hole | - | - | - | - | - | - | Tray | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | Ribbon Cable, DIP Header | 34 | Gray | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | - | - | - | ROHS3 Compliant | - | ||
![]() 22-43-2050 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | - | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | MALE | 94V-0 | - | 0.3 inch | 3A | - | 20mOhm | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 22-43-2060 Molex | In Stock | - | - | - | Tin | Press Fit, Through Hole | - | - | Plastic | NOT SPECIFIED | Bronze | - | -40°C | - | - | - | - | - | - | - | EAR99 | IDC | - | Natural | 1 | - | SPOX, LOW PROFILE, SOLDERED DIRECTLY TO THE BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.4892mm | - | - | unknown | ONE | UL, CSA | - | COMMERCIAL | - | 1 | 6 | RECTANGULAR | - | MALE | 94V-0 | - | - | - | - | 20mOhm | - | - | - | IDC | - | 26 AWG | 24 AWG | RECTANGULAR | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |