- Manufacturer
- Connector Type
- Number of Rows
- RoHS Status
- Pitch
- Part Status
- Factory Lead Time
- Number of Positions
- Color
- Packaging
- Cable Termination
- Moisture Sensitivity Level (MSL)
- Series
Attribute column
Categories
Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Case | Certificates | Connector | Connector pinout layout | Connector series | Connector series1 | Connector variant | Connectors application | Connectors application1 | Contact Sizes | Enclosure material | Gland thread | Gross weight | Insert mounting | Kind of connector | Locking system | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Spatial orientation | Type of connector | Type of enclosure | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C14621R0245061 AMPHENOL | 86 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M32 | 177.5g | 104x27mm | - | for latch | for cable | - | 1 | angled | - | for HDC connectors | - | IP65 | ||
![]() C14621R0168521 AMPHENOL | In Stock | - | - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M25 | 217.9g | 77.5x27mm | - | with double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14630R0038044 AMPHENOL | 78 |
| - | - | size A3 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M20 | 81.92g | 21x21mm | - | with latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14621R0168021 AMPHENOL | 26 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M32 | 213.9g | 77.5x27mm | - | with double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14621R0156002 AMPHENOL | 26 |
| - | - | size A10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M25 | 102.05g | 49.5x16mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14630N0035004 AMPHENOL | 26 |
| - | - | size A3 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M20 | 95.09g | 21x21mm | - | with latch | flange (2 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0246021 AMPHENOL | 26 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M32 | 269.85g | 104x27mm | - | with double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14610N0068031 AMPHENOL | 21 |
| - | - | size E6 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M20 | 230.7g | 44x27mm | - | with latch | flange (4 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | IP65 | ||
![]() C14610N0108031 AMPHENOL | In Stock | - | - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M20 | 269.78g | 57x27mm | - | with latch | flange (4 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | IP65 | ||
![]() C14621R0166504 AMPHENOL | 26 |
| - | - | size A16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M20 | 94.55g | 66x16mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14621R0248028 AMPHENOL | 30 |
| - | - | size E24 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M32 | 331.2g | 104x27mm | - | with double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14621R0166008 AMPHENOL | 30 |
| - | - | size E16 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M32 | 166.6g | 77.5x27mm | - | for double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C146 21R010 606 8 AMPHENOL | 26 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M32 | 188.7g | 57x27mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14621R0256002 AMPHENOL | 26 |
| - | - | size A16 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M25 | 112.54g | 66x16mm | - | for latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14621R0165004 AMPHENOL | 37 |
| - | - | size A16 | RoHS compliant | - | - | C146 | heavy|mate | - | - | - | - | aluminium | M25 | 90.3g | 66x16mm | - | for latch | for cable | - | 1 | angled | - | for HDC connectors | - | IP65 | ||
![]() C146 21R010 802 8 AMPHENOL | 62 |
| - | - | size E10 | RoHS compliant | - | - | C146 | heavy|mate | high | - | - | - | aluminium | M32 | 110g | 57x27mm | - | with double latch | for cable | - | 1 | straight | - | for HDC connectors | - | IP65 | ||
![]() C14610A0070002 AMPHENOL | 36 |
| - | 8 | size A3 | RoHS compliant | contact insert | 7+PE | C146 | heavy|mate D | w/o contacts | heavy|mate D contacts | stamped contacts | 1.6mm | - | - | 11.3g | 21x21mm | male | - | - | - | - | - | HDC | - | 400V | - | ||
![]() C14610B0150002 AMPHENOL | 52 |
| - | 15 | size A10 | RoHS compliant | contact insert | 15+PE | C146 | heavy|mate D | w/o contacts | heavy|mate D contacts | stamped contacts | 1.6mm | - | - | 31.2g | 49.5x16mm | female | - | - | - | - | - | HDC | - | 400V | - | ||
![]() C14610A0150002 AMPHENOL | 27 |
| - | 15 | size A10 | RoHS compliant | contact insert | 15+PE | C146 | heavy|mate D | w/o contacts | heavy|mate D contacts | stamped contacts | 1.6mm | - | - | 28.62g | 49.5x16mm | male | - | - | - | - | - | HDC | - | 400V | - | ||
![]() H6B-SGRH-PG21 TE Connectivity | In Stock | - | - | - | size H6B | RoHS compliant | - | - | - | - | - | - | - | - | aluminium alloy | PG21 | 280.4g | - | - | with latch | flange (4 holes) | for panel mounting | 1 | - | - | for HDC connectors | - | - |